Laboratory Furnaces Information

Laboratory furnaceLaboratory furnaces provide continuous heating to process samples and materials. They are generally built from high temperature (refractory) materials so that they can maintain high temperatures without breaking down. Often, laboratory furnaces are set to function for months at a time to complete a processing set. Configuration, general specifications, tube furnace features, and atmosphere and control are all important factors to consider when searching for laboratory furnaces.

Types of Laboratory Furnaces

Choices for configuration for laboratory furnaces include ashing, box or muffle, bottom loading, top loading, and tube.

  • Ashing is also referred to as charring; this is the step in a graphite furnace AA program that is designed to remove matrix constituents that might interfere with the measurement of the analyte.
  • Box furnaces are convenient furnaces to use. As the name implies, the furnace has a box shape and a box-shaped interior. 
  • Bottom loading furnaces load the sample or product to be treated through the bottom of the chamber via a platform elevator. 
  • In top loading laboratory furnaces, the product to be processed is loaded through the top.
  • Tube furnaces are designed to heat a tube that is usually 50 cm to 100 cm in length and from 25 mm to 100 mm in diameter. Samples are placed inside the tube in ceramic or metal boats using a long push rod. The tube is surrounded by heating elements, which may also incorporate a thermocouple (a thermocouple can also be inserted down the tube if desired).

Specifications

Important specifications to consider when searching for laboratory furnaces include process temperature, width or tube outer diameter, length of the chamber or tube, and height.

  • The process temperature is the maximum temperature at which the unit may operate and still maintain rated performances. 
  • The width refers to the internal width dimension of the unit, or for tube furnaces, the outer diameter of the tube. 
  • The length is the length dimension of the unit, or on tube furnaces, the heated length. 
  • The height refers to the internal height dimension of the unit.

Features

Common atmospheres for laboratory furnaces include air or oxidizing, inert, reducing, salt bath, and vacuum. Laboratory furnaces are generally designed in one of two heating modes—single set point or programmable controller—to adjust temperature and temperature stability. Choices for heat source include arc, combustion, electrical or resistance, indirect, contact or conduction, induction, infrared or radiant, natural gas, propane, oil, other fuel, RF, microwave, or dielectric, and steam. Other features for laboratory furnaces include over-temperature protection, computer interface, and application software.

Related Information

CR4 Community—Can Microwave Furnaces Be Used to Melt Iron?

CR4 Community—Harmonics Generation in Induction Furnace

CR4 Community—Electric Furnace

Image credit:

Cjp24 / CC BY-SA 3.0
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
Category: Laboratory Furnaces
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.