Photoconductive Cells Information

Photoconductive cells are light-sensitive resistors in which resistance decreases with an increase in light intensity when illuminated. These devices consist of a thin single-crystal or polycrystalline film of compound semiconductor substances. The most commercially available are photoconductive cells, which are manufactured from cadmium sulfide (CdS), which is sensitive to light in the visible spectrum. Other materials thatPhotoconductive cell image are less commonly used include lead sulfide (PbS), lead selenide (PbSe), and lead telluride (PbTe), although they react to infrared light, not the visible spectrum.

Features

CdS photoconductive cells (CdS cells) are often referred to as light dependent resistors (LDR). They function within the same general spectral range as the human eye, and are therefore widely used in applications where this type of spectral response is required.

Photoconductive cells function by receiving light energy, which in turn frees electrons from their valence bonds in semiconductor material. At room temperature, the number of free charges in a semiconductor is relatively limited, but the addition of light-released electrons raises conductivity (and thereby reduces resistance). This change in resistance may be as large as several hundred thousand ohms from a darkened state to only a few hundred ohms in sunlight. Embedding the conductive path within the semiconductor substrate, in a zig-zag pattern, will enhance the level of resistance. In addition to an increase in dark resistance, this same pattern will reduce the current as well, changing the output current to about one milliampere (mA) per lumen.

Applications

Photoconductive cells are generally inexpensive, and their small size and ease of use makes them popular in many applications.

Some of the many uses include:

  • making street lights turn on and off automatically according to the level of daylight
  • in point-of-sale and inventory bar code reading devices
  • in security devices such as motion sensing lights and cameras
  • in alarm systems
  • as light meters in photographic applications

Standards

JEDEC JEP 79—Life Test Methods for Photoconductive Cells

Related Information

CR4 Community—Street Light Controllers

CR4 Community—Numeracy Game Sensors

IEEE Spectrum—The Dawn of Organic Electronics

IEEE Spectrum—Graphene Image Sensor Achieves New Level of Light Sensitivity

Image credit:

Excelitas Technologies
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
Category: Photoconductive Cells
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.