Having trouble reading this e-mail? View it online.
GlobalSpec: DirectU2 Electrical Components
August 6, 2009
Spec Search
Search Smarter.
Search by specification
to find Electrical Components
products and services.
Industry Trends & Events . . . Forward to a Friend Forward to a Friend
90% Mercury Reduction from Coal

90% Mercury Reduction from Coal A complex collection of electrical components may achieve the power industry goal of 90% reduction in airborne mercury emissions from coal-fired power plants. Power reports on an emerging technology that injects powdered activated carbon into the gases coming off the combustor. The trick is to capture the mercury as a particulate on the carbon and then collect the particulate. The particulate is collected in either an electrostatic precipitator (ESP) or, less often, a fabric filter bag house. In some cases, plants may require both an ESP and a bag house to achieve the 90% removal standard. The cost however, will be considerable.

New e-Newsletter Titles
Coming Soon...

• Construction Tools &    Equipment
• Food & Beverage    Technology
• Healthcare Manufacturing
• Oil & Gas Technology

Subscribe Today!

Spotlight On . . .
Back to Top
Multi-Contact High-power Fork Plugs
in U.S. Sizes

Multi-Contact USA

Multi-Contact High-power Fork Plugs in U.S. Sizes Multi-Contact's PowerForkGSR line for use in medium and high power transmission, switch gear, and power supply applications is now available in sizes that meet U.S. specific requirements. With the proven MC Multilam Technology for high performance, reliability, and longevity. Get more information on U.S. sized forks from Multi-Contact USA.

A Fast, Optimal Cost PLC, AC500-eCo
Offers More

ABB Low Voltage Products & Systems

A Fast, Optimal Cost PLC, AC500-eCo Offers More AC500-eCo offers more performance and benefits while trimming life cycle costs. Powerful, fast, smaller, and scalable due to onboard D&A I/Os, locally expandable and remote I/O. Multiple serial ports ensure total coms flexibility. Compatibility with larger AC500 PLCs hardware and software delivers investment security. CoDeSys software reuses proven function blocks.

Surge Protection Devices Safeguard
Businesses

Alltec Corporation

Surge Protection Devices Safeguard Businesses PowerTrip® SPDs incorporate Optimal Response Network™ Circuit Technology to protect mission-critical systems from damages due to spikes and surges. PowerTrip® products are available for both AC and DC power. Features include:

•  Response and recovery time of less than 1 nanosecond; sinewave tracking and EMI/RFI filtering capabilites
•  Tight nominal clamping levels; 25-year warranty

Factory Direct Enclosures

Ralston Metal Products Limited

Factory Direct Enclosures Ralston JIC enclosures available in 22 sizes with your choice of hinged, lift-off, or screw-down cover. Stainless and carbon steel, and non-metallic versions available with Type 12, 4, and 4X approvals. Buy factory direct and save.

Electronics Components Distribution . . .
Back to Top
New TRACOPOWER Devices Available from RS
RS Components, Ltd.

New TRACOPOWER Devices Available from RS RS Components has introduced 200 more devices from TRACOPOWER. These include the IP67, NEMA 4X rated TEX-120 series of industrial power supplies; new dc/dc converter module ranges featuring the TEP-75WI/TEP-100 series; the highest power density, 4:1 input TMR-3WI series, and the 4000VAC isolation THB-6 series. All the new ranges provide high-efficiency operation and optimal performance at a wide power range that improves the versatility and reliability of applications. Find out more here.

Power Generation, Distribution & Protection . . .
Back to Top
Learn More
Back to the Past with Diesel and Gas

Back to the Past with Diesel and Gas Up 150,000 MW of new wind and solar power is predicted for North America in the next decade. Power Engineering says this presents problems because the renewable power sources are variable and unpredictable. Modern gas and diesel generators are one solution for reserve generation because of their quick and reliable response.

Feeders, Heal Thyself

Feeders, Heal Thyself To reduce the system average interruption duration index, Orangeburg, SC's Department of Public Utilities implemented a self-healing feeder solution. T&D World says the utility needed a cost-effective, scalable, and interoperable solution. The answer: automatic circuit reclosers and switches linked to centralized monitoring and control.

Connectors & Relays . . .
Back to Top
Learn More
Economical Custom Control

Economical Custom Control Programmable logic controllers (PLCs) are flexible, but often too complex and expensive for many applications. When a PLC is overkill, a programmable relay can be the answer. The relay is programmed at the factory. The resulting custom product is more powerful than a standard relay and cheaper than a PLC.

Ultra-fine Nano Connector

Ultra-fine Nano Connector Need to terminate multiple lines of ultra-fine coaxial cable? Try this solution. Nano-miniature ruggedized connectors use a proprietary process of terminating signals and grounds on separate contact pairs. This design allows replacing multiple bulky single contact RF style connectors with a single multi-conductor coax connector.

Accent On . . .
Back to Top
DC Power Supplies Any Way You Want
Acopian Power Supplies

DC Power Supplies Any Way You Want If a standard power supply does not meet your requirements, use the online System Builder. We'll modify the specs, ratings, and configuration of a supply and can combine several power supplies into a Multiple-Output Power System with the operating features you specify and ship it within nine days!

Ultra-fine and Flexible Medical Cables
Coast Wire & Plastic Tech., Inc.

Ultra-fine and Flexible Medical Cables Coast Wire offers ultra-fine flexible medical cables for continuous flex applications. Applications include patient cables, MRI, EEG, EKG, telemetry, ultrasound, handheld devises, radiology and monitoring, and network cables demanding the latest innovations in design, realibility, and unique end use needs. View all Coast Wire's featured products and capabilities.

Top Performance Fan
Sanyo Denki America, Inc.

Top Performance Fan Sanyo Denk introduces top performing 172 x 51 mm DC fan with air flow of 546 CFM and 4.0 in. H20 pressure, representing an improvement of 37% in air flow and 45% in static pressure. The new 3-phase motor power consumption is only 144 W, with a lower speed option that draws 78 W. See the spec.

New! XP 2000 Watt Inverter
Exeltech

New! XP 2000 Watt Inverter Cost-effective XP SERIES INVERTERS. Affordable, reliable, lightweight, and well-regulated. They operate any AC load. Ultra-lightweight, yet rugged enough for the most extreme mobile enviroments, the XP is availabe rackmountable. 100 Vac, 120 Vac, or 230 Vac in 50 Hz, 60 Hz, or 400 Hz land, marine, or military applications, worldwide.

DC inputs of 12 up to 120 VDC.

Sensors, RFID & Passive Components . . .
Back to Top
Learn More
Keeping PCs Cool

Keeping PCs Cool Hot PCs run slower and fail more frequently, especially in large data centers where multiple machines can compound heat problems. Sensors magazine suggests cost-effective selective cooling. Wireless sensors hung from a data center ceiling relay temperature information to a centralized controller that delivers cool air where needed.

RFID Controls Fireworks Access

RFID Controls Fireworks Access Large fireworks shows like the Boston Pops Fireworks Spectacular must closely control access to the pyrotechnics command center. RFID devices attached to badges provide authorized personnel an elegant access control solution. The attachments allow quick access, while alerting security to attempted unauthorized entry.

Electrical Design & Applications . . .
Back to Top
Learn More
Making GPS Work Indoors

Making GPS Work Indoors GPS systems work best outdoors with no overhead obstructions. Indoor and urban canyon positioning doesn't work as well. Determining height within buildings is a particular weakness. Small Times says one solution uses a MEMS-based digital barometric pressure sensor to determine height to ±0.25 m and also improves horizontal positioning.

Major MEMS Market

Major MEMS Market MEMS-based accelerometers will drive up to one third of mobile phones by 2010; a market worth $1.6 billion in 2013. TG Daily says the iPhone 3GS uses a three-axis MEMS accelerometer, and the Palm Pre uses a MEMS accelerometer and inclinometer. The sensors enable features like automatic adjustment from portrait to landscape view.

Focus On . . .
Back to Top
Custom Designed Power Solutions
Efore (USA), Inc.

Custom Designed Power Solutions Efore is a global partner with leading companies in the telecom, industrial automation, and healthcare markets providing highly advanced custom designed power supply solutions and power systems. Efore has offices in Europe, North America, and Asia.

Surge-trap SPD Delivers Affordable Solution
Ferraz Shawmut

Surge-trap SPD Delivers Affordable Solution Ferraz Shawmut's Surge-Trap® SPD is the most economical choice on the market. It delivers fail-safe overvoltage protection with TPMOV® technology inside and does not require additional fuses, fuse holders, or wiring in meeting the UL 1449 Third Edition safety standard, thus providing substantial cost savings and reduced installation time. Learn more.

New SF (flatpac) Solid State Relay

Teledyne Relays

New SF (flatpac) Solid State Relay Teledyne Relays introduces the SF series relays. These relays are designed for multiple applications, including those where hockey puck style relays need to be mounted onto a PCB. The SF relays are designed with high-efficiency Thyristors that offer lower power dissipation, higher surge current rating, and lower thermal resistance.

Electrical Sleevings — Complimentary
Samples

Varflex Corporation

Electrical Sleevings ? Complimentary Samples Varflex Corporation designs and manufactures a complete line of electrical insulating sleevings that meet UL, CSA, and military requirements, including flame retardation. Our sleevings are RoHS and REACH compliant. Contact us for a complimentary portfolio of sleeving samples. View our extensive product offerings.

Careers & Commentary . . .
Back to Top
Breath is Bad for Board

Breath is Bad for Board Troubleshooting an intermittent problem can vex even the brightest techie. This EDN column recounts how one engineer solved a particularly tough problem by breathing on a printed circuit board component and causing it to fail. After testing a large number of failed and failing boards, he suspected that the cause of the problem was moisture. By breathing on a switch, the film of condensed water molecules from the engineer's breath proved the catalyst for problem resolution.

Diversions . . .
Brady Bunch Buoys Bucknell

Brady Bunch Buoys Bucknell Lots of people just talk about the best way to attract young people to electrical engineering. But these electrical engineering students at Bucknell University decided to do something about it. Taking the ever popular and catchy theme songs from TV shows Happy Days, The Brady Bunch, Gilligan's Island, and Cheers — the students created their own words and fashioned some entertaining videos. The singing is surprisingly good, as is the camera work and video editing.

Share Your Thoughts . . .
About This Month's Topic

About This Month's Topic Your Greatest Troubleshooting Feat

Troubleshooting an intermittent problem can challenge your testing creativity. What's the toughest technical problem you ever solved, and what was the key that unlocked your solution?


Join the discussion...


Stay Informed . . .
Search GlobalSpec:
Events

Events
NEW: Online, interactive conferences / trade shows featuring latest news and industry trends

Newsletter Subscriptions

Newsletter Subscriptions
Your source for technology news and industry information

Product Alerts Product Alerts
Receive e-mail updates on new products and suppliers

The Brain Strainer
Flex your physics muscles
Take the Challenge
Directory of Companies
Technical Articles
Engineering News
Engineering Toolbar
Feedback | Media Kit | Forward to a Friend

August 6, 2009 - Volume 4 Issue 12
© 2009 GlobalSpec, Inc. All rights reserved. GlobalSpec, the GlobalSpec logo, SpecSearch, The Engineering Web, and The Engineering Search Engine are registered trademarks and DirectU2 is a service mark of GlobalSpec, Inc., 350 Jordan Road, Troy, NY 12180 - 800.261.2052. All other products, company names, or other marks appearing in this e-newsletter are the trademarks and property of their respective owners.

To ensure prompt delivery, add do-not-reply@globalspec.com to your safe senders list. Learn how.

Please do not reply to this e-mail, as we are unable to respond from this address. If you would like to contact us, please send an email to: newslettercomments@globalspec.com

To unsubscribe from this e-newsletter, click here.
To unsubscribe from all GlobalSpec email communications, click here.
To edit your user profile, visit Your Profile.
If a friend forwarded this e-newsletter and you'd like to receive it in the future, subscribe directly.