|
|
|
Advantages of Using XP Embedded
Compared to the standard XP release, Windows XP Embedded delivers considerably more options and design flexibility — including boot methods, communications choices, and configuration tools. Explore the in-depth advantages in the Industrial Embedded Systems article: "Embedding Windows XP: A deeper look" by Patric Dove, Advantech.
|
Embedded Ethernet Development Kit
Targeted for rapid design of embedded Ethernet network-enabled applications, a low-cost development package ($99) includes all the hardware, software, and tools necessary to begin writing code says Microcontroller.com. Its integrated development environment (IDE) comprises one-click compile and load, a graphical debugger, and a C/C++ compiler.
|
|
|
|
High-Speed Digital I/O Boards
Inexpensive PC memory and the high-bandwidth PCIe bus enable new digital I/O boards to deliver up to 200 MB/s throughput at lower costs than proprietary test systems. Use as a digital I/O tester, a PC/peripheral device interface, a pattern generator, or pattern analyzer. Mixed-signal testing is possible by synchronizing with other PCIe data acquisition boards.
|
Road Warrior's Electronic Dream
Envision one device transferring data at USB 2.0 high-speed rates between computers and mobile electronic devices — cell phones, Bluetooth headsets, MP3s, PDAs, digital cameras, etc. It also recharges portables from walls, aircraft, autos, boats, etc. This PC/Mac-compatible, multi-tasking universal wonder features a retractable cable. Interchangeable tips enable various connectivity combinations.
|
|
|
back to top |
Advantech Corporation, eAutomation Group
X86-Grade Platform
The UNO-2053E X86-grade platform that offers dual LAN, dual USB, PC card interface, and two RS-232 communication ports. It can be provided with Windows CE which is pre-configured and optimzied for on-board device drivers. For more information, go to our Web site.
|
Trenton Technology, Inc.
Dual-Core, Dual Processor System Host Board
Trenton's SLT system host board (SHB) features two, dual-core processors that together provide four execution cores per SLT. The SLT's two Dual-Core Intel® Xeon® Processor LV 2.0 GHz CPUs deliver superior processing capability and system performance using about half as much power as compared to previous generations of low voltage Intel Xeon processors.
|
|
|
|
SBC Targets Mobile Networking
Targeted for high-speed mobile networking applications, a RoHS compliant single board computer (SBC) is based on an 800 MHz Pentium III processor with onboard 256 MB DRAM and high-speed Gigabit Ethernet. It's recommended for vehicle-based, real-time applications — telecommunications controllers, vehicle data servers/routers, and network controllers — to withstand temperature, shock, and vibration extremes.
|
Small-Form-Factor Motherboards
In embedded computing smaller is better and modular architectures are preferred, only because technology now allows it, according to "The Market for Small Form Factor Motherboards and COMs" by Venture Development Corporation (VDC). For more on these market trends, download the digital-only issue of Boards & Solutions Magazine.
|
|
|
|
Hardware Upgrades ROI
Upgrading computing hardware is the best way to maximize performance and return on investment when running the latest CAE programs, simulations, and other engineering software. Machine Design points out what to consider in terms of processors, RAM, disk capacity, graphics cards, and operating systems — not to mention distributed processing for finite-element modeling.
What do other engineers think of this? See for yourself at the all new
CR4 — GlobalSpec's Engineering Community.
|
Explosion-Proof Laptop
Information Week covers a German-made laptop targeted for extreme environments, and continuous operation under high-vibration conditions, driving rain, and even blowing dust and dirt. Ultra-rugged is an understatement for this magnesium-alloy-encased laptop with dual processors that can survive low electromagnetic radiation and a 3-ft (0.9 m) drop onto concrete. An explosion-proof upgrade is available.
|
|
|
back to top |
Dewetron, Inc.
DA-138 "Industrial Revolution" Notebook Computer
Totally unique metal industrial notebook PC with full-size PCI slot, two hot-swappable batteries, and upgradeable computer. 15 in. bright display. MIL-STD-810F shock and vibration. More information...
|
Inova Computers, Inc.
High Performance, Mobile Pentium 4 CPU
Cutting edge technology makes the Inova Socket mPGA478, Pentium™ 4 single-board computer the ideal controller for a wide range of industrial automation, military, medical, aerospace, imaging, telecommunications, process control, and embedded/OEM applications. View more products here...
|
|
| back to top |
Dice
A Better Job Search by Design
DiceEngineering.com offers thousands of quality engineering jobs at top technology and engineering companies. Find jobs in your area of expertise. Search now.
|
Embedded Software Design Engineer
Fast-growing fabless semiconductor company in Irvine, CA seeks an embedded software design engineer with 2 to 5+ years on the job in product development to help develop next-generation streaming media. Experience with at least one real time operating system and expert DSP programming skills are required.
|
|
|
back to top |
|
Ancient Analog Computing
An ancient Greek analog computer — the hand-cranked Antikythera Mechanism — displayed astronomical cycles, predicted eclipses, and probably displayed planetary movements, reports BBC News. Recently, advanced imaging created 3D images of gear fragments to reveal hidden inscriptions, confirm speculations, and date construction back to 100 to 150 B.C. The complex calculator may have used 37 bronze gears.
|