|
|
Bearing Life Bearings All bearings are not created equal; this is true even for identical models which can undergo variations in manufacturing and hardening processes, mounting stress, and material and lubrication cleanliness. Rather than testing volumes of units for statistical analysis, engineers use standardized bearing life calculations to better reflect true bearing life expectancy.
|
Lubed for Life
Automobile and appliance parts require some type of lubrication to fight excessive heat and wear. Use of topical treatments can cause eventual loss of performance as the lubrication washes away from surfaces. One solution is to specify FKM elastomers with a low friction treatment bonded to the gasket or seal.
|
|
|
Simply Swell Sealer
Sealing flanges in conditions where two surfaces are less than perfect can be difficult. However, a self-loading gasket material can swell to create a liquid-tight seal. The cost-effective, environmentally safe material withstands loads that would crush elastomer gaskets, and provides a seal in water flanges, compressors, pumps, and gear boxes.
|
Lighten Labor to Launch
Today's aircrafts use hundred of thousands, if not millions of individual fasteners. This requires applying wet sealant to each fastener before installation, and account for many man-hours. Now, construction time can be reduced using a fastener with a pre-applied Nano-composite skin sealant, lowering labor costs and speeding aircraft delivery.
|
|
|
back to top |
ITW Switches
ActiveMetal™ — The Next Generation in Switches
Imagine switches with no moving parts and virtually unlimited lifespan. As versatile as they are cutting-edge, ActiveMetal switches are available in 316 Stainless, 6061 Aluminum and PPS Plastic body housings, and 19 mm, 22 mm, 30 mm, and 38 mm mounting diameters.
Watch the video "How the Technology Works" and explore the ITW ActiveTouch Web site.
|
Ramsey Products Corporation
Don't Over-think It ... HyperLink™ it!
Custom Chain Drive Features
•Fully Customizable
•Up to 99% Efficient
•Large Center Distances (up to 120in.)
•Optimum / Exact Drive Ratios
•Loads up to 3,000 HP
•Speeds up to 7,000 FPM
•Low Maintenance
Each HyperLink Drive solution is unique, like your needs! |
|
|
Nanoglue to the Rescue
Spacing and bonding surfaces that normally don't stick present a variety of challenges. But a new concept uses heat to strengthen the mechanical bond even at temperatures up to 400 C. This could lead to high heat fastening adhesives, paints, and coatings for use inside jet turbine engines.
|
Casting Magnesium Muscle
The demand for lighter, stronger metal mechanical components is hampered by current methods used for casting tricky metals like Magnesium Alloy. A new casting technology promises to eliminate the need for pressure or vacuum when filling the die. This simplifies the process and provides a superior strength to weight ratio in complex shapes.
|
|
|
|
Cutting Chatter Curbed
High-speed milling tools generate noise and vibration as the cutting tool moves deeper into the work material. Eventually, intense chatter will break the work piece. Researchers have developed a software-based solution that can calculate optimal cutting speeds and make adjustments on the fly to prevent breakage.
|
Turning Tools Tackle Tough Tasks
Are you machining today's hardened metals with cutting technology developed decades ago? That requires careful operations to produce results without damaging the tool. However, using advanced cutting tool inserts and improvements in machine tool power, hard-turning of materials is gaining acceptance and enabling easy completion of tough milling tasks.
|
|
|
back to top |
Macro Sensors, A Division of Howard A. Schaevitz Technologies
Position Sensor 24 VDC Pre-Calibrated 0-10 VDC
Pre-calibrated DC-LVDT's. Position Sensor used in automated machinery and OEM applications. We offer a complete line of controllers and indicators for ease of setup and use. Rely on us for your tough applications. Custom engineered designs for extreme environments like high-heat, high-pressure, and subsea.
Explore Macro Sensors full product line….
|
Emerson Bearing Co.
The Right Bearing at the Right Price
Emerson Bearing has sold bearings to the OEM and MRO markets since 1957. Our worldwide supply chain can provide you with the right bearing at the right price. Our strength is knowing the marketplace and offering market solutions to a wide range of users.
More information...
|
|
| back to top |
Dice
A Better Job Search by Design
DiceEngineering.com offers thousands of quality engineering jobs at top technology and engineering companies. Find jobs in your area of expertise. Search now.
 |
Choosing Mechanical Engineering
Choosing a career in mechanical engineering requires the kind of person who is ready for the challenge of the oldest and largest of engineering disciplines. This career planning Web site briefly explains the foundations of Mechanical Engineering. It also offers a brief podcast describing the principles of energy, materials, and mechanics used to design and manufacture machines and devices of all types, as well as what to expect in the daily life of a mechanical engineer.
|
|
| back to top |
|
Now You See Me…
And now you don't. Is it really possible to create a cloaking device? Well, unfortunately the answer is no, but steps have been taken to produce the beginnings of a cloaking device which works in the lab for only certain wavelengths of microwave light. The device uses the science of metamaterials and concentric circles to accomplish the spooky task.
What do other engineers think of this?
See for yourself at
CR4 — GlobalSpec's Engineering Community.
|