|
|
Slim, Trim Ball Bearing
Ball or roller bearing? Consider something different. Trimming the sides of a ball bearing and removing areas not under load, yielded a new roller element and big weight and space savings. It permits more rolling elements in an assembly for greater load capacity, or use of less radial space with the same shaft diameter.
|
Bearing Down on Fuel Savings
For some bearings, performance improvement takes more than reducing friction and wear. This magnetic sensor bearing helps reduce fuel consumption and CO2 emissions in cars. It processes shaft speed and positioning data, allowing engine cut-off when the car stops or slows and restarting it when the brake is released.
|
|
|
Seeing is Believing
If seeing inside an engine, boiler tube, pipes, or other hard-to-reach machine places will help you diagnose mechanical problems, this portable videoscope set might prove handy. Snake the oil- or water-immersible tube in and the four-way-articulated videoscope will project storable digital images on a 7 in. LCD screen.
|
Getting a Grip
Is your grip slipping; are parts failing quality inspections? Check your toolholder's jaws. Precision parallel grippers use roller bearings to provide low friction and high repeatability for holding delicate parts. The design permits longer gripper finger lengths and accommodates up to four magneto-resistive sensors for multi-position sensing.
|
|
 |
SPEC® Stock Springs — 2009 Catalog
Associated Spring-Raymond
Associated Spring-Raymond offers the world's largest inventory of stock springs and spring washers, with well over 100 million compression, extension, torsion, and constant-force springs, as well as Belleville, finger, wave, and curved spring washers, for immediate delivery. Save design work, delivery time, money, fast and easy online ordering. Get your new 2009 catalog.
|
Conpower® and Power Springs
Vulcan Spring & Mfg. Co.
Vulcan's Conpower® and Power Springs are formed by winding a strip of material on an arbor and into a case or retaining ring to create a compact power source. Applications include: cord retractors, counterbalances, wind-up toys and games, timers, and more. See our extensive product offering here.
|
The 10th DAX Advertising, Sign Board, Light Boxes & LED Exhibition 2009
DEX Electronic Exhibition & DPX Photonics Exhibition
The 10th DAX Advertising, Sign Board, Light Boxes & LED Exhibition 2009 will be held on June 19-21, 2009 at Shenzhen Convention & Exhibition Center, Chinaby DAX. The scope of the exhibition includes ad facture systems, video process systems, e-journal and printing systems, public ad media, Professional Exhibition Sections, LED products, Neon light products, and others.
|
Powdered Metal Parts by Alpha Sintered Metals
Engineered Products
A leader in the powdered metal industry, Alpha Sintered Metals, Inc. (ASM) is a modern powdered metal or sintered metal parts manufacturer. ASM has emerged as a leader in the powdered metal industry since its establishment in 1967, with a commitment to excellence with a dedication to quality, and a superior emphasis on customer service.
|
|
|
Standout Stand-ins for Bone
Aging baby-boomers and earlier-age joint replacements are boosting orthopedic surgeries and the demand for artificial stand-ins. Surgeons want implants that last longer and function naturally. Trends shaping implant selection favor materials like porous titanium foam — for biocompatibility and open-cell structure that emulates human bone.
|
Adhesives Assigned to Sign Assembly
Welding or fasteners are leading methods for joining sheet metal panels to structural supports. This Machine Design article suggests two-part methacrylate adhesives instead. They help avoid welding mess and distortion, or drilling and filling around fasteners. They can offer a cleaner, smoother finish for jobs like highly visible signs.
|
|
|
Sealing Fasteners and Credibility
Fastener failure might seem a low probability risk. But its damage can be costly to your company's bottom line and engineering credibility. Prudent design adds seals (liquid, dry o-rings, or flat washers) where gas or liquid are under pressure, or when the environment is hostile (dust, lubricants, cleaning solvents, or high heat).
|
Springs to Calm the Cannon
Damper springs represent old technology. Many types have been tried for absorbing impacts in jack hammers, railcar couplers, and military cannons. While not in wide domestic use, friction springs should rank among the options. The paired inner and outer tapered steel rings absorb more energy than conventional leaf, coil, or disk springs.
|
|
 |
Portable Test Equipment
Com-Ten Industries
Com-Ten offers these high-quality testers in analog, digital, and motorized models. Plus a wide range of grips and fixtures are available to test most any fastener or screw. Testing kits are also available combining the tester, grips, and carry case.
|
Nano Indenter XPW
Agilent Technologies / Nanomechanical Instruments
Based on proven NANO Indenter technology, the XPW characterizes surfaces down to the level of a few nanometers. Properties such as hardness and modulus of elasticity at this scale can have significant effect on yield, performance, and longevity of semiconductor devices.
|
Careers & Commentary . . .
|  |
|
Consider Third Party Testing
Is your manufacturing client skeptical about 'novel' engineering? Do financial backers seek reliability assurance? Would you consider independent corroboration only when you saw pigs fly? Third-party test often can be a pre-requisite to doing business. But in a competitive economy, what does third-party testing and validation do to the product cost? This PD&D article presents sellers, buyers, testing, and consulting service providers sharing thoughts on why third-party evaluation is rising.
|
|
RF Wireless Works in Medicine
Among the most exciting prospects for wireless are opportunities for improving human health. Some wireless implantable medical devices are based on radio frequency communication. Such units can monitor and report blood pressure and metabolite levels, provide nerve stimulation, and deliver drugs. This Design World article says that progress also is posted in RF antenna designs that work better among the muscle, skin, and fat.
For more on this subject, subscribe to GlobalSpec's DirectU2 The world of Medical Equipment Design. |
Share Your Thoughts . . .
About This Month's Topic
Going Batty in Major League Baseball?
Ash. Maple. Yellow birch. Babe Ruth's favorite, hickory? Can a more serious engineering analysis help solve Major League Baseball's problem of dangerous breaking baseball bats?

|
|
|
|
|