|
|
Ceramic Bearings Can Win Bike Races
Lighter and smoother, two reasons why competitive bikers favored ceramic hybrids when they first became available. Now, racers can opt for full ceramic bearings to help shave every ounce from hubs and pivot points. The bearings boast silicon nitride balls and Zirconia ceramic races to eliminate brittleness inherent in other ceramics.
|
Drive Out Drivetrain Weight, Cost
A new polyimide manages well in lieu of metal parts in hot, dirty environments. It embeds contaminating particles and holds them below the wear surface, unlike metal substrates. These properties convinced a powertrain manufacturer to use polyimide thrust washers in planetary gears in SUV transfer cases.
|
|
|
Creating a Flap in Wind Power
Purdue University developed a technology that could both improve wind turbine efficiency and test turbine blades for fatigue. Embedded uniaxial and triaxial accelerometers reveal blade forces. These sensors could trigger flaps similar to airplane wing systems, capturing more energy and preventing blade damage in high winds.
|
Preventing Peel in Pipes
One of the more vital safety tasks is preventing gas line leaks, and many regulations aim to ensure the engineering is carried out. But how do you ensure the joint seals? This testing fixture determines the peel resistance of plastic foil and textile fiber linings used to seal the joints of gas pipes already in place.
|
|
 |
Reduce Spring Height by 50%
Smalley Steel Ring Company
Smalley Wave Springs can replace conventional coil springs while occupying only half the space and providing the same force and deflection. Select from over 4,000 stock springs available in carbon and stainless steel or utilize Smalley's No-Tooling-Cost™ manufacturing process on special designs, available from .200 in. to 90 in. Learn more.
|
New 2009 Expanded Lee Catalog
Lee Spring Company
Lee Spring springs into action again with
their expanded 2009 catalog. Over 16,000
RoHS-compliant stock springs are offered, including more 17-7 Stainless Steel
REDUX™ Wave Springs, now in sizes up to 1.75 in., more battery springs, now
available in silver-coated Beryllium copper for enhanced conductivity, and more
Type
316 Stainless Steel Lite Pressure Compression Springs.
|
Constant Force Springs
Vulcan Spring & Mfg. Co.
Conforce springs offer high force with small space requirements, provide long linear reach with minimal force buildup, and store power indefinitely when extended. They are ideal for a wide variety of applications where constant force is needed, including applications requiring smooth returning and retrieving, counterbalancing, tensioning, and loading applications.
|
Precise, Adjustable Positioning Stages
Velmex, Inc.
Precision UniSlide assemblies come in hundreds of sizes and lengths up to 90 in. Widths range from 1.5 to 9 in. Models include plain screw drive and graduated knob style to measure travel to 0.001 in. or 10 microns. Maximum payload is 400 lbs.
|
|
|
Synthetics Have You Seeing Red
Someday, a rope may turn red to save your life. Polymers display conductive and self-repair abilities. Now, the University of Illinois developed self-sensing polymers containing mechanically active molecules, or mechanophores. They react chemically (change color) when stressed by tensile loading. Researchers forecast the ability to regenerate or self-reinforce.
|
Thought for Food
A clarified polypropylene is poised to replace polycarbonate in food containers. One key to moving up the consideration list: it alleviates concern over possible health effects of bisphenol, a polycarbonate feedstock. This clarified polymer is also 50% less hazy than previous PP standards, has high temperature range, and is recyclable.
|
|
|
Doubly Dextrous Robot Design
Jointed, two-link arm SCARA robots have served well for decades, but have a weakness. The robots can't reach the center of their workspace. A unique arm design and ceiling-only mount allow this new machine to maneuver under itself, eliminating any dead space and creating a work zone equal to robots twice its size.
|
Switching Switches for Harsh Environments
Susceptibility to chemicals and solvents, heat, and moisture had you avoiding pressure sensitive adhesives switches? This video sheds new light on an alternative. It details the construction and uses of heat-sealed membrane switches, in which the substrate layers and circuitry are thermally fused together into a homogeneous unit.
|
|
 |
Advanced Graphic Force and Torque Gauge CENTOR Star
Com-Ten Industries
The CENTOR Star is the most advanced force gauge currently available; it has become the benchmark tool for force measurement. Besides having all the functionalities of the CENTOR Easy, it also provides handy further possibilities.
|
Twin Rail Shaft Assemblies from Lintech
LinTech
These Dual Rail shaft assemblies are a complete pre-engineered round rail assembly which simplifies the use of a linear bearing system in a mechanical positioning application. The two steel shafts are mounted and pre-aligned on the common base, therefore eliminating the time consuming alignment process normally required for two separate shafts.
|
Careers & Commentary . . .
|  |
|
Good Math Sobers Green Calculations
On the surface it sounds like a great idea, and most folks stand ready to support green initiatives. But as engineers and scientists, we realize that there's a need for better logic and simple math that can be used to educate all about the good in green, says Cambridge physics professor David MacKay. In this CNN.com commentary, he warns that the failure to give straight talk in energy discussions only permits persistence of wishful, wasteful ideas.
|
|
Sweetening the Allure of Biofuel
To paraphrase the famous Jackie Gleason, "How sweet it is!" Borrowing from the strange world of Willy Wonka, the biofuels movement reached out with a bit of wacky PR. The case in point is race car fueled by chocolate and sporting a steering wheel made from carrots. The auto may be the world's fastest biofueled vehicle, running on fuel made from chocolate factory waste and vegetable oil.
|
Share Your Thoughts . . .
About This Month's Topic
Put Up Your Nukes
Is it time to stop fighting the urge, and make nuclear power politically correct again? Shouldn't we help pick up the pace of progress

|
|
|
|
|