Devices such as a keyboard or mouse, used to interact with other devices or computers for the purpose of inputting data.
Data Input Devices Categories

Barcode Printers (344 suppliers)

Barcode printers are used to output barcode data in printed form.

Barcode Scanners (541 suppliers)

Barcode scanners are designed to read imprinted bar / matrix code symbologies.  Barcode scanners can be slot card scanners, fixed mount scanners, or hand-held scanners.

Blank ID Cards (70 suppliers)

Blank ID cards are designed to have information written on them by encoders that can be read by readers.

Digitizer Tablets (21 suppliers)

Digitizer tablets or graphics tablets are pressure-sensitive data input devices that allow users to select and draw images with a special pen called a stylus or a mouse-like device called a puck.

ID Card Readers and Encoders (145 suppliers)

ID card readers and ID card encoders are used to transmit personal information onto various forms of storage media and retrieve this data as needed.

RFID Readers (194 suppliers)

RFID readers are devices which interrogate, identify, and amend RFID tags through the use of short-range radio signals. RFID tags assign a unique electronic identity to a physical asset.

RFID Tags (195 suppliers)

RFID tags are microchips that assign an electronic identity to an article so it can be tracked electronically. RFID tags communicate with RFID readers via short-range radio frequencies. They are sometimes called transponders.

RFID Transceivers (86 suppliers)

RFID transceivers are combination receiver/transmitter devices that RFID readers and RFID tags use to communicate with each other.

Additional Data Input Devices (364 suppliers)

Devices such as a keyboard or mouse, used to interact with other devices or computers for the purpose of inputting data.
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
Category: Barcode Printers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.