Instruments used to test, analyze, control, calibrate, display and record data in laboratory and other testing situations.
Test and Measurement Equipment Categories

Analog Ammeters

Analog ammeters are metered instruments that measure current flow in amperes. They display current levels on a dial, usually with a moving pointer or needle.

Analog dBm Meters

Analog dBm meters are instruments that measure signal power. They display values on a dial, usually with a needle or moving pointer.

Analog Multimeters

Analog multimeters are instruments used to measure electrical quantities such as voltage, current, resistance, frequency and signal power.

Analog Resistance Meters

Analog resistance meters are instruments that measure electrical resistance. They display values on a dial, usually with a needle or moving pointer.

Analog Voltmeters

Analog voltmeters are instruments that measure voltage or voltage drop in a circuit. They display values on a dial, usually with a needle or moving pointer.

Automated Test Equipment

Automated test equipment (ATE) is used to monitor and control test and measurement devices, keeping human interaction at a minimum.

Backplane Testers

Backplane testers evaluate and record the integrity of printed circuit boards (PCBs) and passive component electronics such as resistors, capacitors, and diodes.

Battery Monitors and Testers

Battery Monitors and Testers are electronic devices used to test, manage and monitor battery parameters such as voltage, current, charge, temperature, and others.

Cable Testers

Cable testers are handheld or benchtop electronic devices that measure the electrical and physical properties of network cabling.

Calibration Instruments

Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.

Chart Recorders

Chart recorders and strip charts are data acquisition tools used to generate a plot, graph or other visualization of data versus time.

Chart Recording Paper and Consumables

Paper recording charts and consumables consist of circular charts, strip charts, markers, fanfolds, sheets, pens, and pen arms used in chart and strip recording instruments.

Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.

Data Loggers and Data Recorders

Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.

Digital Ammeters

Digital ammeters are instruments that measure current flow in amperes and display current levels on a digital display. These devices provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends

Digital Multimeters

Digital multimeters (or multi-meters) are used to measure electrical quantities such as voltage, current, resistance, frequency, temperature, capacitance, and time period measurements.

Digital Resistance Meters

Digital resistance meters are instruments that measure electrical resistance. They use solid-state components and display values digitally.

Digital Voltmeters

Digital voltmeters are instruments that measure voltage or voltage drop in a circuit. They use solid-state components and display values digitally.

Electronics Test Fixtures

Electronics test fixtures are used to test contact points on circuit boards during manual or automated testing.

Electrostatic Discharge (ESD) Generators

Electrostatic discharge generators are machines used to generate electrostatic discharge (ESD) signals to test how much ESD a piece of electronic equipment can tolerate without damage.

Environmental Test Chambers and Rooms

Environmental test chambers and rooms are used to ensure the reliability of industrial products, especially electronic items, through prolonged exposure to one or more environmental parameters.

Frequency Meters

Frequency meters are instruments that provide analog outputs as frequencies that vary as a function of the applied input. They display values on a dial, usually with a needle or moving pointer.

Fuel Cell and Solar Test Equipment

Battery, fuel cell and solar test equipment consists of specialized test stations, stands or systems, monitors and component modules for performance or endurance testing.

Hardness Testers

Hardness testers measure a material's resistance to indentation. This calculation is determined by measuring the permanent depth or projected area of the indentation.

Instrument Calibration Services

Instrument calibration services test equipment and calibrate them to various standards.

ISDN Testers

ISDN testers verify the communication services provided by ISDN equipment.

Laboratory Thermometers

Laboratory thermometers are used to measure temperatures or temperature changes with a high degree of precision. Traditional liquid-in-glass design offers ease of use and low cost.

LCR Meters

LCR meters and impedance meters measures inductance (L), capacitance (C), and resistance or impedance (R).

Logic Analyzers

Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration.

Noise, Vibration, and Harshness (NVH) Test Equipment

Noise, vibration, and harshness test equipment are equipment used to test and monitor noise, vibration, and harshness in mechanical and electrical systems.

Oscilloscopes

Oscilloscopes translate an electronic signal into a pattern or waveform on a screen. As it is traced across the screen, the waveform creates a signature of the signal's characteristics.

Packet Generators

Packet generators create a discrete chunk of communication in a pre-defined format.

Power Quality Analyzers and Monitors

Power quality analyzers measure and monitor electrical power parameters to avoid disturbances, track steady-state variations, and ensure the reliability of power distribution systems.

Scalar Network Analyzers

Scalar network analyzers measure the amplitude portion of scattering or S-parameters, reflection and transmission coefficients between the incident and reflection waves that describe a device’s behavior under linear conditions at the microwave frequency range.

Signal Generators

Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF) and radio frequency (RF) to function.

Spectrum Analyzers and Signal Analyzers

Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave shape, sidebands, and frequency. They can provide the user with a clear and precise window into the frequency spectrum.

Temperature Forcing Systems

Temperature forcing systems provide heating, cooling and/or a humidity and temperature controlled atmosphere to a separate test chamber, platform, or testing unit.

Transformer Test Equipment

Transformer Test Equipment consists of specialized test modules or systems used to test and/or monitor electrical and mechanical parameters of transformers and other related devices.

Vector Network Analyzers

Vector network analyzers (VNA) measure the complex transmission and reflection characteristics of two-port devices in the frequency domain.

Wire Harness Testers

Wire harness testers evaluate continuity, resistance, isolation, and other performance factors for multi-strand wire harnesses.
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
Category: Analog Ammeters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.