Instruments and sensors used to test, measure, analyze, control, calibrate, display and record data in laboratory and other testing situations.
Test and Measurement Equipment Categories
Calibration Instruments, Standards and Reference Sources (4,326 suppliers)
Calibration instruments, standards and references consist of an accurate meter or provide a precision source value.
Dimensional Measurement (7,071 suppliers)
Equipment for metrology, inspection and quality control of dimensional features.
Electrical and Electronic Test Equipment (4,129 suppliers)
Electrical testing instruments for current leakage and insulation resistance measurements.
Electronic Meters and Testers (1,784 suppliers)
Electronic meters and testers measure or probe electrical and electronic parameters in circuits and systems.
Electronic Test and Interconnect Accessories (35,034 suppliers)
Connectors, cables, and accessories for electrical and electronic testing.
Environmental Test Equipment (2,345 suppliers)
Environmental test equipment includes environmental test chambers and other specialized equipment that provides a temperature, humidity, or atmosphere controlled environment for testing for testing or evaluating products or materials.
Fiber Optic Test Equipment (877 suppliers)
Equipment (fiber identifiers, spectrum analyzers, reflectometers, etc.) used for monitoring and testing fiber optic equipment
Meters, Readouts and Indicators (5,764 suppliers)
Any type of equipment used to display information in various formats including, digital readouts, indicator lights or panel meters.
Multimeters and Electrical Test Meters (6,022 suppliers)
Devices, including voltmeters, ammeters and multimeters, used to detect and measure electrical signals.
Nondestructive Testing Equipment (7,827 suppliers)
Instruments and other devices used in testing methods that examine an object, material, or system without impairing its future usefulness. NDT measurements include flaws, thickness, material condition, corrosion, bulk conductivity and others.
Predictive Maintenance and Condition Monitoring (3,607 suppliers)
Predictive maintenance (PdM) and condition monitoring equipment is used to predict equipment maintenance and to monitor corrosion, oil condition, bearing wear, overheating and other parameters than can lead to the breakdown of capital equipment.
Product and Material Testing (3,854 suppliers)
Instruments and equipment that evaluate mechanical, thermal or other material properties, or simulate field conditions.
Recorders and Loggers (4,333 suppliers)
Devices that are used to acquire and retain data (digital or analog) from sensors or other sources.
Sensing and Measurement Instruments (14,316 suppliers)
Instruments for the detection and measurement of physical variables such as flow, pressure, temperature, humidity, velocity, acceleration, and vibration.
Featured Products in Test and Measurement Equipment