Help with Durometers specifications:
Durometer Type
Back to Top
|
|
| ||
| ASTM D2240 Type | The ASTM D2240 standard covers type A, B, C, D, DO, and OO durometers. The most popular durometers are the types A and D. Very soft materials are rated on the Shore OO scale. Rubber and polyurethane are rated on the Shore A scale and hard materials are rated on the Shore D scale. There is some overlap between scales, so a material may be rated on more than one scale. | ||
| Your choices are... | |||
| Type A | Type A durometers include soft rubber, elastomers, waxes, and printing rollers. | ||
| Type B | Type B durometer types include rubber and elastomers. | ||
| Type C | Type C durometers include medium-hard rubber and plastics. | ||
| Type D | Type D durometers include hard rubber and plastics. | ||
| Type DO | Type DO durometers include dense textile winding and medium printing rollers. | ||
| Type O | Type O durometers include soft printing rollers and textile windings. | ||
| Type OO | Type OO durometers include sponge rubber and very soft rubber. | ||
| Type OOO | Type OOO durometers include very soft materials and open cell foam. | ||
| Other | Other, ASTM D2240 type durometer. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
| Other Types | |||
| Your choices are... | |||
| JIS Type A | JIS type A includes rubber. | ||
| JIS Type C | JIS type C refers to semi-hard rubber or plastic. | ||
| IRHD | ASTM D1415 refers to the difference in penetration fewer than two conditions. Small initial force and larger terminal force. | ||
| SL / Foam Rubber | Foam and Sponge Rubber. | ||
| CF | Composite Foam. | ||
| Type T | An ASTM Type O with a concave presser foot. | ||
| Type MA | Materials as thin as 0.030". | ||
| Other | Other unlisted, specialized, or proprietary configuration. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Mounting
Back to Top
|
|
| ||
| Mounting | |||
| Your choices are... | |||
| Handheld or Portable | The tester is designed to be operated while being held in the hand or easily portable for field use. | ||
| Fixtured or Permanent | The unit is designed to be mounted on a test stand. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
| Durometer Style | |||
| Your choices are... | |||
| Pencil Style | A pencil durometer is small and lightweight, and are typically handheld. This allows it to be used in confined or hard to reach areas other durometers cannot test. | ||
| Round or Block Style | Round or block-style durometers are typically mounted on a test stand. | ||
| Quadrant Style | Quadrant durometers are small and lightweight with housing in the shape of a quarter circle. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Test Specifications
Back to Top
|
|
| ||
| Scale Range | Scale range is the unit less range of values associated with the durometers measurement capabilities. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Scale Resolution | Scale resolution is the smallest graduated unit on the display. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||