Fill out as many options as you want. Click "Run Search Filter" at any time.

Capabilities:

Configuration / Form Factor:

Services Offered:

Industry Applications:

Help with Wind Tunnel Testing Services specifications:

Capabilities
           
   Your choices are...         
   Testing / Simulation       Suppliers that inspect existing in-service or newly fabricated products through environmental exposure testing, dynamics testing, nondestructive testing (NDT), visual inspection, chemical analysis or structural material testing. 
   Computational Fluid Dynamics (CFD) / R&D       Research and development services providers perform original investigations (research) to gain new knowledge, and/or apply research findings to create new or significantly improved products or processes (development). Computational fluid dynamics (CFD) is a common tool used in conjunction or in place of wind tunnel testing. CFD can simulate aerodynamic conditions. Often a model is tested and then used to verify and calibrate a CFD simulation. 
   Test Development / Planning       Suppliers that develop tests and protocols for custom or proprietary parts and systems. 
   Test Fixtures / Equipment       Suppliers that offer design and fabrication services, test fixtures, test equipment, or test facilities for specific applications. 
   Model Design / Fabrication       Model design and fabrication preparation services providers create a smaller scale model duplicating the design of a larger aircraft or structure. 
   Specialty / Other       Other unlisted capabilities. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Configuration / Form Factor       
   Your choices are...         
   Components / Parts       Suppliers provide testing or related services at the component or part level. 
   Products       Suppliers provide testing or related services at the complete finished product level. 
   Facilities / Capital Equipment       Suppliers provide testing, inspection or related services for large capital equipment or facilities. 
   Samples / Materials       Suppliers provide testing or related services for test panels or samples taken from a part, product, or facility; or fabricated to simulate a product sub-system. 
   Other       Suppliers provide testing or related services at an unlisted or specialized level or form factor. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Services
   Services Offered       
   Your choices are...         
   Aerodynamics / Flow Testing       Aerodynamics and flow testing includes evaluation and analysis of the airflow, gas flow or fluid flow around a model or product as well the wake or downstream flow. 
   Altitude Simulation       Suppliers simulate high altitude conditions to test products needed to function in extreme temperature and low in low oxygen. 
   Decompression / Vacuum       Supplier simulate exposure to a vacuum atmosphere or to explosive decompression. 
   Pressure / Load Testing       Supplier can adjust and/or evaluate the pressures or loads across a model or product during wind tunnel testing. 
   Performance Testing       Performance testing evaluates the compliance of a system or component with specified performance requirements. 
   Reliability / Robustness       Reliability or robustness measures a system's invulnerability to potentially corrupting influences. This testing is especially important when components in a system fail. 
   Specialty / Other       Other unlisted or specialty services. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Industry
   Industry Applications:       
   Your choices are...         
   Aerospace / Avionics       Suppliers test aerospace and avionics products. 
   Automotive       Suppliers test automotive parts or products such as tires, seals, gaskets, etc. 
   Building & Construction       Suppliers test building and construction products to determine a structure or structural components ability to withstand aerodynamic loads from wind and storms. 
   Coatings / Paint       Suppliers test the qualities of coatings and paints. 
   Combustion Equipment (Engines, Smoke Stacks)       Supplier tests gas, oil, and solid fuel powered equipment, combustion engines, smoke stacks or chimneys. 
   HVAC / Fans (Impellers, Ducts, etc)       Suppliers test plumbing and lighting fixtures, as well as heating, cooling, and ventilation (HVAC) products or equipment. 
   Industrial / Machinery       Suppliers test general industrial equipment and machinery. 
   Marine       Suppliers test products that will be used in marine environments. 
   Specialty / Other       Other unlisted industry applications. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Service Announcements
Element Materials Technology