Fill out as many options as you want. Click "Run Search Filter" at any time.

Product Type:

Technology:

Number of ports:

Help with PC/104 Modules specifications:

Product Type
   Product Type:       
   Your choices are...         
   Bus Interface / Adapter Module       An interface or adapter is a computer board that translates the data from the PC/104 bus to another bus and vice versa. It is used to connect two non-compatible buses. 
   Memory Module       Board that contain memory chips. 
   CPU Module       A board that contains a processor (CPU). 
   Network Module       A board that is a network adapter, such as Ethernet, Token Ring, etc. 
   Modem / Fax Module       A Modem/Fax (MODulator-DEModulator) card enables a computer to transmit data over the telephone lines. Because computer information is digital data and information transmitted over the telephone lines is transmitted in analog waves, a modem converts between these two forms 
   Serial Communication Module       A serial Card provides one or more serial ports to a host computer. The card interfaces the host with a PC/104 bus and adds RS232/RS422 or other types of serial ports. 
   Wireless Communication Module       A network adapter used in wireless networks. 
   Power Supply Module       A power supply totally contained in a PC/104 module. 
   Other       Other, not listed, modules such as I/O cards, Data Acquisition cards, timers, counters, etc. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
General Specifications
   Technology:       
   Your choices are...         
   PC/104       The standard PC/104 form factor. 
   PC/104Plus       The PC/104-Plus is a specification to incorporate the high speed PCI bus within the PC/104 form factor. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Number of ports:       Number of ports or channels available in the device. 
   Search Logic:      All matching products will have a value greater than or equal to the specified value.
Back to Top
Product Announcements
Allen-Bradley / Rockwell Automation
TPS Elektronik GmbH