Help with Flash Memory Cards specifications:
Memory Type
The type of memory card
Back to Top
|
|
| ||
| Your choices are... | |||
| SD™ | Secure Digital (SD™) is a memory card format for portable devices developed by Matsushita, SanDisk and Toshiba. Cards measure 32 mm x 24 mm. | ||
| MicroSD™ | Micro Secure Digital (microSD™) is a smaller version of SD™. microSD cards measure 15 mm x 11 mm. | ||
| MiniSD™ | Miniature Secure Digital (MiniSD™) is a smaller version of SD™. MiniSD cards measure 21.5 mm x 20 mm. | ||
| CompactFlash® | CompactFlash® is a memory format from SanDisk. Cards measure 43 mm x 36 mm. | ||
| Memory Stick™ | Memory Stick™ is a Flash memory card from Sony. It measures 21.5 mm x 50 mm | ||
| Memory Stick Pro™ | Memory Stick Pro™ has faster specifications then the regular Sony Memory Stick. | ||
| Memory Stick Duo™ | The Sony Memory Stick Duo™ measures 31 mm x 20 mm x 1.6 mm. | ||
| Memory Stick Micro™ | Memory Stick Micro™ measures 15 mm x 12.5 mm x 1.2 mm | ||
| MultiMediaCard™ | MultiMediaCard™ measures 24 mm x 32 mm x 1.4 mm | ||
| DV-MMC™ | Dual Voltage MMC (DV-MMC™) is a dual-voltage version of the MMC card. It can run at 1.8 V or 3.3 V. | ||
| RS-MMC™ | Reduced Size MMC (RS-MMC™) measures 24 mm x 18 mm x 1.4 mm. | ||
| SecureMMC™ | Secure Multi Media (SecureMMC™) has an added DRM function. | ||
| MMCmicro™ | Multi Media Card Micro (MMCmicro™) is a smaller version of the MMC card. It measures 14 mm x 12 mm x 1.1 mm | ||
| SmartMedia™ | Toshiba SmartMedia™ memory cards measure 45 mm x 37 mm x 0.76 mm | ||
| xD-Picture Card™ | xD-Picture Card™ was developed by Olympus and Fujifilm. Cards measure 20 mm x 25 mm. | ||
| Solid State Drive | Solid state drives are devices that use solid state memory to store data. They have no moving parts. | ||
| USB | USB Flash drives are Flash memory drives that have a built-in universal serial bus (USB) interface for connecting to a USB port. | ||
| Other | Other unlisted Flash memory card types. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Performance
The performance specs of the memory card
Back to Top
|
|
| ||
| Memory Size | If specifying only one value, enter that value as both the low and the high memory size. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Transfer Speed | If specifying only one value, enter that value as both the low and the high transfer speed. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Features
Back to Top
|
|
| ||
| Your choices are... | |||
| Embedded | The card can be embedded in a device. | ||
| DRM | The card is digital rights management (DRM) capable. | ||
| Write Protect | The card is write-protectable. | ||
| Copy protection | The card provides a method of copy protection. | ||
| Ruggedized | The flash drive or card withstands extreme environments such military use and heavy industrial use. | ||
| RoHS Compliant | Restriction of Hazardous Substances (RoHS) is a European Union (EU) directive that requires all manufacturers of electronic and electrical equipment sold in Europe to demonstrate that their products contain only minimal levels of the following hazardous substances: lead, mercury, cadmium, hexavalent chromium, polybrominated biphenyl, and polybrominated diphenyl ether. RoHS will become effective on July 1, 2006. | ||
| Other | Other unlisted features. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||