Novaflex "Yellow Jack" Thermo-Plastic Sanitation Suction Hose
News from Novaflex Group
03/09/2005The Novaflex Group has set the industry benchmark within the sanitation hose market with their Yellow Jack Thermo-Plastic Sanitation Suction Hose. The inherent design of this hose offers a much lighter and versatile alternative to heavy and awkward rubber offerings, while still maintaining excellent durability. Yellow Jack’s unique “interlock construction” allows for extreme flexibility and unparalleled kink and crush resistance. This advanced hose combines an incredibly smooth interior constructed from an EVA/Polyethylene co-polymer providing for optimized flow efficiency along with a heavy duty external wear rib for superior abrasion protection. Novaflex’s Yellow Jack Thermo-Plastic Sanitation Suction Hose is constructed using a molecular bonding process which eliminates the possibility of delamination of separate layers due to adhesive deterioration and/or typical wear and tear and is rated for full vacuum. Applications include; liquid transfer – sanitary and cesspool, suction – construction and quarry, suction service – machine and tank liquid transfer, as well as many other uses. Available with factory-installed cuffs, or in bulk lengths in diameters ranging from 1 ½” to 4”. Temperature rating from -40°F to +140°F