Microprocessor Control HVAC Chillers
from Thermax Inc.
Cooling & Heating Division - Cooling SBU. The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as... [See More]
- Other Features: Microprocessor Control
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 70.3
- Control Panel Features: Local
from BERG Chilling Systems, Inc.
Useful for small loads, temporary use and test applications [See More]
- Other Features: Microprocessor Control; Alarm; Integral Pump; Bypass; Casters
- Cooling Capacity: 63.7
- Power Source: 208-230/60/3; 380/50/3; 460/60/3; 575/60/3
- Compressor Motor: 20
from Thermocold Costruzioni Srl
Air/water chillers with propeller fans and semihermetic. screw compressors. • Compressors screw type. • Water side heat exchangers shell and tube type with water connections. • Air side heat exchangers high efficiency finned coils with seamless copper tubes expanded into corrugated... [See More]
- Other Features: Microprocessor Control; Outdoor
- Cooling Capacity: 422.0 to 1271.6
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 161 to 448
from Thermax Inc.
Cooling & Heating Division - Cooling SBU. The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as... [See More]
- Other Features: Microprocessor Control
- Cooling Capacity: 425.6
- Power Source: 460/60/3
- Discharge Temperature: 44
from Thermocold Costruzioni Srl
Air/water chillers and heat pumps with propeller fans and hermetic scroll compressors. • Scroll compressors. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with differential pressure switch and antifreeze protection electric heater. [See More]
- Other Features: Microprocessor Control; Outdoor
- Cooling Capacity: 97.7 to 1075.8
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 130 to 261
from Thermax Inc.
Cooling & Heating Division - Cooling SBU. The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as... [See More]
- Other Features: Microprocessor Control
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 844.1
- Control Panel Features: Local
from Thermocold Costruzioni Srl
Air/water chillers and heat pumps with propeller fans and semihermetic screw compressors. • Compressors screw type. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side heat exchangers shell and tube type with water connections. • Air side heat exchangers... [See More]
- Other Features: Microprocessor Control; Outdoor
- Cooling Capacity: 378.2 to 1152.8
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 179 to 292
from Thermocold Costruzioni Srl
Air/water chillers with Free Cooling with propeller fans and hermetic scroll compressors. ENERGY SAVING MAXIMIZATION: FREE COOLING allows the exploiting of low external air temperature in order to cool the water return from the system free of charge. • Scroll compressors. • Evaporator... [See More]
- Other Features: Microprocessor Control
- Cooling Capacity: 36.8 to 435.0
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 17.15 to 63.53
from Thermocold Costruzioni Srl
Air/water chillers and heat pumps with axial fans and hermetic scroll compressors. Chillers with hydraulic kit. • Compressor scroll. • Fans propeller type. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger steel blazed plate... [See More]
- Other Features: Microprocessor Control; Outdoor
- Compressor Motor: 6.7 to 16.31
- Cooling Capacity: 5.7 to 33.3
- Flow: 11.36 to 36.15
from Thermocold Costruzioni Srl
Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Chillers with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger... [See More]
- Other Features: Microprocessor Control; Outdoor
- Cooling Capacity: 5.7 to 32.8
- Power Source: 230/50/1; Other; 400 / 50 / 3
- Compressor Motor: 2.41 to 16.75
from Thermocold Costruzioni Srl
bull; Compressor hermetic type rotative or scroll. • Fans propeller type. • Air side heat exchangers finned coils with seamless copper tubes and aluminium fins. • Microprocessor. • Low ambient condensing pressure control with variable fan speed modulation for low outdoor... [See More]
- Other Features: Microprocessor Control; Outdoor
- Cooling Capacity: 5.7 to 32.8
- Power Source: 230/50/1; Other; 400 / 50 / 3
- Compressor Motor: 2.41 to 14.96
from Thermocold Costruzioni Srl
Condensing units with centrigugal fans and scroll or rotary compressors. Cooling only condensing units. • Compressor hermetic type rotative or scroll. • Fans centrifugal type. • Air side heat exchangers finned coils with seamless copper tubes and aluminium fins. • Microprocessor. [See More]
- Other Features: Microprocessor Control; Outdoor
- Cooling Capacity: 5.7 to 32.8
- Power Source: 230/50/1; Other; 400 / 50 / 3
- Compressor Motor: 2.41 to 14.96
from Thermocold Costruzioni Srl
Packaged and split system air conditioning units cooling only and reversible heat pump with centrifugal fans and scroll compressors. Cooling only split system air conditioners. • Compressor scroll. • Fans centrifugal. • Heat exchangers finned coils of large surface with seamless... [See More]
- Other Features: Microprocessor Control
- Cooling Capacity: 21.1 to 36.9
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 7.51 to 14.61
from Thermocold Costruzioni Srl
bull; Compressor scroll. • Stainless steel brazed plate heat exchangers with equipped differential pressure switch and antifreeze protection electric heater. • Microprocessor control. • Electrical panel with main switch (from to size 110Z). • Casing and panels in galvanised and. [See More]
- Other Features: Microprocessor Control
- Cooling Capacity: 6.8 to 38.7
- Power Source: 230/50/1; Other; 400 / 50 / 3
- Compressor Motor: 2.14 to 10.59
from Thermocold Costruzioni Srl
Geothermic chillers and heat pumps with 4 way valve for reversing on the refrigerant circuit, with high efficiency scroll compressors and oversized heat exchangers. • High efficiency scroll compressor. • Evaporator stainless steel brazed plate complete of differential pressure switch and... [See More]
- Other Features: Microprocessor Control
- Cooling Capacity: 7.8 to 38.8
- Power Source: 230/50/1; Other; 400 / 50 / 3
- Compressor Motor: 2.1 to 9.92
from Thermocold Costruzioni Srl
Air/water inverter heat pumps with axial fans. and scroll or rotary compressors. • DC INVERTER scroll or rotary compressor. • Fans propeller type. • Air side heat exchanger with seamless copper tubes and aluminium fins. • AISI 316 stainless steel brazewelded plates type with... [See More]
- Other Features: Microprocessor Control; Outdoor
- Cooling Capacity: 5.1 to 12.2
- Power Source: 230/50/1
- Compressor Motor: 2.14 to 5.2
from Thermocold Costruzioni Srl
High efficiency water/water chillers and heat pumps with semihermetic screw compressors with built-in inverter. • Screw compressors with built-in INVERTER. • Shell and tube evaporator type with water connections. • Double pass shell and tube condenser characterized by high efficiency... [See More]
- Other Features: Microprocessor Control
- Cooling Capacity: 644.0 to 1831.0
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 154 to 438
from Thermocold Costruzioni Srl
High efficiency water cooled water chillers with semihermetic screw compressors. • Compressors screw type optimized for very low compression ratio. • Shell and tube evaporator with water connections. • Condenser shell and tube type. • Electronic expansion valve (it allows to work... [See More]
- Other Features: Microprocessor Control; Outdoor
- Cooling Capacity: 488.0 to 1415.0
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 124 to 344
from Thermocold Costruzioni Srl
Modular air/water chillers and heat pumps units with axial fans and scroll compressors. High EER and COP for modular applications. DOMINO system is formed by 14 basic modules which can be combined among them up to a maximum number of 12, in order to reach the wished power. • Compressors scroll. [See More]
- Other Features: Microprocessor Control; Modular
- Cooling Capacity: 44.1 to 123.6
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 18.63 to 119
from Thermocold Costruzioni Srl
Multifunctional Air-Cooled unit with hot water production. • Semi-hermetic reciprocating compressor optimized for heat pump with innovative vapour injection system. • Direct drive double inlet centrifugal fans, statically and dynamically balanced. • Water side and hot sanitary water... [See More]
- Other Features: Microprocessor Control
- Cooling Capacity: 4.6 to 7.2
- Power Source: 230/50/1
- Compressor Motor: 1.88 to 2.95
from Thermocold Costruzioni Srl
Multifunctional heat generators for heating, air conditioning and hot water production up to 60 °C. • Scroll compressor. • Fans propeller type. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and... [See More]
- Other Features: Microprocessor Control; Outdoor
- Cooling Capacity: 6.0 to 39.0
- Power Source: 230/50/1; Other; 400 / 50 / 3
- Compressor Motor: 2.68 to 16.35
from Thermocold Costruzioni Srl
Multifunctional heat generators for heating, air conditioning and hot water production up to 60 °C. • Scroll compressor. • Centrifugal fans. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and... [See More]
- Other Features: Microprocessor Control; Outdoor
- Cooling Capacity: 6.0 to 39.0
- Power Source: 230/50/1; Other; 400 / 50 / 3
- Compressor Motor: 2.68 to 16.35
from Thermocold Costruzioni Srl
Multifunctional heat generators with liquid injection scroll compressor for the production of hot water up to 65 °C. • Scroll compressor optimized for heat pump with innovative liquid injection system. • Fans propeller type. • Water side evaporator stainless steel AISI 316 brazed... [See More]
- Other Features: Microprocessor Control; Outdoor
- Cooling Capacity: 23.7 to 44.5
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 10.05 to 18.36
from Thermocold Costruzioni Srl
Multifunctional heat generators for heating, air conditioning and hot water production up to 65 °C. • Scroll compressor optimized for heat pump. • Fans propeller type. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential... [See More]
- Other Features: Microprocessor Control; Outdoor
- Cooling Capacity: 7.5 to 43.0
- Power Source: 230/50/1; Other; 400 / 50 / 3
- Compressor Motor: 4.02 to 6.84
from Thermocold Costruzioni Srl
Multifunctional heat generators for heating, air conditioning and hot water production up to 65 °C. • Scroll compressor optimized for heat pump. • Centrifugal fans. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential... [See More]
- Other Features: Microprocessor Control; Outdoor
- Cooling Capacity: 7.5 to 43.0
- Power Source: 230/50/1; Other; 400 / 50 / 3
- Compressor Motor: 4.02 to 17.29
from Thermocold Costruzioni Srl
Multifunctional heat generators with screw compressors for heating, air conditioning and hot water production up to 65 °C. • Screw compressors. • ECO-PROFILE fans propeller type. • Water side evaporator direct expansion shell and tube type with water connections (complete of... [See More]
- Other Features: Microprocessor Control; Outdoor
- Cooling Capacity: 373.5 to 711.8
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 151 to 284
from Thermocold Costruzioni Srl
Multifunctional heat generators with scroll compressors for heating, air conditioning and hot water production up to 60 °C. • Scroll compressors. • ECO-PROFILE fans propeller type. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of... [See More]
- Other Features: Microprocessor Control; Outdoor
- Cooling Capacity: 43.0 to 969.3
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 19.94 to 141
from Thermocold Costruzioni Srl
Multifunctional heat generators with scroll compressors for heating, air conditioning and hot water production up to 60 °C. • Scroll compressors. • Air Conditioning side heat exchanger stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure... [See More]
- Other Features: Microprocessor Control
- Cooling Capacity: 53.6 to 605.7
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 22.19 to 191
from Thermocold Costruzioni Srl
Water multifunctional total recovery cooling and heating units with semihermetic screw compressors for associated systems with 6 pipes. • Screw compressors. • Air Conditioning side heat exchangers direct expansion shell and tube type with water connections (complete of differential... [See More]
- Other Features: Microprocessor Control
- Cooling Capacity: 365.0 to 750.0
- Power Source: Other; 400 / 50 / 3
- Compressor Motor: 120 to 228