Surface Mount Photoconductive Cells
from Allied Electronics, Inc.
Photocell, 200 mW @ 25 °C Power Dissipation, TO-5 Package, 38 mm (Nom.) Lead Length. Six conductive materials. Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc. The TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. [See More]
- Mounting Option: Surface Mount
- Lead Length: 38
- Package Type: TO-5
- Peak Wavelength: 550
from Allied Electronics, Inc.
Photocell, 50 mW @ 25 °C Power Dissipation, TO-18 Package, 38 mm Lead Length. Six photoconductive materials. Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc. The TO-18 hermetic flat lens package series of photocells provide up to seven standard resistance ranges in CdS or CdSe... [See More]
- Mounting Option: Surface Mount
- Lead Length: 38
- Package Type: TO-18
- Peak Wavelength: 515
from Allied Electronics, Inc.
Photocell, 500 mW @ 25 °C Power Dissipation, TO-8 Package, 38 mm (Nom.) Lead Length. Five conductive materials. Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc. The TO-8 series of photoconductive provide up to eight standard resistance ranges in CdS or CdSe materials. [See More]
- Mounting Option: Surface Mount
- Lead Length: 38
- Package Type: TO-8
- Peak Wavelength: 550
from Allied Electronics, Inc.
Photocell, 500 mW @ 25 °C Power Dissipation, TO-8 Package, 38 mm (Nom.) Lead Length. Five conductive materials. Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc. The TO-8 series of photoconductive provide up to eight standard resistance ranges in CdS or CdSe materials. [See More]
- Mounting Option: Surface Mount
- Lead Length: 38
- Package Type: TO-8
- Peak Wavelength: 615
from Allied Electronics, Inc.
Photocell, 125 mW @ 25 °C Power Dissipation, TO-5 Package, 31 mm (Min.) Lead Length. Five photoconductive materials. Tolerance: ± 40% @1 ftc, ± 33% @ 2 ftc. The TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of... [See More]
- Mounting Option: Surface Mount
- Lead Length: 31
- Package Type: TO-5
- Peak Wavelength: 515
from Allied Electronics, Inc.
Photocell, 125 mW @ 25 °C Power Dissipation, TO-5 Package, 31 mm (Min.) Lead Length. Five photoconductive materials. Tolerance: ± 40% @1 ftc, ± 33% @ 2 ftc. The TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of... [See More]
- Mounting Option: Surface Mount
- Lead Length: 31
- Package Type: TO-5
- Peak Wavelength: 515
from Allied Electronics, Inc.
Photocell, 125 mW @ 25 °C Power Dissipation, TO-5 Package, 31 mm (Min.) Lead Length. Five photoconductive materials. Tolerance: ± 40% @1 ftc, ± 33% @ 2 ftc. The TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of... [See More]
- Mounting Option: Surface Mount
- Lead Length: 31
- Package Type: TO-5
- Peak Wavelength: 550
from Allied Electronics, Inc.
Photocell, 200 mW @ 25 °C Power Dissipation, TO-5 Package, 38 mm (Nom.) Lead Length. Six conductive materials. Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc. The TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. [See More]
- Mounting Option: Surface Mount
- Lead Length: 38
- Package Type: TO-5
- Peak Wavelength: 615
from Allied Electronics, Inc.
Photoconductive Cell, 500 mW @ 25 °C Power Dissipation, Temperature Range –40 °C to +75 °C. 0.85 (Typ.) gamma. 1 Megohms (Min.) dark resistance. 35ms (typ.) @ 1 fc rise time. [See More]
- Mounting Option: Surface Mount
- Lead Length: 1.4
- Package Type: TO-8
- Resistance Off: 1000
from Allied Electronics, Inc.
TO-8 Photoconductive Cell. Five photoconductive materials. Tolerance: ± 40%. The Silonex TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package. [See More]
- Mounting Option: Surface Mount
- Lead Length: 38
- Package Type: TO-8
- Peak Wavelength: 690
from Allied Electronics, Inc.
VT500 Series Photoconductive Cells. Low cost. Used in high power and voltage applications such as street light controls. Photocells or light dependent resistors can provide a very economic and technically superior solution for many applications where the presence or absence of light is sensed. [See More]
- Mounting Option: Surface Mount
- Lead Length: 25.4
- Package Type: TO-8
- Resistance On: 32000
from Allied Electronics, Inc.
VT200 Series Photoconductive Cells. Low cost. Used in high power and voltage applications such as street light controls. Photocells or light dependent resistors can provide a very economic and technically superior solution for many applications where the presence or absence of light is sensed. [See More]
- Mounting Option: Surface Mount
- Lead Length: 25.4
- Package Type: TO-46
- Resistance On: 34000
from Allied Electronics, Inc.
VT500 Series Photoconductive Cells. Low cost. Used in high power and voltage applications such as street light controls. Photocells or light dependent resistors can provide a very economic and technically superior solution for many applications where the presence or absence of light is sensed. [See More]
- Mounting Option: Surface Mount
- Lead Length: 25.4
- Package Type: TO-8
- Resistance On: 8000