Red Digital Panel Meters
from BinMaster, Inc.
The DPM-100 digital panel meter is a versatile, easy-to-use display for any Modbus-enabled level sensor. Useful for indoor or outdoor applications, it features a large, bright LED display that is easily visible regardless of bright sunlight, smoke, fog, dust, or distance. The DPM-100 can be... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 6.0
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from CARLO GAVAZZI Automation Components
micro;p-based digital panel meter, 4-DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM40 includes storage... [See More]
- Display Colors: Amber; Green; Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Exsenco, LLC
SANTEST's DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP-50-D and DP-101-D can be used with the analogue output probes (GYSE, GYcAT,... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from PCE Instruments / PCE Americas Inc.
5-digit LED display / IP65 protected front / optional sensor power supply system /. different inputs available / setup via software The digital indicator PCE-N25S is used for processing standardised signals. Depending on your specific needs, the digital indicator can be ordered with different... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Win Source Electronics
Win Source Part Number: 1146347-GEM20160. Category: Industrial Automation and Controls >Panel Meters - Counters, Hour Meters. Series: GEMINI. Type: Preset, Tachometer. Termination Style: Screw Terminal. Package: Bulk. Ingress Protection: IP66 - Dust Tight, Water Resistant. Standard Package: 1. [See More]
- Display Colors: Red
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Voltage Range: 115 to 230
from Transducer Techniques, LLC
The DPM-3 is a smart Plug & Play TEDS IEEE 1451.4 compliant Digital Panel Mount Load Cell meter. Just plugin a TEDS compatible Load Cell or Torque Sensor and the DPM-3 will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the DPM-3 can be set up by simple front... [See More]
- Display Colors: Red
- Number Digits: 7.0
- Display Type: Numeric
- Display Technology: LED
from Amp-Line Corp.
The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from ABB Measurement & Analytics
The CM15 is a feature-packed 1/8 DIN universal process indicator. A crystal-clear, full-color, TFT display shows operators exactly the information they need to know and provides operation menus in full text, making the CM15 easy and intuitive to use. Fully configurable via the front panel menus or... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from BinMaster, Inc.
The DPM-200 digital panel meter is designed to accept 4-20 mA inputs from a wide variety of sensors. It is extremely versatile, easy to set up, and suitable for use in a wide variety of indoor or outdoor process applications. The display features an extraordinarily bright and large LED output, with... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from CARLO GAVAZZI Automation Components
3-dgt plus dummy zero µPbased indicator, double input for AC current or voltage measurements. 112 selectable primary ranges. Housing for panel mounting and IP 50 front protection degree (IP65 on request). 3 dgt LED + dummy zero, µ-based digital indicator, for TRMS AC current and voltage... [See More]
- Display Colors: Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0 to 4.0
from Exsenco, LLC
SANTEST's GKS-01 is a digital controller with 6 digit LED display, which can be directly connected to GY probes (GYcRS, GYMR5, GYFRS, GYKM-RS). The GKS-01 series are available with serial output (standard) or parallel output (optional). The magnet or float position may be displayed in 0.1mm unit or... [See More]
- Display Colors: Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from PCE Instruments / PCE Americas Inc.
Digital Indicator with 4-digit LED, 20 mm digit height /. IP65 front / for 100 V, 250 V, 400 V, 5 A DC The digital panel meter PCE-N24H is designed to measure and display direct current and DC voltages. The option of arbitrary scaling of the input signal allows multiple applications of the digital... [See More]
- Display Colors: Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Win Source Electronics
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335084-DMS-30LCD-2-5B-C. Category: Industrial Automation and Controls >Panel Meters. Packaging: Box. Type: Voltmeter. Termination Style: PC Pin. Features: Bezel Sold Separately. Standard Package: 12. Mounting: Panel Mount. Output... [See More]
- Display Colors: Red
- Display Technology: LCD
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Voltage Range: 5
from BinMaster, Inc.
The DPM-500 is an easy-to-read dual-line display. It accepts 4-20 mA inputs from a variety of sensors and can be used to power the loop if needed. It is viewable in fog, dust, smoke, and direct sunlight with optional superbright-readable displays. It is available with up to 4 relays onboard and/or a... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Alphanumeric
- Number Digits: 12.0
from CARLO GAVAZZI Automation Components
micro;P-based digital panel meter, 3 1/2 dgt LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the key-pad. LDM35H includes storage min-max functions and double level protection password. Housing for panel mounting with front... [See More]
- Display Colors: Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from PCE Instruments / PCE Americas Inc.
4 digits LED display of 20 mm/ front panel IP 65 / optional power of the sensor / for normalized signals 4 ... 20 mA / setting by means of the software The PCE-N24S digital indicator is used for the signal processing of 4...20 mA. The PCE-N24S digital indicator offers a wide field of application due... [See More]
- Display Colors: Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from BinMaster, Inc.
The DPM-300 large display Modbus scanner is the biggest and brightest display for the toughest manufacturing environments. It features a dual-line six-character display from its NEMA 4x, IP65 rated enclosure. It super-luminous readout is UV resistant and sunlight readable up to 100 feet away. The... [See More]
- Display Colors: Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 12.0
from CARLO GAVAZZI Automation Components
micro;P-based digital panel meter, 4-DGT LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the front key-pad. LDM40 includes storage min-max functions and two-level protection password. One analogue output and serial... [See More]
- Display Colors: Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from PCE Instruments / PCE Americas Inc.
Digital temperature display for Pt100 and thermal elements / 4-digit LED /. 20 mm digit height / compatible with PCE-PD14 programming adapter The digital indicator PCE-N25T is used for processing signals coming from temperature sensors. Depending on your specific needs, the digital indicator can be... [See More]
- Display Colors: Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from PCE Instruments / PCE Americas Inc.
Digital Indicator PCE-N24Z. Digital Indicator for AC voltage, alternating current or frequency measurement /. measurement range 20 ... 500 Hz / 1 ... 400 V AC / 0.01 ... 5 A AC / 20 mm digit height The digital indicator PCE-N24Z is ideal for frequency measurements and to measure alternating... [See More]
- Display Colors: Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from PCE Instruments / PCE Americas Inc.
5-digit LED display / IP65 protected front / optional sensor power supply system /. 6 different inputs available / setup via software The digital indicator PCE-N25Z can be used for processing different AC input signals. Depending on your specific needs, the digital indicator can be ordered with... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from PCE Instruments / PCE Americas Inc.
5-digit LED display / IP65 protected front / optional sensor power supply system /. for thermocouples and resistance thermometers / setup via software The digital indicator PCE-N25T is used for processing signals coming from temperature sensors. Depending on your specific needs, the digital... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Global Digital Instruments LLC
Dual Gauges combine a 10-Segment LED meter with an LCD Hour meter for a compact, cost-effective solution for monitoring all types of equipment. The top window LED bar can display battery status, fuel level, or voltage. Both the LED and LCD are capable of delivering messages to the user, either by... [See More]
- Display Colors: Red
- Number Digits: 5.0
- Display Type: Alphanumeric
- Display Technology: LED; LCD
from Hoyt Electrical Instrument Works, Inc.
The DU-35RTD is a versatile and economical temperature meter, designed to accept 3 wire or 4 wire 100 Ù Platinum RTD sensors. The meter is ordered factory calibrated for either a °C or °F readout, and a 0.1 ° or a 1 ° resolution and is shipped in the 3 wire mode. The 4 wire... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) and 96x48 (1/8 DIN) formats manifactured with SMT. T. he instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 digit display for the 48x48 format and a 3 / 4 digit display for the 96x48 format, and 3 indicating... [See More]
- Display Colors: Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Red Lion Controls, Inc.
AC True RMS Voltage or Current Meter (jumper selectable). 1/8 DIN (50 mm x 97 mm). 5 Digit, 0.56" (14 mm) LED. Red, Sunlight Readable Display. 4 Voltage Ranges (300 VAC Max) and 5 Current Ranges (5A Max). Field Upgradeable Option Cards. 85 to 250 VAC Input Power. NEMA 4X/IP65 [See More]
- Display Colors: Red
- Number Digits: 5.0
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Input Type: AC Voltage; AC Current
from Murata Power Solutions
For more than 40 years, the Murata Power Solutions offering of digital panel meters has been recognized as the industry's most versatile and have been expertly designed for a variety of applications. If a standard product does not meet your requirements, our experienced team of designers can quickly... [See More]
- Display Colors: Aqua; Blue; Green; Red; Yellow
- Character Size: Less Than 0.37 (9.4mm); 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0 to 4.5
from OTEK Corporation
We shrunk the EBD! By popular demand, we took our popular EBD (6x1.7x2") and made it fit in the industry's most popular panel meter size 1/8 DIN (3.6x1.6x2"), and kept all the outstanding features. This is a reduction of almost 50% in size and price, but not in performance and quality! The new BDM... [See More]
- Display Colors: Green; Red; Yellow
- Number Digits: 4.0 to 4.5
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
The DP6000 Series meter boasts specifications and functionality that clearly make it one of the most advanced process meters available. Its dual-line 6-digit display (999,999), advanced signal input conditioning functions, function keys, Modbus RTU serial communications, and optional expansion... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Sherborne Sensors
The DTI Series is a family of five-digit, programmable digital panel meters, offering improved tilt measurement system versatility and performance. The DTI will accept an output from any Sherborne gravity referenced inclinometer, provide the necessary trigonometric conversions, and display the... [See More]
- Display Colors: Red; Red- High Intensity
- Number Digits: 5.0
- Display Type: Numeric; Alphanumeric; Combination
- Display Technology: LED
from Acromag, Inc.
Universal input. Isolated 4-20mA and Modbus output options. Push-button or PC programmable,. 85-265V AC or 90-265V DC power,. optional 12-24V AC or 12-36V DC power. The APM765 displays data collected from process current, DC voltage and temperature inputs. Several output options convert the display... [See More]
- Display Colors: Red; Red- High Intensity
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Allied Electronics, Inc.
31 ⁄2 Digit Display. 85-250 VAC Power Supply Standard. Shallow, 2.36 " (60mm) Behind-Panel depth. Standard Screw Terminals for Easy Installation. 0.56" High Red LED Display. Additional Ranges and Options Available; Contat Allied [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from TDCollaborative, LLC
The D422 offers continuous high-visibility display of the viscosity and temperature data generated by the VTX423 viscometer. It powers the sensor, replicates the sensor ’s 4-20ma current output, and it is a convenient interface to a computer serial port. The serial port can be used to acquire... [See More]
- Display Colors: Red
- Number Digits: 8.0
- Display Type: Numeric
- Analog Input Channels: 1
from Piezo-Metrics
Display Module for DSC/DCell Digital Load Cells (RS485 input). The DS485DIS provides summation of up to 8 load cell inputs. Gross/Net Toggle. Easy to operate toggle buttons. 6 Digit 20mm LED Display in Red. DSC/DCell Displayed without being connected to a PC or PLC. The DS485DIS Display Module for... [See More]
- Display Colors: Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Advanced Energy Industries, Inc.
The HV Rack Configurable power system is a fully featured, configurable chassis, enabling end users to select and to specify the UltraVolt high-voltage power supply (HVPS) operating in each channel from UltraVolt's catalog of more than 600 models. This combination provides accurate control and... [See More]
- Display Colors: Blue; Red
- Number Digits: 8.0 to 24.0
- Display Type: Numeric
- Display Technology: LED
from Blue Sky Energy, Inc.
The IPN-Remote display provides basic monitoring for Blue Sky Energy ’s IPN compatible charge controllers. The unit displays battery voltage, output current and charge control system status for up to 8 charge controllers on a single IPN network. A bright crisp low power LED display is used to... [See More]
- Display Colors: Red
- Number Digits: 3.0
- Display Type: Numeric
- Display Technology: LCD
from Define Instruments
What it does: Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control. This no-fuss process indicator is ideal for a wide variety of applications. One key feature is its... [See More]
- Display Colors: Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Dynisco
Features and Benefits. Universal Input (Strain Gauge, Voltage, Current, Thermocouple or RTD). Min/max Value Hold. 2 Alarm Outputs. Retransmission. Description. The 1480 is a Universal Pressure or Temperature Input Indicator with single or dual configurable alarms, as well as optional linear... [See More]
- Display Colors: Red
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from Hymark/Kentucky Gauge
2x 6 digit LED display 14mm high. 2 short-circuit protected Transistor Outputs. Measuring Systems: incremental or SSI. RS232 optional [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 12.0
from Simpson Electric Company
The Hawk 3 is easily programmed from the front panel and is a 1/8 DIN cutout. Freatures include: a choice between 3-1/2 or 4-1/2 digits, power supply ranges 120ACV, 85-250ACV and 9-36DCV, analog or digital output signals, up to 4 5 amp relays, and excitation scaling and display point selections. All... [See More]
- Display Colors: Red
- Number Digits: 5.0
- Display Type: Numeric
- Input Type: AC Voltage; DC Voltage (optional feature)
from Ashcroft Inc.
The Ashcroft ® DM61 digital panel meter is a multi-purpose, custom-programmable meter. Ideal for control and/or monitoring of level, flow or pressure applications. Easy user-programmable buttons. Large LED display. Field Selectable Outputs: Current and Voltage. Enhanced product capability with... [See More]
- Display Colors: Red
- Number Digits: 6.0
- Display Type: Alphanumeric
- Display Technology: LED
from Clark Solutions
The Series 2000 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric; Combination
- Number Digits: 0.0
from tecsis LP
Programmable meter display, 7-segment, 0.31", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current. [See More]
- Display Colors: Green (optional feature); Red
- Character Size: Less Than 0.37 (9.4mm)
- Display Type: Numeric (optional feature); Alphanumeric (optional feature)
- Number Digits: 5.0
from Sifam Tinsley UK
Beta 50, 60, 70 is a digital panel meter used for the measurement & electrical parameters like volt, millivolt & current. It is mainly used in laboratories. Features. • DC Current ranges and DC Voltage ranges. • 4 ½ Digit ultra bright Display. • Highly adaptable DPMs... [See More]
- Display Colors: Red
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from Trans-Tek, Inc.
The Model 1003 Transducer Indicator provides complete electronic support to AC and DC LVDT ’s, or other DC powered transducers. The AC version provides an appropriate excitation voltage (at 3 or 7 KHz) for the LVDT and also demodulates the output, providing not only a digital readout, but a... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Status Instruments, Inc.
INTRODUCTION. The DM720 is a compact panel mounted loop powered indicator that is designed to connect in series with a 4 to 20 mA current loop and display the value in engineering units. The DM720 is housed in a 48mm x 24mm DIN standard panel mount case and provides 10mm high LED digits. The... [See More]
- Display Colors: Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from NOSHOK, Inc.
The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Keller America, Inc.
The EV-94 EB digital indicator is faster, more precise, more reliable and equipped with additional inputs, making it universally applicable for measuring value display, controlling, monitoring, and counting applications. The EV-94 employs self-monitoring and self-diagnosis systems to ensure high... [See More]
- Display Colors: Red
- Number Digits: 4.0
- Display Type: Numeric
- Voltage Range: 0.0 to 10
from HORIBA Instruments, Inc.
These units display the flow rate and pressure signal (0-5 VDC). DU-103K: compact model. DU-102E: standard type. Compliant with the RoHS directive [See More]
- Display Colors: Red
- Number Digits: 3.0
- Display Type: Combination
- Display Technology: LED
from Cole-Parmer
1/8-DIN [See More]
- Display Colors: Green; Orange; Red
- Display Technology: LCD
from Baumer Ltd.
ndash; –Voltage input ±10 V, ±20 VDC, ±200 VDC. – –Voltage input ±100 mVDC for measurements by external current shunt (precision resistor). – –Current input ±20 mA. – –Display range can be linearised. – –LED... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Interface, Inc. - AZ
Why the Interface series 9820 General Purpose Indicator is the best in class: Bipolar. 5 digit bipolar LED display. Nonlinearity < 0.01%. Analog output - 10 VDC, with 2 kHz bandwidth. Front panel shunt calibration, tension or compression, internal or external resistor. Peak and valley monitoring. [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from PR electronics
Application. The 5725 measures, scales, and displays frequency signals found in many process speed and flow rate applications. The indicator can measure the period of the frequency, useful for displaying the elapsed time between events. The 5725D has two SPDT setpoint contacts and a 0/4...20 mA... [See More]
- Display Colors: Red
- Number Digits: 4.0
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Frequency Range: 1.00E-3 to 50000
from Global Digital Instruments LLC
STS-5000 – Tachometer only that accurately displays up to 20,000 RPMs. Features programmable firing pattern for 1:1, 2:1, or 1:2 firing patterns. Max RPM recall stores the highest RPM registered until cleared by the user. Works on 1 and 2 cylinder applications. FS-500 – All the features... [See More]
- Display Colors: Red
- Number Digits: 5.0
- Display Type: Alphanumeric
- Display Technology: LCD
from Hoyt Electrical Instrument Works, Inc.
HOYT's new HACA-20PC Series are the first digital ac ammeters to incorporate onboard current transformers (CT ’s), and they are amazingly easy to use. Simply pass the current-carrying load wire through the HACA-20PC ’s on-board CT, apply power to the meter's two supply terminals, and you... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) and 96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3-digit display for the 48x48 format or a 3 / 4 digit display for the 96x48 format. The input signal... [See More]
- Display Colors: Red
- Number Digits: 3.0 to 4.0
- Display Type: Numeric
- Display Technology: LED
from Red Lion Controls, Inc.
39 mm x 75 mm. 6 Digit, 0.48" (12.2 mm) LCD. Red LED Backlighting. 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models). Front Panel, Remote Reset. 5 KHz. NEMA 4X/IP65 [See More]
- Display Colors: Red
- Number Digits: 6.0
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Width: 39
from OTEK Corporation
The DIN-BAR was specifically designed to replace (form & fit)the old electromechanical bargraphs, with21st Century Technology exclusive toOTEK, the originator of the Automatic TricolorBargraph P.I.C. (Programmable IntelligentControllers). The only similarity isthe panel cut out, mounting and bezel. [See More]
- Display Colors: Green; Red
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from OMEGA Engineering, Inc.
The DPF701 Series ratemeter/ totalizer offers user programming via the 5 front-panel keys. Scale factor may be programmed from -99,999 to 999,999 (any decimal point, multiply or divide), while offset may be programmed from -99,999 to 999,999 (any decimal point). Programs are stored in non-volatile... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Sherborne Sensors
The ADW15 is a compact microprocessor based indicator unit specifically designed to supply the excitation voltage for and display the output of most strain gauge based transducers in engineering units of the users choice. The industry standard 72 x 72mm front panel offers a full 4 ½ digit LED... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Combination
- Number Digits: 4.5
from Allied Electronics, Inc.
31 ⁄2 Digit Display. 85-250 VAC Power Supply Standard. Shallow, 2.36 " (60mm) Behind-Panel depth. Standard Screw Terminals for Easy Installation. 0.56" High Red LED Display. Additional Ranges and Options Available; Contat Allied [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Piezo-Metrics
The MM50 Series is Micron's line of 1/8 DIN programmable 5-digit digital panel meters, 6-digit digital counters and timers, and 6-digit remote displays. Digit height is 14.2 mm (0.56"). MM50 Series plug-in option modules offer the end-user exceptional accuracy, high speed (up to 60 readings /... [See More]
- Display Colors: Green; Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Define Instruments
What it does: Large display panel meter for AC current or voltage. Also offers optional relay and analog output for alarming and control. This no-fuss, universal AC indicator and alarm controller is ideal for monitoring and controlling input power, voltage, current or frequency. At a glance:... [See More]
- Display Colors: Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Dynisco
Features and Benefits. Universal Input. 2 Alarm Outputs. Retransmission. Min/max Value Hold. Modbus Communications. Transmitter Power supply. Description. The 1490 is a Universal Input Indicator with single or dual configurable alarms, optional linear retransmission of Process Variable, Transmitter... [See More]
- Display Colors: Red
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from Hymark/Kentucky Gauge
Compact 5 digit LED display. Max. display accuracy 0,01 mm. Actual value memory. Panel mount housing. Reading distance sensor/tape up to 2 mm. RS485 interface. 5V backup input. Works with SM5 magnetic sensors [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Simpson Electric Company
The new Amik series is a three-phase multifunction digital panel meter product line. It measures important electrical parameters in 3 phase 4 wire and 3 phase 3 wire networks and replaces the multiple analog panel meters. It measures electrical parameters like AC Voltage, AC Current, Frequency,... [See More]
- Display Colors: Red
- Display Technology: LCD
- Display Type: Numeric
- Input Type: AC Voltage; Three Phase AC Power
from tecsis LP
Programmable meter display, 7-segment, 0.56", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current. [See More]
- Display Colors: Green (optional feature); Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric (optional feature); Alphanumeric (optional feature)
- Number Digits: 5.0
from Sifam Tinsley UK
Beta 90 is the digital panel meter designed for industrial applications, which frequently require precise, on-site adjustment of the display range. Features. • Factory pre-set with many measuring ranges. • Measuring ranges selectable using jumpers. • Zero point and final value... [See More]
- Display Colors: Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Status Instruments, Inc.
INTRODUCTION. The DM4500F accepts various types of pulse and frequency inputs to display Rate, Totalize, Flow, RPM and Pulse Count enabling the DM4500F to be used in a variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage and RS485 comms. The... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Keller America, Inc.
The EV-06 digital indicator is faster, more precise, more reliable, and equipped with additional inputs to make it universally applicable for measurement display, controlling, monitoring, and counting applications. The vast self-monitoring and self-diagnosis system ensures high operation security. [See More]
- Display Colors: Red
- Number Digits: 4.0
- Display Type: Numeric
- Voltage Range: 0.0 to 10
from HORIBA Instruments, Inc.
Accurately measures concentrations of HF and HCl used in semiconductor manufacturing and other processes. The dedicated FES-510 series sensor is highly resistant to chemicals, making this unit ideal for the management of HF and HCl. Measurement range: 0 -10%. Measurement range : 0 - 10 %. Automatic... [See More]
- Display Colors: Green; Red; Yellow
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from Cole-Parmer
1/8 DIN Universal DC Panel Meter [See More]
- Display Colors: Red
- Display Technology: LED
from Baumer Ltd.
– –Thermocouples J, K, T and Pt100. – –Reading in °C (1/10 °C) or °F (1/10 °F). – –LED display, 4 digits and programmable. – –DIN housing 48 x 24 mm [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Interface, Inc. - AZ
Why the Interface series 9834 High Level Input Digital Indicator is the best in class: Works with +5 VDC, +10 VDC, 0-20 mA and 4-20 mA inputs. Sample rate 120 readings per second. Programmable analog output, +10 VDC and 4-20 mA, 2000 Hz bandwidth. Bidirectional RS232. Nonlinearity < +0.01%. Front... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Display Technology: LED
from PR electronics
Application. Display for digital readout of current / voltage / resistance / temperature or potentiometer signals. Process control with 2 potential-free relays and / or analog output. For local readout in extremely wet atmospheres with a specially designed splash-proof cover. Technical... [See More]
- Display Colors: Red
- Number Digits: 4.0
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
HACA5-20PC Series AC Ammeters are designed to scale and digitally display the output of standard, 5A-output current transformers (50:5A, 500:5A, 1000:5A, etc.). Simply pass the secondary/output wires of the “primary ” CT through the HACA5-20PC ’s on-board CT, apply power to the... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]
- Display Colors: Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Red Lion Controls, Inc.
39 mm x 75 mm. 8 Digit, 0.46" (11.7 mm) LCD. Red LED Backlighting. 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models). Front Panel, Remote Reset. 5 KHz. NEMA 4X/IP65 [See More]
- Display Colors: Red
- Number Digits: 8.0
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Width: 39
from OTEK Corporation
OTEK's BCDPM incorporates State-Of-The-Art Technologyto assure long life and availability to replace obsoletedunits. The unit accepts Multiplexed BCDC (1, 2, 4,8) and 5 Digit select and decimal point information anddisplays it on its 0.6" high bright red (green and orange onrequest). An intensity... [See More]
- Display Colors: Green (optional feature); Orange (optional feature); Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from OMEGA Engineering, Inc.
The DP6070 temperature meter boasts specifications and functionality that clearly makes it one of the most advanced temperature meters available. It ’s dual-line 6-character display, function keys, and optional expansion modules are only a few of the special features available. The DP6070... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Piezo-Metrics
Serial ASCII data converted to an LED display. ± 6 digit 7 segment LED 20mm display. RS232 or RS485 serial ASCII input. Waterproofed to IP65 NEMA 4. This remote digital display module junction box - SERIALDIS accepts serial ASCII data and puts this data onto the LED display. All numeric data... [See More]
- Display Colors: Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Define Instruments
What it does: Accepts and displays up to four process input channels. Offers channel averaging calculations, relay output for alarming plus optional serial communications and analog output. Supplies excitation. This advanced quad channel process controller is ideal for numerous industrial... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Hymark/Kentucky Gauge
Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear & angular display functions. Easy connection by screw terminals. LIKA [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 8.0
from tecsis LP
Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current. [See More]
- Display Colors: Green (optional feature); Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric (optional feature); Alphanumeric (optional feature)
- Number Digits: 6.0
from Sifam Tinsley UK
Beta 90A, B is the digital panel meter designed for industrial applications, which frequently require precise, onsite adjustment of the display range. Features. • Available in size 48 x 24 mm. • Compact digital display units in a 48 mm x 24 mm DIN standard snap-in housing. • The low... [See More]
- Display Colors: Red
- Number Digits: 3.0
- Display Type: Numeric
- Display Technology: LED
from Status Instruments, Inc.
INTRODUCTION. The DM4500U accepts various types of sensors including Load Cell, Pt100, Thermocouple, Potentiometer and Process current or voltage enabling the DM4500U to be used in a wide variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from HORIBA Instruments, Inc.
Measures a wide range of HF concentration from low concentration to undiluted liquid. The HF-960EM achieves high precision measurement by the auto-correction range switching function. Also has the capability of cleanliness with all PFA sensors. Measurement range: 0 - 50%. Wide range measurement,... [See More]
- Display Colors: Green; Red
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from Cole-Parmer
1/8 DIN True RMS AC Voltage / Current Panel Meter [See More]
- Display Colors: Red
- Current Range: 5
- Display Technology: LED
- Input Type: AC Voltage; AC Current
from Baumer Ltd.
– –Voltage input AC/DC up to 600 V. – –Current input AC/DC up to 5 A. – –Display range can be linearised. – –LED display, 4 digits and programmable. – –DIN housing 48 x 24 mm [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Interface, Inc. - AZ
Why the Interface series 9830 High Speed Digital Indicator is the best in class: Sample rate 120 readings per second. 4 limit setpoints with solid s/h relays. Programmable analog output, 10 VDC or 4-20 MA. 5 digit bipolar LED display. Nonlinearity < 0.01%. Front panel shunt calibration. Peak and... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from PR electronics
Application. Display for digital readout of current / voltage / resistance / temperature or 3-wire potentiometer signals. Process control with 4 pairs of potential-free change-over relays and analog output. For tank level control, with the possibility of customer linearization ensuring correct level... [See More]
- Display Colors: Red
- Number Digits: 4.0
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
The digital panel meter range, known as the M300 series is primarily designed for use in the power industry, but offers a wide range of both AC and DC input parameters. The applications are limitless. Essentially there are 3 main product types: AC Volts, Amps, Milliamps. DC Volts, Amps, Milliamps,... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Gefran
Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4 digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST,... [See More]
- Display Colors: Red
- Number Digits: 2.0
- Display Type: Numeric
- Display Technology: LED
from Red Lion Controls, Inc.
DC Current Meter. 39 mm x 75 mm. 3 1/2 Digit, 0.6" (15.2 mm) LCD. Red LED Backlighting. 0-199.9 uA through 199.9 mA DC. NEMA 4X/IP65 [See More]
- Display Colors: Red
- Number Digits: 2.0
- Character Size: Larger than 0.56 (14.2mm)
- Input Type: DC Current
from OTEK Corporation
Programmable Intelligent Controllers with bargraph digital LED or LCD display. [See More]
- Display Colors: Green; Orange; Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 6.0
from OMEGA Engineering, Inc.
The model CYD211 Temperature Monitor provides the accuracy, resolution, and interface features of a benchtop temperature monitor in an easy to use, compact instrument. With appropriate sensors, the CYD211 measures temperature from 1.4 to 800 K and in difficult sensing conditions, including high... [See More]
- Display Colors: Red
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from Define Instruments
What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Hymark/Kentucky Gauge
6 digit LED display 14mm high. 2 short-circuit protected Transistor Outputs. Measuring Systems: incremental or SSI. RS232 optional [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Sifam Tinsley UK
Beta 90T is the digital panel meter which have been specially designed for the temperature measurement. Features. • Pt 100 temperature version. • Scaling adjustable over a wide range. • Versions available for current or voltage inputs (DC and AC), or Pt 100 temperature sensors [See More]
- Display Colors: Red
- Number Digits: 3.0
- Display Type: Numeric
- Display Technology: LED
from Status Instruments, Inc.
The DM3600 is an intelligent digital panel meter that can accept inputs from a wide variety of sensors. The DM3600 is available in two models. The DM3600U is a universal input panel indicator and the DM3600A, a universal panel indicator with totalizer functions. Alarm relays and 4-20 mA outputs can... [See More]
- Display Colors: Red
- Number Digits: 6.0
- Display Type: Numeric
- Display Technology: LED
from HORIBA Instruments, Inc.
The HF-960M uses sensors that offer outstanding corrosion resistance for high-precision, high-speed measurement of low concentrations of hydrofluoric acid, hydrochloric acid and ammonia, and is thus perfect for single-bath and wafer cleaning. The HF-960M is also an environmentally-friendly product... [See More]
- Display Colors: Green; Red
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from Cole-Parmer
1/8 DIN Process Input Panel Meter [See More]
- Display Colors: Red
- Current Range: 0.0 to 0.0200
- Display Technology: LED
from Baumer Ltd.
– –Current input 4...20 mA. – –Display range can be linearised. – –Easy programming. – –LED display, 4 digits and programmable. – –DIN housing 48 x 24 mm [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Interface, Inc. - AZ
Why the Interface series 9860 TEDS High-Speed Indicator is the best in class: • Sample rate 120 readings per second. • 4 limit setpoints with solid s/h relays. • Programmable analog output, ±10 VDC and 4 –20 MA, 2000 Hz bandwidth. • 5 digit bipolar LED display. [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Hoyt Electrical Instrument Works, Inc.
Marine-Ideal for ship to shore panels.Generators-Ideal for generator panels.0-200 AC Ammeters; 0-200 DC Ammeters;0-200 DC Voltmeters; 0-300 AC Voltmeter.Frequency, 50 or 60 Hertz.DC Volt 12-24 Battery Operated.8-40 Volts DC Auxiliary Power.Completely Isolated.Terminal Block Connections.Field... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Gefran
Microprocessor based indicator in both 96x48 (1/8 DIN) format manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display format, and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range... [See More]
- Display Colors: Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Red Lion Controls, Inc.
39 mm x 75 mm. 3 1/2 Digit, 0.6" (15.2 mm) LCD. Loop Powered Meter. Red Positive Image LED Backlighting. NEMA 4X/IP65. Approved for use in Hazardous Locations [See More]
- Display Colors: Red
- Number Digits: 2.0
- Character Size: Larger than 0.56 (14.2mm)
- Width: 39
from OTEK Corporation
HFE and HSI compliant display with OTEK's exclusiveautomatic tricolor bargraph. OTEK's new HI-Q2Knot only replaces form fit and fuction the old units butincludes the newest technology made popular by the HIQSeries for ultra high reliability. Hence, its "LifetimeWarranty" (Ltd.). [See More]
- Display Colors: Green; Orange; Red
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from OMEGA Engineering, Inc.
The new DP450 Series digital panel meters are suitable for a wide range of display applications. Designed as low cost solution, they offer ruggedness, reliability with 3 1/2 digit resolution for many current, voltage, frequency and process applications. Supplied in a standard 1/8 DIN package, a full... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Define Instruments
What it does: Accepts input from up to four RTD sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This quad channel RTD controller is ideal for numerous industrial... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Hymark/Kentucky Gauge
3 x 6 digit LED display 14mm high. 2 short-circuit protected Transistor Outputs. Measuring Systems: incremental or SSI. RS232 optional [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 18.0
from Sifam Tinsley UK
Beta G1 is the digital panel meter designed for industrial applications, which frequently requires precise and on-site adjustment of the display range. Features. • 3/64 DIN Indicator. • LCD: 3-1/2 digit 0.5 ” high LCD display (non backlit or -ve image red) bright red backlighting. [See More]
- Display Colors: Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED (optional feature); LCD (optional feature)
from Status Instruments, Inc.
The DM700 I Cap is a two wire current loop indicator that is powered by the 4 to 20 mA DC process signal it is displaying. The face of the Cap houses a 4 digit red LED display. The back contains the screw terminal connections and three push buttons used to program and calibrate the unit by means of... [See More]
- Display Colors: Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from HORIBA Instruments, Inc.
This monitor unit has been specially designed for mass flow meters. Flow rate alarm output function, external output: open collector. Flow rate signal output: 0-5 VDC. Flow rate display function. Power supply input: AC 100-240 V, 50/60 Hz, 30 VA max. Dimensions: 48 (W) × 96 (H) × 170 (D)... [See More]
- Display Colors: Green; Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
Hoyt's new HACA-20RM Series are the world ’s first digital ac-ammeters to incorporate a built-in current transformer (CT) to directly measure the true-rms value of complex, non-sinusoidal ac currents from 2 to 50A – no bulky and expensive 5A “donut ” CTs are required!... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]
- Display Colors: Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Red Lion Controls, Inc.
39 mm x 75 mm. 3-1/2 Digit, 0.6" (15.2 mm) LCD. Loop Powered Meter. Reflective LCD. NEMA 4X/IP65. Approved for use in Hazardous Locations [See More]
- Display Colors: Red
- Number Digits: 2.0
- Character Size: Larger than 0.56 (14.2mm)
- Width: 39
from OTEK Corporation
The New EBD was designed to complement OTEK'snewest line of LCD & LED bargraphs where the highestreliability, latest technology and full programmability arerequired. [See More]
- Display Colors: Green; Orange; Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 4.0
from OMEGA Engineering, Inc.
The DP18 series offers a modular design for easy selection and installation of options and inputs. Field installable signal conditioner cards provide the large user or OEM the ability to stock options and spare signal conditioner cards for conversion of input type, meter function or repair. For... [See More]
- Display Colors: Red
- Number Digits: 3.5
- Display Type: Numeric
- Display Technology: LED
from Define Instruments
What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This advanced quad channel thermocouple controller is ideal for... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Sifam Tinsley UK
Beta G2 is the digital panel meter specially designed for the industrial applications, which frequently requires precise and on-site adjustment of the display range. Features. • 3/64 DIN Indicator. • LCD: 4-1/2 digit 0.5 ” high LCD display with optional negative image, bright red... [See More]
- Display Colors: Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED (optional feature); LCD (optional feature)
from Status Instruments, Inc.
TRUE RMS CURRENT AND VOLTMETER FOR AC AND DC. The DM3430 is a true RMS current and voltage panel meter suitable for measuring AC or DC signals. It has a four digit, high intensity LED display that can be set to show a fixed number of decimal places with “auto-rounding ” to always show... [See More]
- Display Colors: Green (optional feature); Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from HORIBA Instruments, Inc.
Accurately measures the concentration of TMAH (Tetra Methyl Ammonium Hydroxide), which is the main component of the photoresist developer solutions in semiconductor manufacturing. Wide measurement range : 0 - 10 %. Have the chemical resistant carbon sensor. Wide range measurement. Concentration: 0 -... [See More]
- Display Colors: Green; Red; Yellow
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
Power supply circuit 18-24 VDC. Tolerance ± 10 %. Consumption A ·V 4 [See More]
- Display Colors: Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Gefran
Fast microprocessor display / alarm unit, 96 x 48 (1/8 DIN) format. Built with SMT technology for an extremely complete operator interface with IP54 protection level (IP65 with protective. cover). The front panel has a 6-key soft-touch keyboard and 5-digit LED display of process variable and... [See More]
- Display Colors: Red
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from Red Lion Controls, Inc.
Current Loop Meter. 39 mm x 75 mm. 3 1/2 Digit, 0.6" (15.2 mm) LCD. Red Positive Image LED Backlighting. 4 to 20 mA or 10 to 50 mA Input. NEMA 4X/IP65. Approved for use in Hazardous Locations [See More]
- Display Colors: Red
- Number Digits: 2.0
- Character Size: Larger than 0.56 (14.2mm)
- Width: 39
from OTEK Corporation
The USB-232 converter plugs into theDB9 connector and extends 1.25" on therear. Has standard "Client" connector. [See More]
- Display Colors: Green; Red
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from OMEGA Engineering, Inc.
Universal Inputs: DC Voltage/Current, T/C, RTD, Strain. Accuracy: ±0.005% rdg. 6-Digit Color Changing LED Display. Up to 166 Readings Per Second. 10 Point Linearization. 4 Isolated Open Collector Output. Isolated Analog Output Optional. Four Relays Optional. Optional Ethernet or RS-232/RS-485. [See More]
- Display Colors: Amber; Green; Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 6.0
from Define Instruments
What it does: Accepts and displays load cell/strain gauge input. Offers relay output for alarming plus optional serial communications and analog output. Supplies excitation. This intelligent, fully featured load cell meter and controller has an advanced batching system that is designed to suit a... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Sifam Tinsley UK
Beta Hz is a digital panel meter which has been specially designed for frequency measurement in industrial applications. Features. • Display range : 0 …+1999. • Simple configuration. • Available with 24V DC and 110 VAC. • (50 / 60Hz) Supply Voltage [See More]
- Display Colors: Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input... [See More]
- Display Colors: Green (optional feature); Red; Red- High Intensity (optional feature)
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Alphanumeric
- Number Digits: 4.0
from Gefran
48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100 Ω). [See More]
- Display Colors: Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Red Lion Controls, Inc.
28 mm x 51 mm. 8 Digit, 0.35" (9 mm) LCD. LCD, Red LED Backlighting. Isolated High Voltage Input (50-250 VDC/VAC). Standard Wire Connections or Optional Plug-in Terminal Block. UL Listed. NEMA 4X/IP65 Front Bezel [See More]
- Display Colors: Red
- Number Digits: 8.0
- Character Size: Less Than 0.37 (9.4mm)
- Width: 28
from OTEK Corporation
Now you can replace the Old analog or digital "Switchboard"meters with OTEK's latest Nano & ASIC Technologyworthed of its Lifetime Warranteed products. TheNew SEB (Switchboard LED Bargraph) complementsthe new breed of Programmable Intelligent Controllers,with features only found in other OTEK's... [See More]
- Display Colors: Green; Red
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from OMEGA Engineering, Inc.
Extended 5-Year Warranty at No Extra Charge. User Friendly. Very Easy Scaling. Contains 24 Vdc or 10 Vdc for Transducer Excitation. Easily Scaled in Any Engineering Unit from -1999 to 9999. Front Panel Min or Max and Tare Functions. External Display Hold and Tare Standard. Full-Size 0.56" (14.2 mm)... [See More]
- Display Colors: Green (optional feature); Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Define Instruments
What it does: Accepts process signals, scales and displays in engineering units. Various outputs available for control and retransmission applications. This popular and versatile process controller has a virtually endless range of possible applications, and can be used either on its own, or in... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Sifam Tinsley UK
Beta 10P/20P/30P/40P The digital panel meter Beta P Series have been designed for industrial applications, which frequently require precise and on site adjustment of the display range. Features. • Fast & Easy Installation on panel without any need of external swivel screws. • 4 Digits... [See More]
- Display Colors: Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
The MultiPanel is a low cost 3 phase digital meter in a standard DIN 96 x 96 mm case, measuring the basic electrical parameters. The standard unit can be used on any wiring system and any voltage between 10V to 415V LN (17V to 720V LL) The MultiPanel is simple to use and is an ideal replacement for... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 12.0
from Gefran
96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 5 digit display and 4 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100W). Load... [See More]
- Display Colors: Red
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from Red Lion Controls, Inc.
Elapsed Time Indicator. 28 mm x 51 mm. 8 Digit, 0.35" (9 mm) LCD. LCD, Red LED Backlighting. Isolated High Voltage Input (50-250 VDC/VAC). 9 Programmable Timer Ranges. Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation. Standard Wire Connections or Optional Plug-in... [See More]
- Display Colors: Red
- Number Digits: 8.0
- Character Size: Less Than 0.37 (9.4mm)
- Width: 28
from OTEK Corporation
By popular demand we bring back the old "590" but with New Patented Technology so you can replace the old needle, fragile and inaccurate 19th Century Technology analog meters without changing your panel or wiring. Signal Powered: 4-20mA current loop and 4-30VDC, VAC, AAC, WAC & Hz-ideal for power... [See More]
- Display Colors: Red
- Number Digits: 3.5
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
Extended 5-Year Warranty at No Extra Charge. 6-Digit Display ¢Min/Max Storage. 4 Isolated Open Collector Outputs. Optional DC Power. NEMA-4 (IP65) Front Panel. 12 Readings Per Second. Alarm/Control Capabilities. Smart Filtering Detects the Difference Between a Spike or Process Change (Patent... [See More]
- Display Colors: Green (optional feature); Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 6.0
from Define Instruments
This simple and affordable counter/rate indicator is compatible with a range of sensors, and is ideal for indicating totalization and monitoring rates. At a glance: NPN, PNP, TTL, namur, tacho or closed contact sensors. Signal averaging on the rate. Simple, intuitive interface with scrolling text... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Sifam Tinsley UK
N30 (P, O, U, H) is a digital panel meter. Features. • Measurement of single-phase network parameters: voltage, current, active, reactive and apparent power, cos, frequency, active, reactive and apparent energy, 15 minutes active power, 10 minutes voltage, 10 seconds frequency. •... [See More]
- Display Colors: Red
- Number Digits: 5.0
- Display Type: Alphanumeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
Phase to phase Voltage (V). Phase to neutral voltage (V). Phase current (I). Frequency (Hz). Active Power (W). Reactive Power (VAr). Apparent Power (VA). Active Energy (W.h). Reactive Energy (VAr.h). Power Factor (P.F.). Instantaneous Demand Amps. Instantaneous Demand Active Power. Instantaneous... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 12.0
from Gefran
The model TDP plug-in display is a universal local display suitable for use with various transmitters. The transmitter must be fitted with an analogue output and a connector in accordance with DIN43650. Type TDP2000 can be delivered for use in hazardous areas. The plug-in display is simply plugged... [See More]
- Display Colors: Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Red Lion Controls, Inc.
LCD Display with Red LED Backlighting. 39 mm x 75 mm bezel (68 mm x 33 mm panel cutout). 5 Digit, 0.6" (15.2 mm) LCD. Adjustable DIP switch timebase from 4 msec to 63 sec. Internal Lithium Battery provides over 5 years of continuous operation. NEMA 4x/IP65 sealed front panel bezel. Accepts Magnetic... [See More]
- Display Colors: Red
- Width: 39
- Number Digits: 5.0
- Depth: 75
from OTEK Corporation
OTEK brings you the World's smallest LED Digital Panel Meter (and Loop Powered). That is why we call it the 1PM! The size does not affect its reliability, performance and accuracy and we even managed to add the over-range indicator above the MSD so you know you have exceeded the full scale range. We... [See More]
- Display Colors: Red
- Number Digits: 3.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors. Adjustable Filtering Up to 13 Hz. Displays Up to 999,999 Counts. NEMA-4 Front Panel. Remote Tare, Min, Max, Reset and Hold Features. Min/Max (Peak/Valley) Detection [See More]
- Display Colors: Green (optional feature); Red
- Number Digits: 6.0
- Display Type: Numeric
- Display Technology: LCD
from Define Instruments
What it does: Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications. This controller is ideal for a variety of applications where instant, visual indication of the... [See More]
- Display Colors: Red
- Character Size: Less Than 0.37 (9.4mm)
- Display Type: Numeric
- Number Digits: 5.0
from Sifam Tinsley UK
Alpha 10 is a compact multifunction instrument which measures important electrical parameters in 3 phase 4 Wire and 3 phase 3 Wire Network & replaces multiple analog panel meters. Features. • 3 Line 4 Digits ultra bright LED Display (up to 9999). • On site Programmable CT/PT Ratios. [See More]
- Display Colors: Red
- Number Digits: 12.0
- Display Type: Alphanumeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
The DMS-20PC-4/20 Series are the world's first loop-powered digital panel meters with a large, easy-to-read, bright red, LED display. All operating power is derived directly from the loop current itself —no external power supply is required! The large, 0.37"/9.4mm digits exhibit uniform... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Gefran
PROFILE The 40 TB is a microprocessor based, 2-channel alarm unit, format 96x96 (1/4 DIN), manufactured with SMT. Its operator interface is comprehensive and efficient, with two 4-digit displays for the two process variables and engineering units indications. It is also equipped with a red LED... [See More]
- Display Colors: Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Red Lion Controls, Inc.
Dual Process Input. 1/8 DIN (50 mm x 97 mm). 5 Digit, 0.56" (14 mm) LED. Red, Sunlight Readable Display. Accepts 2 4-20 mA or 0-10 VDC Input Signals. Linearization/Square Root Extraction Input Range. 9 Digit Totalizer (integrator) with batching. Field Upgradeable Option Cards. 85 to 250 VAC Input... [See More]
- Display Colors: Red
- Number Digits: 5.0 to 9.0
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Width: 50
from OTEK Corporation
The World's Largest Loop Powered Instrument Manufacturersince 1974 brings you its Model LPX which is avariation of the World's First Loop Powered Meter withSerial I/O, the LPM and LPE.The LPX has several added features such as Industry StandardI.R.D.A. communications (I/O) that eliminates theneed to... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.5
from OMEGA Engineering, Inc.
The innovative OMEGA ®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGA iSeries instruments are simple to configure and use, while providing tremendous versatility... [See More]
- Display Colors: Amber; Green; Red
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Define Instruments
What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching... [See More]
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 12.0
from Sifam Tinsley UK
Alpha 20 is a compact multifunction instrument which Measures important electrical parameters in 3 phase 4 Wire and 3 phase 3 Wire Network & replaces the multiple analog panel meters. Features. • MODBUS (RS485) Communication (optional). • Pulse/Limit Switch output (optional). • 3... [See More]
- Display Colors: Red
- Number Digits: 12.0
- Display Type: Alphanumeric
- Display Technology: LED