Piezoelectric Vibration Measurement Instruments and Vibration Analyzers
from SKF/Global
Now both novice users and experts can easily, quickly, and accurately check the condition of rotating equipment throughout your facility. Equipping your maintenance and operations personnel with this rugged, ergonomic and easy-to-use instrument can provide early warning of potential machine problems... [See More]
- Sensor Technology: Piezoelectric
- Linear Velocity: 0.0276 to 2.56
- Acceleration: 0.2000 to 50
- Frequency Range: 10 to 1000
from Kistler Group
Piezotron ® Acoustic Emission Sensor with an integral impedance converter for measuring acoustic emissions (AE) above 50 kHz in bearing based machine structures, high pressure vessels, compressors or valves. With its small size, it easily mounts near the source of emissions to optimally capture... [See More]
- Sensor Technology: Piezoelectric
- Maximum Shock: 2000
- Frequency Range: 50000 to 900000
- Operating Temperature: -67 to 329
from MTI Instruments Inc.
The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed to... [See More]
- Sensor Technology: Piezoelectric; charge simulator
- Number Channels: 1
- Frequency Range: 10 to 100
- Sensor Input: Acceleration
from LORD MicroStrain Sensing Systems
Delivering 24-bit resolution and up to 104 kHz sample rates, the IEPE-Link ™ -LXRS ® Wireless IEPE Sensor Node is designed for high-speed vibration sensing in challenging applications. Ideally suited for critical structure and machine health monitoring, IEPE-Link ™ works through... [See More]
- Sensor Technology: Piezoelectric
- Frequency Range: 1 to 33000
- Acceleration: 200
- Number Channels: 1
from Monarch Instrument
The Examiner 1000 is designed for ease-of-use in condition-based maintenance programs. It is the ideal tool to begin a Predictive Maintenance Program or to add into an existing World-Class Maintenance Program with FFT data collectors and Analysis Software. Examiner measures vibration in:... [See More]
- Sensor Technology: Piezoelectric
- Linear Velocity: 0.0100 to 19.99
- Acceleration: 0.0100 to 19.99
- Frequency Range: 10 to 10000
from Columbia Research Labs, Inc.
The Columbia Models SR-107RFR and SR-207RFR are precision force balance angular accelerometers. This design makes use of the fluid rotor concept of sensing angular acceleration and in conjunction with the Columbia patented HP suspension system provides the ultimate in reliability and ruggedness... [See More]
- Sensor Technology: Piezoelectric
- Linear Velocity: 0.1000 to 300
- Acceleration: 0.1000 to 300
- Frequency Range: 1 to 1000
from Signalysis, Inc.
Rictor identifies vibration sources in the manufacturing facility or construction site, enabling a vibration-aware environment. This allows a facility to set up processes by knowledgeably working within the environment. To further enhance productivity, facilities can correlate vibration levels to... [See More]
- Sensor Technology: Piezoelectric
- Number Channels: 8
- Frequency Range: 0.1500 to 4000
- Device Type: Instrument / Meter