Over-voltage Protection Solid State Relays
from CARLO GAVAZZI Automation Components
The RF1 series provides a compact solid state switching solution suited for confined spaces. Long life time is ensured by the use of assembly technology that reduces stresses on the power semiconductors. The RF1 series is suitable for resistive loads. The zero switching type (RF1A), switches ON when... [See More]
- Features: Overvoltage Protection; Visual Indicator
- Application Type: General
- Solid State Relay Type: Optically
- Mounting: Socket or Plug-in Style
from E-T-A Circuit Breakers
The new HPR10 power relay was designed for the use in trucks, buses and commercial vehicles. We are exploring new horizons by combining an electro-mechanical switching system with the intelligence of a micro-controller in the same space and offer our customers the smartest power relay yet on the... [See More]
- Features: Overvoltage Protection
- Mounting: Bracket (Flange) Mount
- Application Type: Automotive; General
- Input Voltage (Control Signal) Type: DC
from Perfect Switch, LLC
Specifically designed for automotive, military, marine, aerospace, industrial, test fixtures, and various 12 and 24 volt OEM applications, POWER-GATE devices are engineered to handle shock and high-vibration environments . Our MOSFET-based relays are well suited for switching both large inductive... [See More]
- Features: Over-Current Protection; Overvoltage Protection; Visual Indicator
- Application Type: Automotive; Industrial, Text Fixtures, Marine
- Solid State Relay Type: MilSpec; Optically (optional feature)
- Mounting: Bracket (Flange) Mount (optional feature); Various Packaging Options Available
from Chromalox
The CS Series of solid state relays are an ideal, low cost power control solution for switching resistive loads found applications in such as furnaces, ovens, heat treating, injection molding, thermoforming, press platens, commercial food equipment, semiconductor, lighting and drying, just to name a... [See More]
- Features: Built-in Heat Sink; Overvoltage Protection
- Input Voltage (Control Signal) Type: AC; DC
- Mounting: DIN
- Input Voltage (Control Signal) Range: 5 to 260
from OMEGA Engineering, Inc.
The versatile RELAY-URM Series relay module can switch up to eight 15 A loads using low-level input signals from PLCs, process controllers, and indicators. Its flexible inputs will accept a wide variety of control signals. Selectable input allows activation of output relays on a direct-acting or... [See More]
- Features: Overvoltage Protection; TTL Compatible; Visual Indicator
- Mounting: DIN; Panel; Wall Mount
- Application Type: General
- Input Voltage (Control Signal) Type: AC; DC
from Schaltbau GmbH
The ZH842 H Series solid-state high-voltage sensor signals high voltage applied to the train line. The device supplies electrical loads, which for the conservation of battery power are only operated when high voltage is being applied, with control voltage. Mode of operation: The ZH842 H switches on... [See More]
- Features: Over-Current Protection; Overvoltage Protection
- Mounting: Bracket (Flange) Mount
- Application Type: General
- Input Voltage (Control Signal) Type: AC; DC