Subminiature Slide Switches

5 Results
Subminiature Slide Switches -- AS-Series
from NKK Switches

AS-Series Subminiature Slide Switches. Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and allows for automated soldering and washing. [See More]

  • Size: Subminiature
  • Pole & Throw Specifications: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT) (optional feature); Double Pole, Double Throw (DPDT) (optional feature); SP3T
  • Actuator Type: Raised Handle
  • Current Rating: 0.4000
Switch, Slide; Single Pole; 0.4 VA (Max.) @ 20 V (Max.); 20 VAC/20 VDC (Max.) -- 70131689 [4S1-FSP1-M2RE from Carling Technologies, Inc.]
from Allied Electronics, Inc.

4S1 Series Sub-Miniature Slide Switch. Epoxy terminal seal. Nylon slide handle. Contact Rating: 5 A @ 125 VAC or 28 VDC, 2 A @ 250 VAC. Operating Temperature: –30 °C to +85 °C. Stainless Steel Housing. Epoxy Sealed [See More]

  • Size: Subminiature
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Three Position (Center-OFF)
  • AC Voltage Rating: 20
Sub-Miniature Slide Switch -- JSX Series
from C&K Components

Features/Benefits. RoHS compliant and meets all requirements of RoHS directive 2002/95EC. Low profile. SPDT momentary action. Long electrical and mechanical life. Typical Applications. On/Off touch screens. Handheld games. Remote controls. Instrumentation [See More]

  • Size: Subminiature
  • Momentary Switch Function: Momentary (optional feature); Normally Closed (NC)
  • Actuator Type: Raised Handle
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
Sub-Miniature Slide Switches -- JS Series
from C&K Components

Features/Benefits. Positive detent. Low profile. IR reflow to 260 º solder profile. Surface and thru hole mounting. SPDT, DPDT, DP3T models. RoHS compliant. Typical Applications. Telecommunication products. Computer peripherals. Thermostat select switch. Instrumentations [See More]

  • Size: Subminiature
  • Maintained Switch Function: Maintained; ON/OFF (optional feature); ON / ON (Low / High) (optional feature); Three Position (Center-OFF) (optional feature); Three Position (No Center-OFF) (optional feature)
  • Actuator Type: Raised Handle
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT) (optional feature); Double Pole, Double Throw (DPDT) (optional feature); DP3T
Sub-Miniature Slide Switches -- JSM Series
from C&K Components

Features/Benefits. RoHS compliant and meets all requirements of RoHS directive 2002/95EC. Positive detent. Low profile. IR reflow to 260 º solder profile. Surface and thru hole mounting. Maintained and momentary functions. SPDT, SP3T models. Typical Applications. Telecommunication products. [See More]

  • Size: Subminiature
  • Maintained Switch Function: Maintained (optional feature); Three Position (Center-OFF) (optional feature); Three Position (No Center-OFF) (optional feature)
  • Actuator Type: Raised Handle
  • Momentary Switch Function: Momentary (optional feature); Three Position Momentary (Center OFF) (optional feature); Three Position Momentary (Center NEUTRAL) (optional feature)