Count Particle Analyzers
from PCE Instruments / PCE Americas Inc.
PCE-MPC 10 is a portable handheld particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature and relative humidity (RH). The particle counter can be powered either by... [See More]
- Measurement Type: Size; Count
- Measuring Range: 0.2500 to 10
- Sample Type: Aerosol Droplets (Liquid in Gas)
- Sample Temperature: 32 to 122
from AMETEK Spectro Scientific
The SpectroT2FM 500 Analytical Ferrography Laboratory is a complete analytical system for the separation and interpretation of wear and contaminant particles in used lubricant oils, hydraulic fluids, coolants and fuels. It consists of the T2FM Ferrogram maker, a bichromatic microscope, video camera... [See More]
- Measurement Type: Size; Shape; Count; Composition
- Technology: Ferrography / Magnetic
- Measuring Range: ? to 800
- Display & Special Features: Digital; PC Interface / Networkable; Video
from PCE Instruments / PCE Americas Inc.
The dust measuring device PCE-MPC 20 is a particle counter that measures the particles in the atmosphere. The measurable particle sizes of the dust measuring device are 0.3, 2.5 and 10 µm. In addition to the particle counter function, the dust meter also measures the mass concentrations PM2.5 and... [See More]
- Measurement Type: Count
- Sample Temperature: 32 to 122
- Sample Type: Aerosol Droplets (Liquid in Gas)
- Display & Special Features: Digital; Handheld
from AMETEK Spectro Scientific
Highlights. The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health on site in just minutes. With a simple push of a button, a comprehensive picture of machine wear is generated with only a few parameters: Particle cleanliness codes, such as ISO 4406... [See More]
- Measurement Type: Size; Shape; Count
- Technology: Microscopy / Image Analysis
- Measuring Range: 4 to 100
- Display & Special Features: PC Interface / Networkable; Video
from PCE Instruments / PCE Americas Inc.
This Particle Counter Device has many functions. With the Particle Counter Device it is possible to determine the number of particles in the size of 0.3, 2.5 and 10 µm. In addition to measuring the particles, the Particle Counter Device can also measure the PM 2.5 and PM 10 mass concentration. The... [See More]
- Measurement Type: Count
- Sample Temperature: 32 to 122
- Sample Type: Aerosol Droplets (Liquid in Gas)
- Display & Special Features: Digital; Handheld
from PCE Instruments / PCE Americas Inc.
PCE-PCO 2 is a portable handheld dust particle measuring device or particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature, dew point and relative humidity. The... [See More]
- Measurement Type: Size; Count
- Measuring Range: 0.3000 to 10
- Sample Type: Aerosol Droplets (Liquid in Gas)
- Sample Temperature: 32 to 122
from PCE Instruments / PCE Americas Inc.
The air quality data logger PCE-AQD 20 is an ideal measuring device for monitoring the air quality at workplaces. The air quality data logger is ideal for continuous logging of air temperature, humidity, CO2, PM2.5 and air pressure. All these parameters give the occupational safety expert... [See More]
- Measurement Type: Count
- Sample Temperature: 32 to 122
- Sample Type: Aerosol Droplets (Liquid in Gas)
- Display & Special Features: Digital; Handheld; Table Top Particle counter
from HORIBA Instruments, Inc.
The HORIBA MEXA-2000SPCS series measures the number of solid particles from engine exhaust gas in real-time. The series can complete engine/vehicle certification testing in the latest. regulations (Euro 5/6 and Euro VI), which requires complied dilution systems,. along with R &D testing of... [See More]
- Measurement Type: Count
- Sample Temperature: 662
- Sample Type: Aerosol Droplets (Liquid in Gas)
- Technology: Diffraction / Laser Diffraction (LALLS); Laser scattering condensation particle counting (CPC)
from TSI Incorporated
Extremely low false-count rate provides accurate 10 nm measurements at low particle concentrations to confidently monitor mini-environments and process gases —keeping manufactured products safe from nanoparticle contamination. The AeroTrak ® Cleanroom Condensation Particle Counter (CPC)... [See More]
- Measurement Type: Count
from Micromeritics
Widely accepted as a primary particle characterization technique, the electrical sensing zone method is recognized as a highly effective method of counting and sizing a wide variety of organic and inorganic materials.Unlike other measurement techniques, the electrical sensing zone method can analyze... [See More]
- Measurement Type: Size; Count
- Measuring Range: 0.4000 to 240
- Sample Type: Powder / Solid; Emulsion
- Technology: Electrazone Sensing
from Hach
The Hach model 2200 PCX is the first particle counter designed specifically to meet the unique requirements of water treatment. The model 2200 PCX can be integrated into your plant control system, used with our water quality software products, or both in parallel. Collected data can be utilized for... [See More]
- Measurement Type: Size; Count
- Measuring Range: 2 to 750
- Sample Type: Emulsion
- Technology: Diffraction / Laser Diffraction (LALLS)
from Malvern Instruments, Inc.
The Morphologi G3 at a glance: Fully integrated dry powder disperser: A novel fully integrated dry powder dispersion system reduces sample preparation times and significantly improves the repeatability of measurements. Statistical significance: Analyze 100 ’s of thousands of particles with a... [See More]
- Measurement Type: Size; Shape; Count
- Measuring Range: 0.5000 to 3000
- Sample Type: Powder / Solid; Emulsion
- Technology: Light or Laser Blockage; Microscopy / Image Analysis
from Terra Universal, Inc.
Lightweight and compact portability allows measuring in hard-to-reach areas. Reliable solid-state laser sensor provides a long, trouble-free service life. Isokinetic probe is built into processor housing. Two available models, with sensitivity ranges of 0.3 µm to 5 µm or 0.5 µm to... [See More]
- Measurement Type: Count
- Measuring Range: 0.3000 to ?
- Sample Type: Aerosol Droplets (Liquid in Gas)
- Technology: Light or Laser Blockage
from TSI Incorporated
Flow Rate 0.1 CFM (2.83 L/min), 1 CFM (28.3 L/min) / Channel Sizes 0.2 to 25 μm. TSI AeroTrak ®+ Remote Particle Counters offer cleanroom professionals top-notch reliability and no-hassle operation in measuring a wide range of particle sizes, including a 6-channel model with upper size... [See More]
- Measurement Type: Count
from TSI Incorporated
Provides real-time counts of total and viable particles in pharmaceutical manufacturing environments to reduce aseptic interventions, improve root-cause investigations, and increase process knowledge. Truly isolate your aseptic process with the BioTrak ® Real-Time Viable Particle Counter (a... [See More]
- Measurement Type: Count
from TSI Incorporated
Mobile instruments like this Condensation Particle Counter (CPC) are designed to measure particle concentrations in the field. This Handheld CPC can be used to assess concentrations or emissions in larger buildings or areas, such as schools, workplaces, hospitals and other sensitive environments. [See More]
- Measurement Type: Count
from TSI Incorporated
The gold standard in nanoparticle counting for many decades is now updated with newly extended size and concentration range. TSI Condensation Particle Counters (CPCs) are the most referenced, backed up by 40+ years of experience. The 4th generation makes the best CPCs even better: Providing... [See More]
- Measurement Type: Count