Filter / Diffuser Industrial Ceramic Materials
2 Results
Silicon Carbide Ceramic Filter Material -- Crystar®
from Saint-Gobain Performance Ceramics & Refractories
from Saint-Gobain Performance Ceramics & Refractories
Crystar ® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market. Advanced silicon carbide membranes from Saint-Gobain can remove total suspended solids, hydrocarbons (oil) and bacteria. Crystar ®... [See More]
- Shape / Form: Filter, Diffuser or Sparger
- Max Use Temperature: 1000
- Material Type: Carbide Material; Silicon Carbide
- Compressive Strength: 100
Ceramic Foam Filters
from CeramSource Inc.
from CeramSource Inc.
CeramSource, Inc. offers a complete line of TaoFil ® ceramic foam filters for different kinds of metallurgical applications. The reticular shape of the foam filter provides a thorough and deep filtration to remove impurities in molten metal stream. ToaFil ceramic foam filters have... [See More]
- Shape / Form: Filter, Diffuser or Sparger
- Max Use Temperature: 1093 to 1649
- Material Type: Alumina; Carbide Material; Silicon Carbide
- Applications: Foundry / Metal Processing; Refractory or High Temperature Insulation