Network / Fieldbus Velocity Flow Switches
Last Updated: April 1, 2025
Description
Network/Fieldbus Velocity Flow Switches are devices designed to monitor the flow of liquids within a system. They detect changes in flow velocity and provide a signal output when the flow rate reaches a predetermined threshold. These switches are integral in ensuring that flow conditions are maintained within specified limits, thereby protecting equipment and optimizing system performance.
Working Principle
Velocity flow switches operate by measuring the speed of fluid passing through a sensor. They typically use inferential measurement techniques, where the flow rate is inferred from another directly measured parameter, such as differential pressure. This method is widely used due to its reliability and accuracy in determining flow rates. The switches are useful because they provide real-time monitoring and control of flow conditions, which is critical in maintaining system efficiency and preventing damage to equipment.
Applications
Velocity flow switches are commonly used in various industrial applications. For example, in oil and gas refineries, they are employed for water treatment processes to monitor and control the flow of water, ensuring that pumps and valves operate efficiently and without leaks . They are also used in other water systems where maintaining specific flow rates is crucial for system integrity and performance.
Advantages over other Materials - Plastics and Polymers
While the documents do not provide specific advantages of velocity flow switches over plastics and polymers, it is noted that plastic materials are lightweight, durable, and resistant to rust, making them suitable for applications not prone to extreme temperature variations .
Limitations
The documents do not provide specific limitations of Network/Fieldbus Velocity Flow Switches. However, general limitations of flow switches can include sensitivity to the type of media and operating conditions, which may affect their performance and accuracy.
Considerations
When selecting and using velocity flow switches, several factors should be considered. Initial costs and operating expenses can vary depending on the complexity and specifications of the switch. Durability is an important factor, as switches with no moving parts, such as thermal flow switches, offer exceptional reliability with a mean time between failure (MTBF) rating of 190 years . Accuracy and repeatability are also crucial, with some switches offering accuracy within +2.0 percent of the set-point velocity and repeatability of +0.5 percent of reading . Maintenance and replacement costs should be evaluated based on the specific application and environmental conditions in which the switch will operate.
from KOBOLD Instruments, Inc.
Product Features. Available Materials of Construction Include Stainless Steel, Hastelloy C22, Polypropylene and PTFE. Line Sizes from 2 to 24 Inches. Can Be Supplied for Horizontal or Vertical Piping Runs. Variable Flap Measuring Technique Yields Very Low Head Loss. Excellent Tolerance to Dirty... [See More]
- Interface Options: Network/Fieldbus
- Mounting: In-line
- Meter Technology: Variable Area
- End Fittings: In-line Flanged