Rectangular Magnetic Proximity Sensors
Last Updated: April 1, 2025
Description
Rectangular Magnetic Proximity Sensors are devices designed to detect the presence of ferromagnetic objects. They operate by sensing changes in a magnetic field, which allows them to identify when a target object is nearby. These sensors are typically encased in a protective housing to ensure durability and reliability in various environments.
Working Principle
Rectangular Magnetic Proximity Sensors work by utilizing an external magnetic field to detect targets. They often incorporate reed switches, which consist of two ferromagnetic reeds sealed in a glass casing filled with inert gas. When a magnetic field, usually from a permanent magnet, approaches the sensor, the reeds attract each other and close the circuit, signaling the presence of a target. This mechanism makes them particularly useful for detecting ferromagnetic materials and provides a reliable method for non-contact detection .
Applications
Rectangular Magnetic Proximity Sensors are widely used in security alarm systems to detect the opening of doors or windows. They are also employed in industrial automation for position sensing and in consumer electronics for various control functions. Their ability to detect ferromagnetic materials makes them suitable for applications in environments where other types of sensors might fail due to dust, dirt, or moisture .
Advantages over other Magnetic Proximity Sensors
One of the key advantages of Rectangular Magnetic Proximity Sensors is their robust design, which often includes a glass tube encasing that protects them from corrosion. This makes them more durable in harsh environments compared to other sensor types. Additionally, their ability to detect ferromagnetic targets without direct contact provides a significant advantage in applications where physical contact is undesirable or impractical .
Limitations
Despite their advantages, Rectangular Magnetic Proximity Sensors have limitations. They are primarily effective only with ferromagnetic materials, which restricts their use in detecting non-magnetic objects. Additionally, their performance can be affected by the presence of strong external magnetic fields, which may lead to false readings or reduced accuracy .
Considerations
When considering Rectangular Magnetic Proximity Sensors, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. These sensors generally have a low operating cost due to their non-contact nature, which reduces wear and tear. However, the initial cost can vary depending on the specific design and features required for the application. Durability is a strong point, as their encased design offers protection against environmental factors, but regular maintenance checks are recommended to ensure optimal performance and accuracy over time .
from RS Components, Ltd.
PROXIMITY SENSOR 1NO/S15-20AT/CABLE 680M [See More]
- Body Shape: Rectangular; Other; Rectangular
from ifm efector inc.
Reliable wear notification when sensing range decreases. Indication of the degree of soiling for preventive maintenance. Integrated operating hours and switching cycles counter to monitor the lifetime of tools. Quick and simple switch point setting. User-friendly communication and parameterization... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.2000
- Operation Distance: 0.1969
- Operating Temperature: -13 to 176
from Altech Corp.
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability. ISO 9001 Certified Manufacturing. Selection of Fixed... [See More]
- Body Shape: Rectangular
- Repeatability: 157
- Operation Distance: 1.57
- Switching Frequency: 0.0250
from Micro-Epsilon Group
The sensors of the MDS-40-MK series are the new generation of cost-effective and flexible magneto-inductive sensors. In addition to the pre-configured preferred types, a combination of further options (power supply, output, plug,...) for serial or industrial applications is possible. [See More]
- Body Shape: Rectangular
- Switching Frequency: 1
- Operation Distance: 0.0591 to 1.24
- Operating Temperature: -4 to 176
from Fargo Controls, Inc.
Features: Adjustable operating distance up to 60 mm. 4 wire DC models have both NO and NC outputs. Short circuit & reverse polarity protection in DC versions. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.3000
- Operation Distance: 0.5906
- Operating Temperature: -13 to 158
from RS Components, Ltd.
PROXIMITY SENSOR 1NO/S15-20AT/2 WIRES 1M [See More]
- Body Shape: Rectangular; Other; Rectangular
from ifm efector inc.
Long sensing range of 60 mm. High switching frequency for fast processes. Flush or non-flush mountable in non-magnetizable metals. Wide operating temperature range. Compact housing for use where space is restricted. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]
- Body Shape: Rectangular
- Switching Frequency: 5
- Operation Distance: 2.36
- Operating Temperature: -13 to 167
from Altech Corp.
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability. ISO 9001 Certified Manufacturing. Selection of Fixed... [See More]
- Body Shape: Rectangular
- Repeatability: 5.91
- Operation Distance: 0.0590
- Switching Frequency: 2 to 2000
from Micro-Epsilon Group
The MDS-40-LP sensors are specially designed for large volume production from 2,000 pieces or more. As these sensors are reduced to pure measurement technology, the creation of cost-effective PCB sensors was possible. Their flat design and flexible arrangement of the magnets enable easy integration... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 185
- Operation Distance: 1.57
- Power Requirements: DC Powered
from Fargo Controls, Inc.
Features: Adjustable operating distance up to 60 mm. 4 wire DC models have both NO and NC outputs. 2 wire AC and DC models are NO or NC programmable. Short circuit & reverse polarity protection in DC versions. LED function indicator [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 158
- Operation Distance: 0.3937 to 2.36
- Power Requirements: AC Powered
from RS Components, Ltd.
PROXIMITY SENSOR 1NO/12W/250VDC/0,4A/CAB [See More]
- Body Shape: Rectangular; Other; Rectangular
from ifm efector inc.
Long sensing range of 60 mm. High switching frequency for fast processes. Flush or non-flush mountable in non-magnetizable metals. Wide operating temperature range. Compact housing for use where space is restricted. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]
- Body Shape: Rectangular
- Switching Frequency: 5
- Operation Distance: 2.36
- Operating Temperature: -13 to 167
from Altech Corp.
The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications. Features: 25 years of proven quality and reliability. ISO 9001 Certified Manufacturing. Selection of Fixed Cable or Quick Disconnect... [See More]
- Body Shape: Rectangular
- Repeatability: 29.53
- Operation Distance: 0.5900
- Switching Frequency: 0.0150
from Fargo Controls, Inc.
Features: Short circuit protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request [See More]
- Body Shape: Rectangular
- Switching Frequency: 2
- Operation Distance: 0.0787
- Operating Temperature: -13 to 158
from RS Components, Ltd.
PROXIMITY SENSOR 1NO/12W/250VDC/0,4A/CAB [See More]
- Body Shape: Rectangular; Other; Rectangular
from Altech Corp.
The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications. Features: 25 years of proven quality and reliability. ISO 9001 Certified Manufacturing. Selection of Fixed Cable or Quick Disconnect... [See More]
- Body Shape: Rectangular
- Repeatability: 39.37
- Operation Distance: 0.7900
- Switching Frequency: 0.0150 to 15
from Fargo Controls, Inc.
FEATURES: Low profile for those hard to fit applications. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator [See More]
- Body Shape: Rectangular
- Repeatability: 0.2500
- Operation Distance: 0.1969
- Switching Frequency: 0.4000
from RS Components, Ltd.
PROXIMITY SENSOR 1NO/10W/100VDC/0,5A/2 W [See More]
- Body Shape: Rectangular; Other; Rectangular
from Fargo Controls, Inc.
Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds enclosed in glass bulbs containing inert gas. The reciprocal attraction of both reeds in the presence of a... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.2300
- Operation Distance: 0.3937
- Operating Temperature: -13 to 212
from RS Components, Ltd.
PROXIMITY SENSOR 1NO/S10-15AT/2 FILS/2 W [See More]
- Body Shape: Rectangular; Other; Rectangular
from RS Components, Ltd.
PROXIMITY SENSOR 1NO/S15-20AT/CABLE 800M [See More]
- Body Shape: Rectangular; Other; Rectangular
from RS Components, Ltd.
PROXIMITY SENSOR 1NO/S20-30AT/CABLE 3,2M [See More]
- Body Shape: Rectangular; Other; Rectangular
from RS Components, Ltd.
PROXIMITY SENSOR 1NO/S20-30AT/CABLE 350M [See More]
- Body Shape: Rectangular; Other; Rectangular
from RS Components, Ltd.
MAGNETIC SENSOR 1NO/S25-45AT/Cable 3m [See More]
- Body Shape: Rectangular; Other; Rectangular
from RS Components, Ltd.
PROXIMITY SENSOR 1NC/CABLE 3M + P6250000 [See More]
- Body Shape: Rectangular; Other; Rectangular
from RS Components, Ltd.
PROXIMITY SENSOR 1NC/CABLE 100MM + P6250 [See More]
- Body Shape: Rectangular; Other; Rectangular
from RS Components, Ltd.
PROXIMITY SENSOR 1 CHANGE-OVER/CABLE 106 [See More]
- Body Shape: Rectangular; Other; Rectangular
from RS Components, Ltd.
PROXIMITY SENSOR 1NO/2A/24 À 440VAC/CABL [See More]
- Body Shape: Rectangular; Other; Rectangular
from RS Components, Ltd.
PROXIMITY SENSOR 1NO/2A/6 À 440VAC/UL/WI [See More]
- Body Shape: Rectangular; Other; Block
from RS Components, Ltd.
PROXIMITY SENSOR 1 CHANGE-OVER/100W/300V [See More]
- Body Shape: Rectangular; Other; Rectangular
from RS Components, Ltd.
Magnetic Position sensor [See More]
- Body Shape: Rectangular; Other; Block
- Length: 0.7874
- Electrical Output: Switched / Alarm
- Width: 0.1142
from RS Components, Ltd.
Magnetic sensor MS5011 [See More]
- Body Shape: Rectangular; Other; Rectangular
- Power Requirements: DC Powered
- Operation Distance: 2.36
- Length: 1.1
from RS Components, Ltd.
Magnetic Position sensor 3 wire [See More]
- Body Shape: Rectangular; Other; Block
- Length: 2.17
- Electrical Output: Switched / Alarm
- Width: 0.6693
from RS Components, Ltd.
Magnetic Position sensor [See More]
- Body Shape: Rectangular; Other; Block
- Length: 1.73
- Electrical Output: Switched / Alarm
- Width: 0.5748
from RS Components, Ltd.
Magnetic Position sensor [See More]
- Body Shape: Rectangular; Other; Rectangular
- Length: 1.18
- Electrical Output: Switched / Alarm
- Width: 0.5748
from RS Components, Ltd.
Magnetic Position sensor [See More]
- Body Shape: Rectangular; Other; Block
- Length: 0.7874
- Electrical Output: Switched / Alarm
- Width: 0.5512
from Ningbo Best Group Co., Ltd.
Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operation Distance: 0.5906 to 0.9843
- Electrical Output: Switched / Alarm
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Celanex Plastic Case. Leads - 6" standard, 24 AWG, PVC insulated, 105 ï ¿ ½ C, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. UL File # E102207; Recognized to U.S. and Canadian requirements under the... [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered
- Operating Temperature: -67 to 221
- Height: 0.2500
from steute
Features / Options. Thermoplastic enclosure. Long life. 1 Reed contact. Actuation from front and from side. Switching distance up to 48 mm depending on the actuating magnet. With pre-wired cable. Version for high temperatures up to +130 °C with silicon cable available. Note. The actuator is not... [See More]
- Body Shape: Rectangular
- Repeatability: -0.7874 to 0.7874
- Operation Distance: 1.3
- Switching Frequency: 0.2000
from elobau U.S., Inc.
Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6 “ and the operation manual. Switches must be installed in a way being protected against shocks greater than 4 Joules. * only with shielded cable. [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 185
- Electrical Output: Switched / Alarm
from EMX Industries, Inc.
The MVP D-TEK ® Multi-Voltage Vehicle Detector makes it simple to manage your stock. You only need one detector in your stock room and on your truck. The MVP D-TEK ® solves the problem of not knowing which voltage to take for service call or an installation. Reduce the costs of inventory by... [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -40 to 180
- Electrical Output: Voltage; Current
from ZF Electronic Systems Pleasant Prairie, LLC
Employs a Hall Effect digital vane sensor and a permanent magnet in two small towers, separated by a 3.4 mm (0.135 ”) air gap. The output switches when a ferrous target passes between the towers. Typical targets are linear or rotary vanes using a square saw tooth or an open slot in a solid... [See More]
- Body Shape: Rectangular; Slot
- Power Requirements: DC Powered
- Operating Temperature: 302
- Electrical Output: Current
from GIMATIC S.r.l.
Analog sensors [See More]
- Body Shape: Rectangular
- Electrical Output: Voltage
- Power Requirements: DC Powered
- Height: 0.7677
from Banner Engineering Corp.
Reliably detects the presence of a large metal object - such as a car, truck or railcar - even when the vehicle is not moving. Designed for installation into concrete and asphalt pavements. Features completely self-contained Flat-Pak design with no external controller. Encapsulated in rugged epoxy... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -40 to 158
- Electrical Output: Switched / Alarm
from CARLO GAVAZZI Automation Components
Special-design proximity switch with long sensing distance, up to 40 mm. With transistor NPN, PNP or made in accordance with Namur DIN 19 234. Sturdy ABS housing. ABS housing, Ø 50 mm, Ø 77 mm. Sensing distance: 25 to 40 mm. Power supply: 8.2 VDC (Namur) 24 VDC. Output: Namur (DIN... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.0700 to 0.2500
- Operation Distance: 0.9843 to 1.57
- Operating Temperature: -4 to 140
from HSI Sensing (Hermetic Switch, Inc.)
Revision:G. Description. Form A Surface Mount Proximity Sensor. Features. Housing color eggshell, PRX+6102. Housing color brown. Hermetically sealed contacts. RoHS compliant. Advantages. UL Listed. Custom sensitivity and configurations available. Not ESD sensitive. Extended operations in extreme... [See More]
- Body Shape: Rectangular
- Operating Temperature: 50 to 158
- Operation Distance: 1 to 2.5
- Electrical Output: Switched / Alarm
from Gems Sensors & Controls
Easy to install. No Standby Power Requirements. Reliable for Over 1 Million Cycles. Interchangeable with Existing Sensors. Hermetically Sealed for Longer Performance. The PRX series from Gems ™ offers a versatile line of low cost, general purpose proximity sensors designed for dry... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: 32 to 212
- Electrical Output: Switched / Alarm
from Baumer Ltd.
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]
- Body Shape: Rectangular
- Switching Frequency: 5
- Operation Distance: 0.0787
- Operating Temperature: -13 to 167
from BERNSTEIN AG
Thanks to the use of only one single “active ” component (reed contact), “traditional ” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of... [See More]
- Body Shape: Rectangular
- Operating Temperature: -40 to 302
- Operation Distance: 0.0787 to 0.8661
- Electrical Output: Switched / Alarm
from Standex-Meder Electronics
SPDT Changeover surface mount (SMD) MK01 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection with high power switch option. Supplied in tape and reel according to IEC 286/part 3. UL Approval [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -4 to 266
- Electrical Output: Switched / Alarm
from Eaton Corporation - Sensors
The Cutler-Hammer ® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.5118
- Power Requirements: AC Powered (optional feature); DC Powered (optional feature)
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Celanex Plastic Case. Leads - 6" standard, 24 AWG, PVC insulated, 105 ï ¿ ½ C, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. UL File # E102207; Recognized to U.S. and Canadian requirements under the... [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered
- Operating Temperature: -40 to 221
- Height: 0.2500
from steute
Features / Options. Thermoplastic enclosure. Long life. 1 Reed contact. Actuation from front and from side. Switching distance up to 29 mm depending on the actuating magnet. With pre-wired cable. Version for high temperatures up to +130 °C with silicon cable available. Note. The actuator is not... [See More]
- Body Shape: Rectangular
- Repeatability: -0.7874 to 0.7874
- Operation Distance: 1.14
- Switching Frequency: 0.2000
from elobau U.S., Inc.
Approved to RL 94/9 (ATEX) Bitte beachten Sie vor der Verwendung der Sensoren die Betriebsanleitung „N äherungsschalter Serie 6 “.Before installing this sensor, please read the instruction „proximity switch series 6 “ and the operation manual. * only with shielded cable [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 185
- Electrical Output: Switched / Alarm
from EMX Industries, Inc.
The Ultra V-2 D-TEK ™ Vehicle Loop Detector is compact, delivers the full-featured. functionality of the standard D-TEK product line, and has a second output. Housed in a plug-in module, the Ultra V-2 provides a solid-state output indicating vehicle presence. The second output can be used for... [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -40 to 180
- Electrical Output: Voltage; Current
from ZF Electronic Systems Pleasant Prairie, LLC
One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output. Features. Solid state reliability. Stable output over operating temperature range. Open collector... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: 257
- Electrical Output: Current
from GIMATIC S.r.l.
Analog sensors [See More]
- Body Shape: Rectangular
- Electrical Output: Voltage
- Power Requirements: DC Powered
- Height: 0.3346
from CARLO GAVAZZI Automation Components
Inductive proximity switch with sensing distance 10 mm flush mounted in metal or 15 mm non-flush mounted. 4-wire with both make (NO) and break (NC) switching. Flat pack housing size (W x H x D) 35 x 55 x 15 mm made in polycarbonate. Easy mounting with only two M 3.5 screws. Ideal for use in... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.2500 to 0.5000
- Operation Distance: 0.3937 to 0.5906
- Operating Temperature: -13 to 158
from HSI Sensing (Hermetic Switch, Inc.)
Revision:F. Description. Form B Surface Mount Proximity Sensor. Features. Hermetically sealed contacts. Housing color eggshell. Housing color brown, PRX+6202. Lead glass currently exempt from RoHs requirements. Advantages. Extended operations in extreme environments. Not ESD sensitive. Custom... [See More]
- Body Shape: Rectangular
- Operating Temperature: 50 to 158
- Operation Distance: 1 to 2.5
- Electrical Output: Switched / Alarm
from Gems Sensors & Controls
Easy to Install. No Standby Power Requirements. Reliable for Over 1 Million Cycles. Interchangeable with Existing Sensors. Applications: General purpose. Household appliances. Security systems. Door interlocks. Safety interlocks. Position indicator. Equipment automation [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -40 to 194
- Electrical Output: Switched / Alarm
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 5
- Operation Distance: 0.0394
- Operating Temperature: -13 to 167
from Standex-Meder Electronics
Ferrous metal detection screw fastened flange mount MK02 Series Reed Sensor in a rectangular housing with cable terminals. Front or above operation. UL Approval, IP67 Rated [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: 23 to 176
- Electrical Output: Switched / Alarm
from Eaton Corporation - Sensors
Cutler-Hammer Rectangular E52 Inductive Proximity Sensors from Eaton ’s electrical business feature a small, thin, compact space-saving design for applications where tubular type sensors can not be used. Sensors are self-contained for direct connection to a logic circuit, relay, counter,... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 130
- Operation Distance: 0.0 to 0.1181
- Power Requirements: DC Powered
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Celanex Plastic Case. Leads - 6" standard, 24 AWG, PVC insulated, 105 ï ¿ ½ C, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. UL File # E102207; Recognized to U.S. and Canadian requirements under the... [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered
- Operating Temperature: -40 to 221
- Height: 0.2500
from steute
Features / Options. Thermoplastic enclosure. Long life. 1 Reed contact. Actuation from front and from side. Switching distance up to 33 mm depending on the actuating magnet. With pre-wired cable. Version with doubled switching capacity with tungsten Reed contacts available. Version for high... [See More]
- Body Shape: Rectangular
- Repeatability: -0.7874 to 0.7874
- Operation Distance: 1.3
- Switching Frequency: 0.2000
from elobau U.S., Inc.
Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6 “ and the operation manual. [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 185
- Electrical Output: Switched / Alarm
from EMX Industries, Inc.
The ULTRALOOP ™ Series Vehicle Loop Detectors combine small size with full-featured functionality in a DIN rail mount module. The ULTRALOOP ULT-DIN loop detector model has our new DETECT-ON-STOP ™ or (DOS) feature, which allows detection only when a vehicle has come to a complete stop on... [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -40 to 180
- Electrical Output: Voltage; Current
from GIMATIC S.r.l.
Magnetic sensors [See More]
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered (optional feature); DC Powered
- Switch Type: Normally Open; Normally Closed
from CARLO GAVAZZI Automation Components
AC inductive proximity switches with sensing distance 10 mm mounted in metal or 15 mm non-flush mounted. Flat pack housing size (W x H x D) 35 x 55 x 15 mm made in polycarbonate. Easy mounting with only two M 3.5 screws. Ideal for use in conveying and material handling applications. Sensing distance... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.0050
- Operation Distance: 0.3937 to 0.5906
- Operating Temperature: -22 to -13
from HSI Sensing (Hermetic Switch, Inc.)
Revision:G. Description. Form C Surface Mount Proximity Sensor. Features. Housing color brown, PRX+6302. Housing color eggshell. Hermetically selaed contacts. Lead glass currently exempt from RoHS requirements. Advantages. UL Listed. Custom sensitivity and configurations available+. Not ESD... [See More]
- Body Shape: Rectangular
- Operating Temperature: 50 to 158
- Operation Distance: 1 to 2.5
- Electrical Output: Switched / Alarm
from Gems Sensors & Controls
Stress Relief Technology. Normally Open (No Magnetic Field). No Standby Power Requirements. Interchangeable with Existing Sensors. The compact size of the PRX-300 series proximity sensor offers a variety of low cost, high performance switches. Constructed out of robust 33% glass filled nylon the... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: 32 to 212
- Electrical Output: Switched / Alarm
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 5
- Operation Distance: 0.0394
- Operating Temperature: -13 to 167
from Standex-Meder Electronics
Ferrous metal detection through-hole mount (THT) MK02/6, MK02/7 Series Reed Sensor in a rectangular housing with cable terminals. Front or above operation. [See More]
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
- Operating Temperature: -4 to 176
- Switch Type: Normally Closed
from Eaton Corporation - Sensors
These Cutler-Hammer Sensors from Eaton ’s electrical business feature PBT resin housings for high resistance to corrosion. The housing is sized to offer a direct replacement for standard limit switches. The unique sensing head is factory assembled for top sensing, but can be easily converted... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.5906
- Power Requirements: AC Powered
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Celanex Plastic Case. Leads - 6" standard, 24 AWG, PVC insulated, 105 ï ¿ ½ C, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. UL File # E102207; Recognized to U.S. and Canadian requirements under the... [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered
- Operating Temperature: -40 to 221
- Height: 0.2500
from steute
Features / Options. Thermoplastic enclosure. Long life. 1 Reed contact. Actuation from front and from side. Switching distance up to 31 mm depending on the actuating magnet. With pre-wired cable. Version for high temperatures up to +130 °C with silicon cable available. Note. The actuator is not... [See More]
- Body Shape: Rectangular
- Repeatability: -0.7874 to 0.7874
- Operation Distance: 1.22
- Switching Frequency: 0.2000
from elobau U.S., Inc.
Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction, proximity switch series 6 “ and the operation manual. [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 185
- Electrical Output: Switched / Alarm
from EMX Industries, Inc.
EMX ’s new stand alone proximity reader is appropriate for use on gates or doors where there is need for resistance to climactic conditions. Benefits include: Supports up to 2000 users. Low energy consumption. Can be used on solar installations. Option of using a built-in contact for doorbell... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operation Distance: 5
- Electrical Output: Voltage; Current
from GIMATIC S.r.l.
Magnetic sensors [See More]
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered (optional feature); DC Powered
- Switch Type: Normally Open
from CARLO GAVAZZI Automation Components
Inductive proximity sensor in squared nickel-plated brass housing. This series is suitable for the control of axial and rotational movements. Output configured as PNP or NPN, normally open (IC and ID types), change over (ID types). Connection with 2 m PVC cable (IC and ID types or M8 plug (IC... [See More]
- Body Shape: Rectangular
- Switching Frequency: 1 to 2
- Operation Distance: 0.0591 to 0.1969
- Operating Temperature: -13 to 158
from HSI Sensing (Hermetic Switch, Inc.)
FEATURES. Engineered for use at extreme temeprature. Hermetically sealed contacts. Low-profile design. AC Rating: 120 VAC. Black Valox Housing. RoHS compliant. Jacketed Cable. ADVANTAGES. Not ESD sensitive. Non-obtrusive appearance. Custom sensitivity and configurations available. Housing material... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -76 to 392
- Electrical Output: Switched / Alarm
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 5
- Operation Distance: 0.0787
- Operating Temperature: -13 to 167
from Standex-Meder Electronics
Best value screw fastened flange mount MK04 Series Reed Sensor in a rectangular housing with cable terminals. Used in position, proximity, motion, level, and end limit sensing. Optional internal switch, cable, length, and termination. UL Approval [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -22 to 158
- Electrical Output: Switched / Alarm
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Celanex Plastic Case. 6 ” standard leads, 24 AWG, PVC insulated, 105 ï ¿ ½ Celsius, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. UL File # E102207; Recognized to U.S. and Canadian requirements... [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered
- Operating Temperature: -67 to 221
- Length: 1.75
from steute
Features / Options. Thermoplastic enclosure. Long life. 1 Reed contact. Actuation from front and from side. Switching distance up to 33 mm depending on the actuating magnet. With pre-wired cable. Version with doubled switching capacity with tungsten Reed contacts available. Version for high... [See More]
- Body Shape: Rectangular
- Repeatability: -0.7874 to 0.7874
- Operation Distance: 1.3
- Switching Frequency: 0.2000
from elobau U.S., Inc.
Safety sensor eloProtect M completely redefines the standard for magnetic safety sensors. The magnetic safety switch offers increased operating distances and offset values for increased flexibility during installation and a high function stability. The new housing is robust and resistant to... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 176
- Operation Distance: 0.1575 to 0.3937
- Height: 0.5118
from GIMATIC S.r.l.
Magnetic sensors [See More]
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open; Normally Closed (optional feature)
from CARLO GAVAZZI Automation Components
Inductive proximity switch in standard limit switch housing. Rugged polyester housing. Sensing face adjustable in up to 5 positions. 2-wire AC/DC for maximum efficiency. Rotable-head, 5 positions. Mounting dimensions in accordance with DIN 43694. Thermoplastic polyester housing. Sensing distance: 30... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.0250 to 0.1000
- Operation Distance: 1.18
- Operating Temperature: -13 to 158
from HSI Sensing (Hermetic Switch, Inc.)
FEATURES. Engineered for use at extreme temperatures. Hermetically sealed contact. Low profile design. Black Valox housing. Jacketed Cable. ADVANTAGES. Not ESD sensitive. Non-obstructive appearance. Custom sensitivity and configurations available. Housing material flame rating: UL 94. Cable flame... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -76 to 392
- Electrical Output: Switched / Alarm
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 5
- Operation Distance: 0.0787
- Operating Temperature: -13 to 167
from Standex-Meder Electronics
Best value screw fastened flange mount MK05 Series Reed Sensor in a rectangular housing with cable terminals. Used in position, proximity, motion, level, and end limit sensing. Optional internal switch, cable, length, and termination. UL Approval [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -22 to 158
- Electrical Output: Switched / Alarm
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Celanex Plastic Case. 6 ” standard leads, 24 AWG, PVC insulated, 105 ï ¿ ½ Celsius, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. UL File # E102207; Recognized to U.S. and Canadian requirements... [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered
- Operating Temperature: -40 to 221
- Length: 1.75
from steute
Features / Options. Thermoplastic enclosure. Long life. 1 Reed contact. Actuation from front and from side. With pre-wired cable. Coupler for magnetic sensors with plug-in connector: Klar + Beilschmidt. Version for high temperatures up to +130 °C with silicon cable available. Available with LED... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.2000
- Repeatability: -0.7874 to 0.7874
- Operating Temperature: 14 to 176
from elobau U.S., Inc.
Pneumatic cylinder switches for tie rod-, round- and profile mounted cylinders (small shape) with reed contacts. Cable. [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -13 to 167
- Electrical Output: Resistance
from GIMATIC S.r.l.
Magnetic sensors 2 wires REED [See More]
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered (optional feature); DC Powered
- Switch Type: Normally Open
from CARLO GAVAZZI Automation Components
Inductive proximity sensor in rectangular plastic housing. This series is suitable for the control of axial and rotational movements. Output configured as PNP or NPN, normally open. Connection with 2 m PVC cable. Plastic housing. Sensing distance: 4 mm. Non-flush mounting. Output: Transistor,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.5000
- Operation Distance: 0.1575
- Operating Temperature: -13 to 158
from HSI Sensing (Hermetic Switch, Inc.)
Revision:G. Description. Form A High Power Proximity Sensor. Features. Hermetically sealed contacts. Jacketed cable. Black ABS housing. RoHS compliant. Advantages. Extended operations in extreme environments. Not ESD sensitive. Custom sensitivity and configurations available. Housing material flame... [See More]
- Body Shape: Rectangular
- Operating Temperature: 176
- Operation Distance: 0.7500 to 1.5
- Electrical Output: Switched / Alarm
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 5
- Operation Distance: 0.0787
- Operating Temperature: -13 to 167
from Standex-Meder Electronics
Miniature through-hole mount (THT) MK06 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. 1 inch (2.54mm) pin spacing available. UL Approval [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -4 to 185
- Electrical Output: Switched / Alarm
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Celanex Plastic Case. 6 ” standard leads, 24 AWG, PVC insulated, 105 ï ¿ ½ Celsius, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. UL File # E102207; Recognized to U.S. and Canadian requirements... [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered
- Operating Temperature: -40 to 221
- Length: 1.75
from steute
Features / Options. Thermoplastic enclosure. Application on pneumatic cylinders. Long life. 1 Reed contact. Actuation from front and from side. With pre-wired cable. With LED. Version for high temperatures up to +130 °C with silicon cable available. Note. The actuator is not included in the... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.2000
- Repeatability: -0.7874 to 0.7874
- Operating Temperature: 14 to 176
from elobau U.S., Inc.
Pneumatic cylinder switches for short stroke cylinders. [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -13 to 167
- Electrical Output: Resistance
from CARLO GAVAZZI Automation Components
The model SMS-03/NC is characterized by multiple flux coding and by the 2NO safety outputs; it is also provided with a signaling NC contact. Safety magnetic sensors for applications up to Safety Category 4 in conformity with EN 954-1. 2NO output functions. 1NC auxiliary output. Cable output... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 158
- Operation Distance: 0.6693 to 0.9055
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:G. Description. Form A High Power Proximity Sensor. Features. Black ABS housing. Tungsten contacts. Jacketed cable. Hermetically sealed contacts. RoHS compliant. Advantages. Housing material flame rating: UL94. High power switching capability. Custom sensitivity and configurations... [See More]
- Body Shape: Rectangular
- Operating Temperature: 176
- Operation Distance: 0.5000 to 1.5
- Electrical Output: Switched / Alarm
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 2
- Operation Distance: 0.1575
- Operating Temperature: -13 to 167
from Standex-Meder Electronics
Ultraminiature surface mount (SMD) MK10 Series Reed Sensor is used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Integrated internal resistor (others available), gull-wing lead design. [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -40 to 266
- Electrical Output: Switched / Alarm
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Celanex Plastic Case. 6 ” standard leads, 24 AWG, PVC insulated, 105 ï ¿ ½ Celsius, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. UL File # E102207; Recognized to U.S. and Canadian requirements... [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered
- Operating Temperature: -40 to 221
- Length: 1.75
from elobau U.S., Inc.
All types listed above are reverse connection protected and short circuit-proof. * Pulse extension 20 ms; also available without signal extension, then switching frequency 1000 Hz. [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -13 to 167
- Electrical Output: Resistance
from CARLO GAVAZZI Automation Components
The safety magnetic sensors are particularly addressed to the safety gates that allow the entry to machines with dangerous movements and their risk category can be 4 (EN 954-1). They are provided with two contacts, 1 NO + 1 NC. The SMS02S1 model has a series resistor on NO contact to avoid read... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 158
- Operation Distance: 0.3937 to 0.7874
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:F. Description. Form B High Power Proximity Sensor. Features. Hermetically sealed contacts. Black ABS housing. Jacketed cable. RoHS Compliant. Advantages. Extended operations in extreme enviroments. Not ESD sensitive. Custom sensitivity and configurations available. Housing material flame... [See More]
- Body Shape: Rectangular
- Operating Temperature: 176
- Operation Distance: 0.7500 to 1.5
- Electrical Output: Switched / Alarm
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 1
- Operation Distance: 0.1969
- Operating Temperature: -13 to 167
from Standex-Meder Electronics
Best value screw fastened flange mount MK13 Series Reed Sensor in a rectangular housing with cable terminals. Used in position, proximity, motion, level, and end limit sensing. Optional internal switch, cable, length, and termination. UL Approval [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -22 to 158
- Electrical Output: Switched / Alarm
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Celanex Plastic Case. 6 ” standard leads, 24 AWG, PVC insulated, 105 ï ¿ ½ Celsius, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. High power contact rating. UL File # E102207; Recognized to U.S. [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered
- Operating Temperature: -40 to 221
- Height: 0.3400
from elobau U.S., Inc.
Pneumatic cylinder switches for tie rod- and profile mounted cylinders (large shape) with reed contacts, plug Protection against inductive spikes by means of a varistor. Mounting: alu clamp. [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -13 to 167
- Electrical Output: Resistance
from CARLO GAVAZZI Automation Components
The SMS03 series of safety magnetic sensors is characterized by multiple flux coding with 2 NO safety outputs. The SMS03+CM-1A4/03MT SMSAP20AF03DCP and models are provided with a pig tail output connection ended with a 4-pole M12 connector, while the SMS03NC and SMSAP20AG02M models are provided by 1... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 158
- Operation Distance: 0.6693 to 0.9055
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:F. Description. Form C High Power Proximity Sensor. Features. Jacketed cable. Black ABS housing. Hermetically sealed contacts. RoHS Compliant. Advantages. Housing material flame rating: UL94. Custom sensitivity and configurations available. Not ESD sensitive. Extended operations in extreme... [See More]
- Body Shape: Rectangular
- Operating Temperature: 176
- Operation Distance: 0.7500 to 1.5
- Electrical Output: Switched / Alarm
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.5000
- Operation Distance: 0.3150
- Operating Temperature: -13 to 167
from Standex-Meder Electronics
Normally closed (SPST-N.O.) surface mount (SMD) MK15 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Axial or gull-wing lead, high power switch. UL Approval [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -40 to 266
- Electrical Output: Switched / Alarm
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Celanex Plastic Case. Leads - 18 ” standard, 20 AWG, 2 Conductor Cable. Lead colors: red and black conductors. UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD... [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered
- Operating Temperature: -40 to 221
- Height: 0.7500
from elobau U.S., Inc.
Pneumatic cylinder switches for T-profiled cylinders. [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -13 to 167
- Electrical Output: Resistance
from CARLO GAVAZZI Automation Components
The magnetic sensors M and MS series use miniaturized reed contacts. The output function can be NO (Normally Open), NC (Normally Closed) or CO (Change-over). The sensor MSA1 has the peculiarity to detect the cut of the cable; it can be used to control entries. The magnetic units are to be ordered... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 167
- Operation Distance: 0.2756 to 1.38
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:F. Description. Form C High Power Proximity Sensor. Features. Hermetically selaed contacts. Black ABS housing. Jacketed cable. Tungsten contacts. RoHS compliant. Advantages. Extended operations in extreme environments. Not ESD sensitive. Custom sensitivity and configurations available. High... [See More]
- Body Shape: Rectangular
- Operating Temperature: 176
- Operation Distance: 0.7500 to 1.5
- Electrical Output: Switched / Alarm
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 2
- Operation Distance: 0.0787 to 0.1575
- Operating Temperature: -25 to 60
from Standex-Meder Electronics
Best value surface mount (SMD) MK15-501 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. UL Approval [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -40 to 266
- Electrical Output: Switched / Alarm
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Celanex Plastic Case. 6 ” standard leads, 24 AWG, PVC insulation, 105 ï ¿ ½ Celsius, UL 1007/1569, CSA type R-64. UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories... [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered
- Operating Temperature: -67 to 221
- Height: 0.2060
from elobau U.S., Inc.
Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6 “ and the operation manual. * only with shielded cable Please use the button `productfinder` for defining one of these products. [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 185
- Electrical Output: Switched / Alarm
from CARLO GAVAZZI Automation Components
The micro-miniature types are characterized by extremely small dimensions. The MM.A.6 model contains, in a very small case, a very high sensibility contact, with low hysteresis. The two fixing holes, suited for M3 screws, allow simple mounting procedure over a large variety of applications. Plastic... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 167
- Operation Distance: 0.3937 to 1.57
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:F. Description. Form A Low-Profile Proximity Sensor. Features. Hermetically sealed contacts. Low profile housing. Black ABS housing. RoHS compliant. Advantages. Housing material flame rating: UL94. Extended operations in extreme environments. Not ESD sensitive. Custom sensitivity and... [See More]
- Body Shape: Rectangular
- Operating Temperature: 167
- Operation Distance: 0.5000 to 1
- Electrical Output: Switched / Alarm
from Baumer Ltd.
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]
- Body Shape: Rectangular
- Switching Frequency: 5
- Operation Distance: 0.0591
- Operating Temperature: -13 to 167
from Standex-Meder Electronics
Miniature surface mount (SMD) MK16 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Axial or gull-wing lead designs available. UL Approval [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -40 to 266
- Electrical Output: Switched / Alarm
from elobau U.S., Inc.
Switching distance ≤ 4 mm. [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 167
- Electrical Output: Switched / Alarm
from CARLO GAVAZZI Automation Components
The standard proximity magnetic sensor series is characterized by a plastic rectangular case; the sensor switching is side type. Several operating distances may be obtained thanks to the wide range of magnetic units available. Two holes provided in the body allow an easy and fast mounting. Plastic... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 167
- Operation Distance: 0.3150 to 1.26
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:G. Description. Form B Low-Profile Proximity Sensor. Features. Hermetically sealed contacts. Low profile housing. Black ABS housing. RoHS compliant. Advantages. Custom sensitivity and configurations available. Not ESD sensitive. Extended operations in extreme environments. Housing material... [See More]
- Body Shape: Rectangular
- Operating Temperature: 167
- Operation Distance: 0.5000 to 1
- Electrical Output: Switched / Alarm
from Standex-Meder Electronics
Ultraminiature surface mount (SMD) MK17 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Axial, gull-wing or J-lead designs available. UL Approval [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -40 to 266
- Electrical Output: Switched / Alarm
from elobau U.S., Inc.
Switching distance ≤ 10 mm. [See More]
- Body Shape: Rectangular
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 167
- Electrical Output: Switched / Alarm
from CARLO GAVAZZI Automation Components
The SP.A.1.. magnetic sensors allow to use two different normally closed contacts: the first one has low power (5VA) and can be used as a signal contact; the second one has high power (100VA) and can be used to drive hard loads. The cable output (ended by a connector) may be 3x0.75 mm2, with the... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 176
- Operation Distance: 0.4724 to 3.03
- Power Requirements: DC Powered
from HSI Sensing (Hermetic Switch, Inc.)
Revision:K. Description. Form A Low-Profile Proximity Sensor. Features. Hermetically sealed contacts. Low profile design. AC Rating: 120 VAC. Black Valox housing. RoHS Compliant. Advantages. Not ESD sensitive. Non-obtrusive appearance. Housing material flame rating: UL94. Extended operations in... [See More]
- Body Shape: Rectangular
- Operating Temperature: 221
- Operation Distance: 0.5000 to 1
- Electrical Output: Switched / Alarm
from Standex-Meder Electronics
High temperature resistant screw fastened flange mount MK21P, MK21M Series Reed Sensor in a rectangular housing with cable terminals. Used in position, level, and end limit sensing. Molded (M) version for high temperature resistance up to +150 °C. Optional internal switch, cable, length, and... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -40 to 302
- Electrical Output: Switched / Alarm
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -13 to 167
- Electrical Output: Switched / Alarm
from CARLO GAVAZZI Automation Components
The SP.B.2 and SP.B.2/2MT models are shielded laterally in order to reduce magnetic interferences when mounted side by side with other sensors. The fixing by means of two nuts and washers, delivered with the sensor, give good reliability and greatly semplify the mounting procedure. Block case. [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 167
- Operation Distance: 0.1969 to 1.18
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:F. Description. Form C Low-Profile Proximity Sensor. Features. Hermetically sealed contacts. Low profile design. Black Valox housing. Lead glass currently exempt from RoHS requirements. Advantages. Not ESD sensitive. Non-obtrusive appearance. Extended operations in extreme environments. [See More]
- Body Shape: Rectangular
- Operating Temperature: 140
- Operation Distance: 0.5000 to 1
- Electrical Output: Switched / Alarm
from Standex-Meder Electronics
Miniature surface mount (SMD) MK22 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Axial or gull-wing lead designs available. UL Approval [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -40 to 266
- Electrical Output: Switched / Alarm
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -13 to 167
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:K. Description. Form A Low-Profile Proximity Sensor. Features. RoHS Compliant. Consult factory for triac performance data. Hermerically sealed contacts. Low profile design. Black Valox housing. Advantages. Custom sensitivity and configurations available. Not ESD sensitive. Extended... [See More]
- Body Shape: Rectangular
- Operating Temperature: 212
- Operation Distance: 0.5000 to 1.25
- Electrical Output: Switched / Alarm
from Standex-Meder Electronics
Ultraminiature surface mount (SMD) MK24 series reed sensor used in On/Off control switch, proximity, motion, position detection with optional Form B (SPST-N.C.) contact form. Supplied in tape and reel according to IEC 286/part 3. Axial or gull-wing lead designs available. UL Approval [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -40 to 266
- Electrical Output: Switched / Alarm
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -13 to 167
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:F. Description. Form B Low-Profile Proximity Sensor. Features. Hermetically sealed contacts. Low profile design. Black Valox housing. Lead glass currently exempt from RoHS requirements. Advantages. Extended operations in extreme environments. Not ESD sensitive. Custom sensitivity and... [See More]
- Body Shape: Rectangular
- Operating Temperature: 212
- Operation Distance: 0.5000 to 1.25
- Electrical Output: Switched / Alarm
from Standex-Meder Electronics
High voltage screw fastened flange mount MK26 Series Reed Sensor in a rectangular housing with cable terminals. Used in position, proximity, motion, level, and end limit sensing. Optional internal switch, cable, length, and termination. IP67 Rated [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -4 to 176
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:G. Description. Form A Low-Profile Proximity Sensor. Features. Black Valox housing. Low profile design. Hermetically sealed contacts. RoHS Compliant. Advantages. Housing material flame rating: UL94. Custom sensitivity and configurations available. Not ESD sensitive. Extended operations in... [See More]
- Body Shape: Rectangular
- Operating Temperature: 257
- Operation Distance: 0.5000 to 1.5
- Electrical Output: Switched / Alarm
from Standex-Meder Electronics
High voltage aluminum screw fastened flange mount MK27 Series Reed Sensor in a rectangular housing with cable terminals. Ideal in harsh environments for proximity, position, motion, and end limit detection. Sensing distance up to 40mm, magnet included. Optional internal switch, cable, length, and... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -22 to 176
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:E. Description. Form B Low-Profile Proximity Sensor. Features. Black Valox housing. Low profile design. Hermetically sealed contacts. Lead glass currently exempt from RoHS requirements. Advantages. Housing material flame rating: UL94. Custom sensitivity and configurations available. Not ESD... [See More]
- Body Shape: Rectangular
- Operating Temperature: 221
- Operation Distance: 0.5000 to 1
- Electrical Output: Switched / Alarm
from Standex-Meder Electronics
Magnetically conductive vane operated screw fastened MK28 Series Reed Sensor with cable terminals is ideal in harsh environments. [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -22 to 158
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:H. Description. Form A Lug-Type Proximity Sensor. Features. Hermetically sealed contacts. Housing color eggshell. Housing color brown, PRX+5102. Housing color gray, PRX+5103. RoHS Compliant. Advantages. Extended operations in extreme environments. Not ESD sensitive. Custom sensitivity and... [See More]
- Body Shape: Rectangular
- Operating Temperature: 50 to 158
- Operation Distance: 1 to 2.5
- Electrical Output: Switched / Alarm
from Standex-Meder Electronics
High voltage surface mount (SMD) MK30 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Gull-wing lead design. UL Approval [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operating Temperature: -40 to 266
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:F. Description. Form B Lug-Type Proximity Sensor. Features. Hermetically sealed contacts. Housing color eggshell. Housing color brown, PRX+5212. Housing color gray, PRX+5203. Lead glass currently exempt from RoHs requirements. Advantages. Custom sensitivity and configurations available. Not... [See More]
- Body Shape: Rectangular
- Operating Temperature: 50 to 158
- Operation Distance: 1 to 2.5
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:F. Description. Form C Lug-Type Proximity Sensor. Features. Hermetically sealed contacts. Housing color eggshell. Housing color brown, PRX+5302. Lead glass currently exempt from RoHS requirements. Advantages. Extended Operations in extreme environments. Not ESD sensitive. Custom sensitivity... [See More]
- Body Shape: Rectangular
- Operating Temperature: 50 to 158
- Operation Distance: 1 to 2.5
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:C. Description. World's Smallest Surface Mount Overmolded Proximity Sensor. Features. External Gold plating. Lowest profile magnetic contact sensor. No electrical power required to operate. Plaskon S-7 overmold material. RoHS compliant. Hermetically sealed contacts. Advantages. Custom... [See More]
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
- Operating Temperature: -40 to 257
- Output Load: DC Load