Biological / Life Science Microscopes
from Mad City Labs, Inc.
The SPM-M Kit combines the MadPLL ® instrument package with Mad City Labs high resolution piezo nanpositioning systems to form a high performance, closed loop, scanning Akiyama probe or tuning fork AFM. The seamless integration of hardware combined with the built-in automated control of MadPLL... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
from Zaber Technologies, Inc.
Zaber ’s MSR series of motorized, upright microscopes are designed to lower the barriers to automated microscopy. Combining Zaber precision motion control and world-class optics, MSR microscopes deliver unparalleled performance and value. The modular design allows easy swapping of key modules... [See More]
- Application: Biological / Life Sciences; Medical / Forensic; Semiconductor; Automated Microscopes
- Microscope Type: Fluorescent
- Grade: Student; Benchtop; Research
from CIQTEK Co., Ltd
CIQTEK Quantum Diamond Microscope (QDM) is a wide-field magnetic resonance based on the principle of spin magnetic resonance in the diamond nitrogen-vacancy center (NV center). The spin quantum state of the NV center luminescence defects is susceptible to the surrounding microwave and static... [See More]
- Application: Biological / Life Sciences; Semiconductor; Quantitative Nondestructive Microscopic Magnetic Imaging
- Microscope Type: Quantitative Nondestructive Microscopic Magnetic Imaging
- Grade: Research
- Features: Digital Display; Mechanical Stage
from Baker
A dramatically new concept in simple, inexpensive, and accessible fluorescence microscopy. The Etaluma LumaScope provides provides fluorescence and brightfield capability in a small, portable, and easy to use microscope. Small enough to fit into a cabinet or workstation, the Lumascope is available... [See More]
- Application: Biological / Life Sciences
- Features: Digital Display
- Grade: Research
from Evident Scientific
The LV200 has been carefully designed for long-duration cell bioluminescence. A completely new optical design dramatically increases sensitivity and enables the detailed study of photosensitive cells and luminescence probes at high magnification. The built-in system for temperature control, humidity... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Inverted
- Grade: Benchtop
- Optical Technique: Luminescence Imaging, Transmitted Brightfield, Basic Transmitted Fluorescence
from Mad City Labs, Inc.
The RM21 ™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21 ™ is available in 4 standard configurations (see tables) to satisfy a wide range of applications and budgets. The tables below compare methods and features for the four... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Fluorescent; Inverted; Scanning Probe / Atomic Force
- Grade: Research
- Resolution: 0.4000
from Zaber Technologies, Inc.
Zaber ’s MVR microscopes are motorized, inverted microscopes designed to lower the barriers to automated microscopy. Combining Zaber precision motion control and world-class optics, MVR microscopes deliver unparalleled performance and value. The modular design allows easy swapping of key... [See More]
- Application: Biological / Life Sciences; Medical / Forensic; Automated Microscopes
- Microscope Type: Fluorescent; Inverted
- Grade: Student; Benchtop; Research
from CIQTEK Co., Ltd
CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout of the... [See More]
- Application: Biological / Life Sciences; Semiconductor
- Microscope Type: Scanning Probe / Atomic Force; Nitrogen-Vacancy
- Grade: Research
- Features: Digital Display; Mechanical Stage
from Evident Scientific
The BX46 is specifically designed to meet the demands of repetitive routine microscopy. This clinical microscope is focused with a moveable objective nosepiece rather than by moving the stage. The stage is fixed in a very low position, allowing the user to rest their arm on the desk when moving... [See More]
- Application: Biological / Life Sciences
- Magnification: 10 to 100
- Grade: Benchtop
- Eyepiece Style: Binocular
from Mad City Labs, Inc.
A typical application of the RM21 ™ microscope is live cell imaging and transmitted light microscopy. A standard option available with the RM21 ™ is the K öhler illumination tower, which provides a simple yet flexible solution for delivering even illumination to the sample. The K... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Research
- Magnification: 40 to 100
from Evident Scientific
The fully motorized IX83 is the most advanced member of the IX3 series of inverted imaging systems and offers a new level of application flexibility. Choose from the one-deck system with a low, ergonomic stage or the two-deck system with additional expansion capabilities. Both provide the ability to... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Inverted
- Grade: Benchtop
- Optical Technique: Fluorescence, Differential Interference Contrast, Phase Contrast, Relief Contrast, Simple Polarized Light, Brightfield
from Mad City Labs, Inc.
The Mad City Labs' MicroMirror TIRF microscope is part of our RM21 ™ microscope family and draw on our expertise with high precision, high stability piezo nanopositioning systems and microscopy solutions. The microscopy technique of colocalization single molecule spectroscopy (CoSMoS) is the... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Fluorescent
- Grade: Research
- Resolution: 0.4000
from Evident Scientific
With improved image quality and ergonomics, the Olympus CKX53 delivers excellent performance and a comfortable workflow for a variety of cell culture needs including live cell observation, cell sampling and handling, image capture, and fluorescence observation. [See More]
- Application: Biological / Life Sciences
- Microscope Type: Inverted
- Grade: Benchtop
- Optical Technique: Fluorescence (Blue/Green Excitations), Fluorescence (Ultraviolet Excitations), Phase Contrast, Inversion Contrast, Brightfield
from Mad City Labs, Inc.
The MCL-NSOM is a fully operational near field scanning optical microscope. It has been built on Mad City Labs versatile RM21 ™ inverted optical microscope which allows users to convert between NSOM, SPM, and fluorescence optical microscopy techniques. The MCL-NSOM builds on our successful... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Research
- Magnification: 20
from Evident Scientific
The IX73 inverted microscope system sets new standards in advanced live cell imaging with its compact frame, outstanding optical performance and exceptional flexibility. Manual encoded or semi-motorized options enable a variety of component combinations. The IX73 is available as a one-deck system... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Inverted
- Grade: Benchtop
- Optical Technique: Fluorescence, Differential/IR-Differential Interference Contrast, Phase Contrast, Relief Contrast, Simple Polarized Light, Brightfield
from Mad City Labs, Inc.
MadAFM ™ is a new sample scanning atomic force microscope (AFM) designed for ease-of-use and simple installation. The MadAFM ™ includes our industry leading closed loop nanopositioners for precision movement of the sample and probe. Mad City Labs has designed and manufactured piezo... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop
- Objective Lenses: One
from Evident Scientific
The IX53 has been designed from the ground up to be the finest microscope available for routine inverted microscopic analysis. The combination of excellent optical performance and mechanical quality results in a microscope system of outstanding value and comfort for regular use. Features such as the... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Inverted
- Grade: Benchtop
- Optical Technique: Fluorescence, Differential Interference Contrast, Phase Contrast, Relief Contrast, Simple Polarized Light, Brightfield
from Mad City Labs, Inc.
Mad City Labs offers a module that converts the RM21 ™ platform into a total internal reflection fluorescence (TIRF) microscope. The TIRF module makes the transition between epifluorescence, TIRF, and HILO (Highly Inclined and Laminated Optical) microscopy techniques effortless. The TIRF... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Research
- Optical Technique: Internal Reflection
from Evident Scientific
The BX43 microscope offers an outstanding range of features, high optical performance and is the ideal platform for digital imaging. This flexible microscope offers various contrast methods and superior optics combined with true-color LED illumination for excellent color rendering. Efficiency is... [See More]
- Application: Biological / Life Sciences
- Optical Technique: Fluorescence, Differential Interference Contrast, Phase Contrast, Simple Polarized Light, Brightfield , Darkfield
- Grade: Benchtop
- Magnification: 1 to 100
from Phenom-World BV
The Phenom Pro desktop SEM is one of the most advanced imaging models in the Phenom series. With its long-life high-brightness CeB6 electron source, the Phenom Pro creates state-of-the-art images with a minimum of user maintenance intervention. The backscattered-electron detector (BSED) and... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop
- Magnification: 80 to 100000
from Nikon Metrology
Ideal as an educational microscope or for routine laboratory use for biology, geology and industry, the Eclipse E200 POL incorporates Nikon's acclaimed CFI60 infinity optical system to provide a high quality, compact and easy-to-use polarizing microscope at a modest price. Because the E200 POL's... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Polarizing
- Grade: Student; Benchtop
- Objective Lenses: 4
from Bruker Corporation
Bruker ™s suite of fluorescence microscopy systems provides a full range of solutions for life science researchers. Our multiphoton imaging systems provide the imaging depth, speed and resolution required for intravital imaging applications in neuroscience, oncology and immunology. [See More]
- Application: Biological / Life Sciences
- Microscope Type: Fluorescent
- Grade: Benchtop
- Features: Digital Display
from Park Systems, Inc.
The XE-100 is our flagship AFM with reduced drift rate and the Step-and-Scan Automation that provides the ultimate AFM/SPM performance in Non-Contact nanoscale metrology. It is a mid-priced system for materials science, polymers, electrochemistry and other applications in nanoscience and... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Magnification: 160 to 1500
from KEYENCE
Capture publication-quality images in a fraction of the time and without the need for a darkroom. The value of an imaging system is measured by its efficiency and the quality of its images. KEYENCE aims to optimize the imaging process by designing a fully automated, easy-to-use system that captures... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Fluorescent
- Grade: Benchtop
- Optical Technique: Brightfield, Fluorescence (Wide-field/sectioning), Phase Contrast (PhL, Ph1, Ph2), Oblique Illumination
from HORIBA Instruments, Inc.
The result of 50 years of innovation by leading instrument manufacturer HORIBA Scientific, the LabRAM Soleil ™ multimodal microscope has been designed with application experts to supercharge your analysis and set the new standard for Raman imaging and spectroscopy. It features advanced... [See More]
- Application: Biological / Life Sciences; Medical / Forensic; Metallurgical
- Microscope Type: Laser / Confocal
- Grade: Research
- Remote Interface: Computer Interface; Application Software Included.
from Hitachi High Technologies America, Inc.
The Hitachi SU-70 Analytical Field Emission SEM combines the field proven stability, high current and brightness of the Schottky electron source with the ultra-high resolution required in a multitude of analytical applications. Designed with a semi-in-lens optical configuration, Hitachi's patented... [See More]
- Application: Biological / Life Sciences; Medical / Forensic
from WDI Wise Device Inc.
WDI's AOI Microscope is designed for fast scanning and defect review applications of a variety of specimen including bare glass, TFT array and colour filter. It provides exceptional image quality, and is limited only by the selection of the microscope objective lens. The microscope features a sturdy... [See More]
- Application: Measuring / Toolmaker / Inspection; Biological / Life Sciences; Metallurgical; Bare glass, TFT array, color filter
- Field of View: 17
- Grade: Industrial
- Working Distance: 15
from Parco Scientific Company
30X Pocket Microscope [See More]
- Application: Biological / Life Sciences
- Grade: Student
from Unitron Ltd.
45 ° incline head, ball bearing stage, rack and pinion substage [See More]
- Application: Biological / Life Sciences
- Microscope Type: Compound; Polarizing
- Grade: Benchtop
- Optical Technique: Polarizing
from ValueTronics International, Inc.
The 50AAB304 is a Microscope from Mitutoyo. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications. Microscopes enable... [See More]
- Application: Biological / Life Sciences
from StellarNet, Inc.
StellarNet has released the StellarSCOPE ™ System that allows users to couple their favorite StellarNet spectrometer systems to a microscope. This enables users to perform Raman, Fluorescence, & CIELAB color measurements on a micro spot and capture high resolution images, video, and time... [See More]
- Application: Biological / Life Sciences
- Magnification: 4 to 40
- Optical Technique: Transmitted
- Working Distance: 0.6000 to 18.5
from Phenom-World BV
The Phenom ProX desktop scanning electron microscope is the ultimate all-in-one imaging and X-ray analysis system. With the Phenom ProX desktop SEM, sample structures can be physically examined and their elemental composition determined. Viewing three-dimensional images of microscopic structures... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop
- Magnification: 80 to 100000
from Nikon Metrology
As an entirely new advanced imaging tool for bioscience research and industrial inspection fields, the NeoScope benchtop SEM extends your vision by combining the familiarity of a digital camera with the high resolution and depth of field of a powerful SEM. Born from the combined expertise of Nikon... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop
- Magnification: 10 to 60000
from Park Systems, Inc.
Take the award-winning XE-100, shrink it such that it can be placed on top of the many popular inverted optical microscopes, and you have the versatile XE-120, an exceptional AFM with expanded sample and interactivity flexibility. The XE-120 is the research grade AFM with industry ’s only True... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Field of View: 0.1000
from Hitachi High Technologies America, Inc.
Hitachi's general-purpose atomic force microscope, Model AFM5100N, features superior ease of use, a wide range of capabilities, and extraordinary performance. The breakthrough hardware option, the self-sensing detector, doesn't require laser and detector alignments and thus can effectively simplify... [See More]
- Application: Biological / Life Sciences; Medical / Forensic
from WDI Wise Device Inc.
This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]
- Application: Measuring / Toolmaker / Inspection; Biological / Life Sciences; Metallurgical; Microscopic Manufacturing
- Microscope Type: Optical and Light
- Grade: Industrial
- Eyepiece Style: Computer
from Parco Scientific Company
Constructed of sturdy plastic, this basic portable microscope is ideal for children learning basic functions and components of a microscope. Available in a vibrant blue color with non-removable parts for safety. strong >Features: Rugged plastic construction. Fixed monocular 45 º inclined... [See More]
- Application: Biological / Life Sciences
- Magnification: 50 to 400
- Grade: Student
from ValueTronics International, Inc.
The 569 is a Microscope from American Optical. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications. Microscopes enable... [See More]
- Application: Biological / Life Sciences
from Phenom-World BV
The Phenom Pure desktop SEM (scanning electron microscope) is an ideal tool for making the transition from working with a light microscope to operating an electron microscope. The Phenom Pure is equipped with the basic fundamentals for meeting imaging needs. The Phenom Pure provides high-quality... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop
- Magnification: 70 to 20000
from Park Systems, Inc.
With the arrival of the XE-150, Park Systems ’ large sample AFM, Non-Contact AFM imaging has become the most feasible and practical way to scan your large samples with ultimate AFM resolution and reliability. The XY motorized sample stage is optimized for both small and large sample placement,... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Magnification: 160 to 1500
from Hitachi High Technologies America, Inc.
The Hitachi research-grade AFM5300E offers significantly improved sensitivity, accuracy, and resolution of electromagnetic property measurements operated under high-vacuum conditions. Furthermore, it establishes a benchmark for comprehensive environmental control and is the only tool on the market... [See More]
- Application: Biological / Life Sciences; Medical / Forensic
from WDI Wise Device Inc.
The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]
- Application: Biological / Life Sciences; Semiconductor
- Microscope Type: Laser / Confocal; Digital, Video, Optical, and Light
- Grade: Industrial
- Eyepiece Style: Computer
from Parco Scientific Company
Digital Eyepiece w/TV Input [See More]
- Application: Biological / Life Sciences
- Features: Digital Display
- Grade: Student
from ValueTronics International, Inc.
The DSZ-44PF is a Microscope from Carton. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications. Microscopes enable high-resolution... [See More]
- Application: Biological / Life Sciences
from Park Systems, Inc.
The XE-200 is an AFM with increased capacity that supports 200 mm wafer investigation. In addition to the precise scan performance provided by True Non-Contact mode, the XE-200 offers users an encoded XY stage that travels over the entire 200 mm x 200 mm sample area, an XY scan range of 100 µm... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Field of View: 0.1000
from Hitachi High Technologies America, Inc.
The dual-beam FIB-SEM integrates a high-performance 40 kV FIB column and an ultra-high-resolution Schottky field-emission SEM column. By using dedicated fabrication template patterns for automatic lift-out, fabrication processes from fiducial marking to specimen lift-out can be automated. For... [See More]
- Application: Biological / Life Sciences; Medical / Forensic
- Microscope Type: Scanning Electron Microscope
- Grade: Research
from Parco Scientific Company
Parco digital eyepiece cameras are designed to work with most microscopes including biological and stereo microscopes. This technology incorporates observing live or still images on a computer screen. This camera comes complete with ScopePhoto, an easy to use software program that enables... [See More]
- Application: Biological / Life Sciences
- Features: Digital Display
- Grade: Student
from ValueTronics International, Inc.
The DSZT-44PF is a Microscope from Carton. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications. Microscopes enable... [See More]
- Application: Biological / Life Sciences
from Park Systems, Inc.
XE-70 is Park Systems ’ AFM solution for researchers with limited budget. XE-70 does not compromise any of the innovative technologies of the XE-series that sets it apart from conventional AFMs, supporting the same modes, options, and electronics as all other systems in the XE product line. [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Magnification: 160 to 1500
from Hitachi High Technologies America, Inc.
FIB-SEM systems have become an indispensable tool for characterization and analysis of the latest technologies and high performance nano-scale materials. An ever-increasing demand for ultrathin TEM lamellas without artifacts during FIB processing require the best in ion and electron optics... [See More]
- Application: Biological / Life Sciences; Medical / Forensic
- Microscope Type: Scanning Electron Microscope
- Grade: Research
from Parco Scientific Company
This microscope is excellent for studying insects, pond water, rocks, plants, and three-dimensional specimens. Ideal for both classroom and field trip use. The Parco Field Trip microscope has a large 8.5mm field of view and a 55mm working distance. Great for taking outdoors or out of the classroom. [See More]
- Application: Biological / Life Sciences
- Magnification: 20
- Grade: Student
from ValueTronics International, Inc.
The EMZ-2 is a Microscope from Meiji. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications. Microscopes enable high-resolution... [See More]
- Application: Biological / Life Sciences
from Park Systems, Inc.
XE-Bio is a powerful 3-in-1 nanoscience research tool that uniquely combines industry ’s only True Non-Contact AFM with Ion Conductance Microscopy (ICM) and inverted optical microscope on the same platform. The modular design of the XE-Bio allows easy exchange between non-contact AFM and ICM. [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop
- Optical Technique: Inverted Optical Microscope
from Hitachi High Technologies America, Inc.
The HT7700 with Dual-Mode objective lens features superior high-contrast and high-resolution performance together with analytical capabilities for biological and materials science. Digital design and sophisticated automation increase throughput for both novice and advanced users. Maximize contrast... [See More]
- Application: Biological / Life Sciences; Medical / Forensic
from Parco Scientific Company
Designed to meet the demands in education and training environments, the new 1000 series with infinity optical system will deliver the best performance for a variety of applications. Limited lifetime warranty. strong >Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px;... [See More]
- Application: Biological / Life Sciences
- Eyepiece Style: Binocular
- Grade: Student
from ValueTronics International, Inc.
The EMZ-8TR is a Microscope from Meiji. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications. Microscopes enable high-resolution... [See More]
- Application: Biological / Life Sciences
from Park Systems, Inc.
The XE-NSOM is specially designed and tailored for advanced optical measurements including Near-field Scanning Optical Microscopy (NSOM), Raman Spectrometry, and Confocal Microscopy. The XE-NSOM provides a complete AFM system setup with unsurpassed versatility for these optical experiments. The... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop
- Optical Technique: Near-field Scanning Optical Microscopy
from Hitachi High Technologies America, Inc.
The MI4050 High-Performance Focused Ion Beam System is equipped with new optics and provides the world-leading SIM imaging resolution and high-definition TEM sample preparation with improved imaging resolution at low kV. The MI4050 accommodates a variety of applications such as cross-section... [See More]
- Application: Biological / Life Sciences; Medical / Forensic
- Microscope Type: Scanning Electron Microscope
- Grade: Research
from Parco Scientific Company
Designed to meet the demands in education and training environments, the new 2000 series with infinity optical system will deliver the best performance for a variety of applications. Limited lifetime warranty. strong >Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px;... [See More]
- Application: Biological / Life Sciences
- Eyepiece Style: Binocular
- Grade: Student
from ValueTronics International, Inc.
The FOI-1/RC is a Microscope from Mitutoyo. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications. Microscopes enable... [See More]
- Application: Biological / Life Sciences
from Hitachi High Technologies America, Inc.
FIB-SEM System for True 3D Structural Analysis The newly developed FIB-SEM system from Hitachi, the NX9000 incorporates an optimized layout for true high-resolution serial sectioning to tackle the latest demands in 3D structural analysis and for TEM and 3DAP analyses. The NX9000 FIB-SEM system... [See More]
- Application: Biological / Life Sciences; Medical / Forensic
- Microscope Type: Scanning Electron Microscope
- Grade: Research
from Parco Scientific Company
Capture images and show live video on a computer screen with the 3000F Digital Microscope. For students who are studying cells like protista this digital instrument will benefit a biology setting and Parco Scientific makes it available at an affordable price. Limited lifetime warranty, one year... [See More]
- Application: Biological / Life Sciences
- Features: Digital Display
- Grade: Student
from ValueTronics International, Inc.
The LUX 1000 is a Microscope from Leica. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications. Microscopes enable high-resolution... [See More]
- Application: Biological / Life Sciences
from Hitachi High Technologies America, Inc.
The FlexSEM 1000 Scanning Electron Microscope features newly designed electron optical and signal detection systems providing unparalleled imaging and analytical performance in a lab-friendly configuration. Keeping efficiency in mind, the FlexSEM features an adaptable, separable, and compact design,... [See More]
- Application: Biological / Life Sciences; Medical / Forensic
from Parco Scientific Company
These monocular microscopes are great for students who are studying cells like protista and can benefit in a biology setting using quality optics, coaxial focusing and a large stage. These models feature LED illumination with a standard magnification range of 40x, 100x and 400x with your objective. [See More]
- Application: Biological / Life Sciences
- Grade: Student
from ValueTronics International, Inc.
The NSZ44 is a Microscope from Carton. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications. Microscopes enable high-resolution... [See More]
- Application: Biological / Life Sciences
from Hitachi High Technologies America, Inc.
The S-3700N's huge sample chamber accommodates a variety of samples, while the flexible chamber design affords superior analytical analysis. Capable of accommodating a 300-mm diameter sample with a maximum height of 110 mm. A 5-axis motorized stage makes the large chamber ideal for a wide variety of... [See More]
- Application: Biological / Life Sciences; Medical / Forensic
from Parco Scientific Company
The 3050 series microscope offers coarse and fine focusing controls and a round stage that makes it easy for small hands to adjust the specimen. It features a modern design with a convenient handle on the arm of the microscope for easy and safe transfer from workspace to workspace. Limited lifetime... [See More]
- Application: Biological / Life Sciences
- Grade: Student
from ValueTronics International, Inc.
The STEREO ZOOM 4 is a Microscope from Bausch and Lomb. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications. Microscopes enable... [See More]
- Application: Biological / Life Sciences
from Hitachi High Technologies America, Inc.
Innovative electron source and detectors give superior imaging and analytical performance. Hex bias technology delivers high brightness at low accelerating voltages and the ultra variable-pressure detector is optimized for imaging surface at low pressures. The SU3500 is sure to be the workhorse in... [See More]
- Application: Biological / Life Sciences; Medical / Forensic
from Parco Scientific Company
The 3050-100 series microscope features a modern design with a convenient handle on the arm of the microscope for easy and safe transfer from workspace to workspace. It features a built-in mechanical stage, 1.25 N.A. Abbe condenser and an iris diaphragm. Limited lifetime warranty. Features: 45... [See More]
- Application: Biological / Life Sciences
- Grade: Student
from ValueTronics International, Inc.
The STEREO ZOOM 4 is a Microscope from Leica. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications. Microscopes enable... [See More]
- Application: Biological / Life Sciences
from Hitachi High Technologies America, Inc.
The AFM5500M is a SPM platform equipped with a fully addressable 4-inch stage, optimized for medium-sized samples. It affords exceptional levels of ease of use, automation, and accuracy, as well as correlation for AFM/SEM investigations. Sample Size. Diameter :100 mm (4 inch). Thickness... [See More]
- Application: Biological / Life Sciences; Medical / Forensic
from Parco Scientific Company
Perfect for the adventurous young explorer needing a portable instrument for field work. This student tamper-proofed microscope is durable and an excellent choice for the elementary to junior high school level. Constructed of heavy-duty all-metal frame and metal parts, this microscope uses a prism... [See More]
- Application: Biological / Life Sciences
- Grade: Student
from ValueTronics International, Inc.
The STEREO ZOOM 5 is a Microscope from Bausch and Lomb. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications. Microscopes enable... [See More]
- Application: Biological / Life Sciences
from Hitachi High Technologies America, Inc.
Innovative analytical FE-SEM allows for a simple transition between high vacuum and variable pressure mode. EM Wizard is a knowledge-based system for SEM imaging that goes beyond basic preset conditions and recipes. Its ease of use opens a new gateway for material research, development, and area... [See More]
- Application: Biological / Life Sciences; Medical / Forensic
from Parco Scientific Company
The portable, all-purpose microscope is perfect for young explorers needing an instrument for outdoor field work. It features a 10x wide-field eyepiece and 20x magnification providing a large viewing field. This scope provides an upright clear image using either indoor or natural lighting, no... [See More]
- Application: Biological / Life Sciences
- Magnification: 20
- Grade: Student
from Hitachi High Technologies America, Inc.
SEM observation at an atmospheric pressure as well as under vacuum. Wet specimens can be observed in their natural state without preprocessing. The hybrid tabletop atmospheric SEM (ASEM) has an extremely thin membrane which separates the evacuated column and atmospheric-pressure chamber, enabling... [See More]
- Application: Biological / Life Sciences; Medical / Forensic
- Grade: Benchtop
from Parco Scientific Company
This modular system is designed to keep the pace with all levels of study and individual achievement. It offers only the finest, high-quality research achromatic components to provide a parfocal and parcentered optical system with virtually flat, distortion-free resolution for crisp, clear images. [See More]
- Application: Biological / Life Sciences
- Grade: Student
from Hitachi High Technologies America, Inc.
The TM3030Plus has a premium SE detector and a BSE detector which have been incorporated in FE-SEM & VP-SEM and well-accepted by users as a high-sensitivity detector. The premium SE detector operates effectively under the low-vacuum environment and allows for quick SE image observation without... [See More]
- Application: Biological / Life Sciences; Medical / Forensic
- Grade: Benchtop
from Parco Scientific Company
Ideal for first microscope experience! A safe, reliable instrument that operates without electricity. This entry level microscope introduces your child to the world of micro-organisms while using a variety of microscope slides. . Features a rotating mirror to provide lighting in the classroom or... [See More]
- Application: Biological / Life Sciences
- Magnification: 25 to 100
- Grade: Student
from Hitachi High Technologies America, Inc.
TM3030Plus has a premium SE detector which has been incorporated in FE-SEM & VP SEM, and well-accepted by users as a high-sensitivity detector. It can be operated effectively under a low-vacuum environment and allows for quick SE image observation without specimen preparation. Magnification. [See More]
- Application: Biological / Life Sciences; Medical / Forensic
- Grade: Benchtop
from Parco Scientific Company
The BMT inclined microscope has a great reputation and is a classroom favorite. Known for durability and versatility this instrument can be used effectively for most classroom studies. Offers advanced microscope features at an affordable price. Suitable for grades 8 to 12. Limited lifetime warranty. [See More]
- Application: Biological / Life Sciences
- Magnification: 40 to 400
- Grade: Student
from Hitachi High Technologies America, Inc.
The TM4000 Series features innovation and cutting-edge technologies which redefine the capabilities of a tabletop microscope. This new generation of the long-standing Hitachi tabletop microscopes (TM) integrates ease of use, optimized imaging, and high-image quality, while maintaining the compact... [See More]
- Application: Biological / Life Sciences; Medical / Forensic
- Grade: Benchtop
from Parco Scientific Company
User-friendly microscope equipped with your choice of a monocular, 45 º dual viewing or a binocular head. Excellent for high school students interested in viewing slides. Students will benefit from the many features including a reversed nosepiece, separate coarse and fine focusing or coaxial... [See More]
- Application: Biological / Life Sciences
- Features: Monocular
- Grade: Student
from Hitachi High Technologies America, Inc.
The HF-3300 is a 100-300 kV TEM/STEM/SEM powered by Hitachi's state-of-the-art cold field emission technology for high-brightness and high-energy resolution. Capabilities needed for daily material structural characterizations and analysis are provided. Unique electron optical designs include... [See More]
- Application: Biological / Life Sciences; Medical / Forensic
from Parco Scientific Company
The EPS Series student tamper-proofed microscope features high-quality glass optics with a magnification range from 40x to 400x. Built with students in mind, it features metal construction, meant to take the abuse of the classroom and field settings. This instrument provides the learner with crisp,... [See More]
- Application: Biological / Life Sciences
- Grade: Student