Oil Shear Pneumatic Brake and Clutch Assemblies
from Force Control Industries, Inc.
Designed for Food Processing and Packaging Applications Meets Hazardous Duty Requirements. The Posidyne Clutch/Brake standard for performance and durability is available for your smaller 1/2 to 3 HP drives for conveyors, packaging machines, food processing applications and extruder cut-offs. The... [See More]
- Engagement: Oil Shear
- Power: 3
- Torque: 38.7
- Rotary Speed: 3600
from Midwest Brake
Som Pac ® 1200 Series Oil Shear Clutch/Brake. The Som Pac ® 1200 Series is a completely assembled, pneumatically actuated / oil cooled, multiple disc, foot mounted, clutch/brake for precise starting and stopping of indexing machinery, machine tools, conveyors, material handling equipment and... [See More]
- Engagement: Oil Shear; Hydraulic Applied Clutch
- Pneumatic Pressure: 80
- Torque: 98.0 to 198.0
- Spring Assistance: Spring Return/Disengage
from Force Control Industries, Inc.
The Answer to Severe Heavy Duty Indexing. Torque 500 Lb. In. to 79,000 Lb. In. – up to 500 Horsepower. The Foot Mounted Posidyne Clutch Brake featuring Oil Shear Technology is oldest the most flexible Clutch Brake in the line. Beginning in 1969 thousands of Posidyne clutch brakes have been... [See More]
- Engagement: Oil Shear
- Rotary Speed: 3600
- Torque: 41.7 to 6583.3
- Pneumatic Pressure: 80
from Force Control Industries, Inc.
Out Perform Competitive Clutch Brakes at a Lower Cost. Valued Engineered for the Highest Performance at the Lowest Cost per Cycle Meets Hazardous Duty Requirements. The Posidyne ® X Class Clutch/Brakes are designed and tested to operate over 20 million trouble free cycles with only occasional... [See More]
- Engagement: Oil Shear
- Power: 0.5000 to 10
- Torque: 86.6
- Rotary Speed: 1800