Knurled or Faceted Head Caps, Grips, and Closures
from Polymer Molding, Inc.
SC Series Caps are manufactured with internal threads to provide a positive snap fit. Part can be threaded or pressed on. Typical wall thickness: .032. Color: Blue. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). Applicable specs: MIL-C-52078, MIL-C-5501/3R,... [See More]
- Features: Threaded; Knurled
- Straight Thread: 3/8" - 24
- Shape / Application: Round
- Diameter: 0.3750
from IDEX Health & Science
Our Tefzel (ETFE) Cap is designed to effectively cap and seal off tubing. Tefzel (ETFE) features a higher temperature threshold, increased strength, and lower gas permeability. It is designed for 10-32 Coned Ports and has a Standard Knurl head style. Our cap is yellow and is also available in black. [See More]
- Features: Threaded; Knurled
- Material: Genuine Tefzel™ ETFE Resin
- Shape / Application: Round
from IDEX Health & Science
Our Tefzel (ETFE) Cap is designed to effectively cap and seal off tubing. Tefzel (ETFE) features a higher temperature threshold, increased strength, and lower gas permeability. It is designed for 10-32 Coned Ports and has a Standard Knurl head style. Our cap is yellow and is also available in black. [See More]
- Features: Threaded; Knurled
- Material: Genuine Tefzel™ ETFE Resin
- Shape / Application: Round
from IDEX Health & Science
Our Tefzel (ETFE) Cap is designed to effectively cap and seal off tubing. Tefzel (ETFE) features a higher temperature threshold, increased strength, and lower gas permeability. Our cap is for M6 Flat-Bottom Ports and has a Standard Knurl head style. [See More]
- Features: Threaded; Knurled
- Material: Genuine Tefzel™ ETFE Resin
- Shape / Application: Round