λ/2 Plate Beamsplitters

2 Results
Neutral Density Filter, Circular Linear Variable, UVFS, 100 mm, 0-1 OD -- 100FS01DV.1
from Newport MKS

The 100FS01DV.1 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 100 mm in diameter, and coated for an OD range of 0-1.0. Newport ’s Circular Variable Neutral Density Filter is designed to attenuate the wide spectrum of low energy laser light from UV to... [See More]

  • Surface Flatness: λ/2; 2λ
  • Wedged: Wedged
  • Thickness: 2
  • Wavelength Range: 250 to 2500
Neutral Density Filter, Circular Variable Metallic, UVFS, 25 mm, 0-1 OD -- 25FS01DV.1
from Newport MKS

The 25FS01DV.1 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 25 mm in diameter, and coated for an OD range of 0-1.0. Newport ’s Circular Variable Neutral Density Filter is designed to attenuate the wide spectrum of low energy laser light from UV to near... [See More]

  • Surface Flatness: λ/2; 2λ
  • Wedged: Wedged
  • Thickness: 2
  • Wavelength Range: 250 to 2500