λ/8 Plate Beamsplitters
from Argyle International, Inc.
We can meet exacting beamsplitter specifications--. Polarizing or non-polarizing. Single layer coating. Dielectric coating. 50-50 to 95-5. Ultraviolet through Infrared. Cubes and plates. Custom styles. Argyle International offers custom optical components in a broad array of materials. Glass,... [See More]
- Surface Flatness: λ/8
- Beamsplitter Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
- Beamsplitter Type: Polarizing (optional feature)
- Transmission: 5 to 50
from Artifex Engineering
This beamsplitter is a thin plate with an all dielectric BS coating on one side. The other side is AR coated for a certain wavelength band. It has the advantage of very low energy loss and is especially useful in high power applications where cemented devices may fail. Custom R/T and incident angle... [See More]
- Surface Flatness: λ/8
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Diameter, Side Length, or Rectangular Length: 12.7 to 25.4
from Artifex Engineering
These beamsplitters are manufactured using high-precision BK7 or UV-fused silica substrates. A slight wedge in the substrate helps to eliminate back reflections. They are fully dielectric coated, providing a true 50/50 split of energy regardless of the incoming polarization. [See More]
- Surface Flatness: λ/8
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Diameter, Side Length, or Rectangular Length: 12.7 to 25.4