Rack Mount DC-DC Converters
from ABSOPULSE Electronics Ltd.
Rugged industrial quality. Up to 3000W per 2Ux19 ” shelf. Full electronic protection. Cooling by built-in fans. Field-proven design. Hot swappable, N+1 redundant. This modular, heavy-duty DC/DC converter system is built with three 1000W BAP 65F power modules assembled in a 2Ux19 ”... [See More]
- Form Factor: Rack Mount
- DC Output Voltage: 24.0 to 125.0
- DC Input Voltage: 21.0 to 280.0
- DC Output Current: 8 to 40
from DigiKey
Front End DC DC Converter 1 Output 12V 25A 72V Input [See More]
- Form Factor: Rack Mount
- DC Output Current: 25
- DC Input Voltage: 40.5 to 72.0
- Operating Temperature: 0 to 55
from Acopian Power Supplies
We have thousands of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. (We can also easily modify power supplies to meet customer requirements.). Simply ‘check ’ or fill in whichever items... [See More]
- Form Factor: DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
- Number of Outputs: 1 to 60
- Applications: Instrumentation
- DC Output Voltage: 0.0 to 30000.0
from DigiKey
Front End DC DC Converter 1 Output 12V 3A -72V Input [See More]
- Form Factor: Rack Mount
- DC Output Current: 3
- DC Input Voltage: -72.0 to -40.0
- Features: Hot Swappable
from DigiKey
Front End DC DC Converter 1 Output 12V 183A -75V Input [See More]
- Form Factor: Rack Mount
- DC Output Current: 183
- DC Input Voltage: -75.0 to -40.0
- Features: Hot Swappable
from DigiKey
Front End DC DC Converter 1 Output 12V 167A 72V Input [See More]
- Form Factor: Rack Mount
- DC Output Current: 167
- DC Input Voltage: 40.0 to 72.0
- Features: Hot Swappable
from DigiKey
Front End DC DC Converter 1 Output 12V 62A -70V Input [See More]
- Form Factor: Rack Mount
- DC Output Current: 62
- DC Input Voltage: -70.0 to -40.0
- Operating Temperature: 0 to 50
from DigiKey
Front End DC DC Converter 1 Output 12V 65A -72V Input [See More]
- Form Factor: Rack Mount
- DC Output Current: 65
- DC Input Voltage: -72.0 to -40.0
- Operating Temperature: 0 to 50
from Advanced Energy Industries, Inc.
When space is limited, but performance is critical, streamlined APEX RF generators offer various mounting options and power you can rely on. Chamber-, rack-, or frame-mount options for convenience and reduced power losses. Superb performance enhanced with arc management. 1.5 to 10 kW output power... [See More]
- Form Factor: Rack Mount
- Operating Temperature: 5 to 40
- DC Output Power: 750 to 10000
from American Portwell Technology Inc.
300W -48V DC input DC/DC mini-redundant ATX power supply [See More]
- Form Factor: Rack Mount
- DC Input Voltage: -72.0 to -38.0
- Applications: Telecommunications, Testing Equipment
- DC Input Current: 11
from Yang Ming International Corporation
1350 Watt 4U/5U/6U/7U/8U DC to DC N+1 Redundant Power Supply ( 3+1 )- Zippy DM1W4-6D50F ( DC input to DC output ) in stocks [See More]
- Form Factor: Rack Mount
- DC Output Power: 1350
from PREMIUM S.A.
The CKR-2000 series is designed for applications where a high degree of reliability is required. It consists of modular DC/DC converters that allow a set of up to 8 modules of 240W or 280W installed in a subrack of 19 ″. It can be configured according to needs of outputs, power and level of... [See More]
- Form Factor: Rack Mount
- Number of Outputs: 1
- DC Input Voltage: 48.0 to 110.0
- DC Output Voltage: 12.0 to 48.0
from Analytic Systems
The model VTC1000R Rackmount Voltage Converter supplies 12V, 24V or 48 VDC from a 110V, 250V or 300 VDC power source. Other input or output voltages up to 72 volts are also available by special order. All new Current Mode switching design offers increased power and reliability in a compact package. [See More]
- Form Factor: Rack Mount
- DC Input Voltage: 110.0 to 360.0
- Applications: Instrumentation, Telecommunications, Telecom Power Plants, Electric Utilities and Substations, Marine, Manufacturing Plants, Steel Mills
- DC Input Current: 5.2 to 14.5
from Lineage Power
Offering optimum efficiency and power density, the CAR1212DC is a front-end power supply module designed for datacom or distributed power applications requiring a 48Vdc input range. The CAR1212FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. [See More]
- Form Factor: Rack Mount
- DC Input Voltage: 12.0 to 48.0
- Applications: High Current, Telecommunications
- DC Input Current: 38
from Artesyn Embedded Power
The DS450DC and DS550DC series bulk front end power supplies are the DC-input versions of their DS450 and DS550 AC-input counterparts. Mechanically identical to the AC versions, these products allow system operation from a Telco style 48 Vdc input. Rated at 450 and 550 watts, the DS450/550 power... [See More]
- Form Factor: Rack Mount
- DC Output Voltage: 12.0
- DC Input Voltage: 36.0 to 75.0
- DC Output Current: 45
from XCEL Power Systems, Ltd.
bull; High Reliability. • Lightweight. • Rack Mounted. • Harsh Environment. GENERAL SPECIFICATION. ¨ 67 V DC ~ 137 V DC Input. ¨ Multiple Output: +5V DC @ 5A, -15V DC @ 4A, +15V DC @ 4A. ¨ Operating Temperature Range -25 °C to +45 °C. ¨ Output Health Status... [See More]
- Form Factor: Rack Mount
- DC Output Voltage: -15.0 to 15.0
- DC Input Voltage: 67.0 to 137.0
- DC Output Current: 4 to 5
from Yang Ming International Corporation
500 Watt 2U/3U DC to DC Redundant Power Supply - Zippy DM2W-6500F ( DC input to DC output ) [See More]
- Form Factor: Rack Mount
- DC Output Power: 500
from PREMIUM S.A.
The CRS-1000 is a reliable 1000W DC/DC converter series with a compact and robust design. It delivers 1000W at 24, 48, 72 and 110V and offers a great variety of input-ouput combinations. This converter series also allows for parallel connection. In addition, it offers options such as ORing FET, hold... [See More]
- Form Factor: Rack Mount
- Number of Outputs: 1
- DC Input Voltage: 24.0 to 110.0
- DC Output Voltage: 24.0 to 110.0
from Analytic Systems
The model VTC1015R Rackmount Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V or 48VDC power source. All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability... [See More]
- Form Factor: Rack Mount
- DC Input Voltage: 24.0 to 72.0
- Applications: Instrumentation, Telecommunications, Telecom Power Plants, Electric Utilities and Substations, Marine & other rugged environments, Base Station Power
- DC Input Current: 23 to 72.6
from Lineage Power
Offering optimum efficiency and power density, The CAR2548DC is a front-end power supply module designed for datacom or distributed power applications requiring a wide ranging -48V input. The CAR2548DC utilizes the latest, cost optimized technology to provide a regulated single output voltages of... [See More]
- Form Factor: Rack Mount
- DC Input Voltage: 12.0 to 48.0
- Applications: High Current, Telecommunications
- DC Input Current: 75
from Artesyn Embedded Power
The DS650DC and DS850DC series bulk front end power supplies are the DC-input versions of their DS650 and DS850 AC-input counterparts. Mechanically identical to the AC versions, these products allow system operation from a Telco style 48 Vdc input. Rated at 650 and 850 watts respectively, the power... [See More]
- Form Factor: Rack Mount
- DC Output Voltage: 12.0
- DC Input Voltage: -72.0 to -39.0
- DC Output Current: 70
from Yang Ming International Corporation
400W Zippy Emacs 1U DP1H-6400F 48V DC Switching Power Supply. 3.3V/5V REMOTE SENSING. CONNECTOR POWER INPUT. COOLING= ONE 40mm DC FAN. EFFICIENCY= 65% TYPICAL AT -48VDC FULL LOADING. EMI NOISE FILTER= FCC CLASS A, CISPR22 CLASS A. HOLD UP TIME= 1.6ms MINIMUM AT FULL LOAD & NORMAL INPUT VOLTAGE. [See More]
- Form Factor: Rack Mount
- DC Output Power: 400
from Analytic Systems
The model VTC610R Rackmount Voltage Converter supplies 12V, 24V or 48 VDC from a 110V or 250 VDC power source. Other input or output voltages from 65 to 360 volts are also available by special order. All new Current Mode switching design offers increased power and reliability in a compact package. [See More]
- Form Factor: Rack Mount
- DC Input Voltage: 110.0 to 250.0
- Applications: Instrumentation, Telecommunications, Telecom Power Plants, Electric Utilities and Substations, Marine, Manufacturing Plants, Steel Mills
- DC Input Current: 3.5 to 8
from Lineage Power
The Compact Power Line is a complete 1U high distributed power system of rectifier modules offer a power solution to meet all of your end-application needs. The CP Series utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a... [See More]
- Form Factor: Rack Mount
- DC Input Voltage: -72.0 to 48.0
- Applications: High Current, Telecommunications, Testing Equipment, Wireless
- DC Input Current: 60
from Yang Ming International Corporation
400 Watt 2U/3U DC to DC ( 24 + 8 + 4 pin ) Single Power Supply - ZIPPY DP2H-6400F ( DC input to DC output ) [See More]
- Form Factor: Rack Mount
- DC Output Power: 400
- DC Output Voltage: -12.0 to 12.0
from Analytic Systems
The model VTC615R Rackmount Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V, 48V or 72VDC power source. All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability... [See More]
- Form Factor: Rack Mount
- DC Input Voltage: 24.0 to 72.0
- Applications: Instrumentation, Military, Telecommunications, Telecom Power Plants, Electric Utilities and Substations, Marine, Base Station Power
- DC Input Current: 12.6 to 39.5
from Lineage Power
Lineage Power ’s Compact PCI Power Supplies are highly reliable power supplies designed specifically for. Compact PCI ® systems, which are used in communications, industrial, military, aerospace, and other applications. These power supplies offer high power-density in plug-in modules that... [See More]
- Form Factor: Rack Mount
- DC Input Voltage: 36.0 to 72.0
- Applications: High Current, Telecommunications, Testing Equipment, Wireless
- DC Input Current: 40
from Yang Ming International Corporation
650 Watt 3U /4U DC to DC Redundant Power Supply - ZIPPY DR3G6650F ( DC input to DC output ) [See More]
- Form Factor: Rack Mount
- DC Output Power: 650
- DC Output Voltage: -12.0 to 12.0