Datalogger Pump Controllers
from Smith & Loveless, Inc.
Delivering simplified operation yet powerful pump station control, QUICKSMART ™ Station Controls provide unparalleled ability to monitor and adjust all of your pump station functions. The easy to use, intuitive layout makes control modifications, screen navigation and viewing of pump station... [See More]
- Features: PLC; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis
- Control: Limit
from Witte Pumps & Technology GmbH
From now on, WITTE PUMPS & TECHNOLOGY also offers the suitable control for its pumps. Together with Blue Automation, a specialist for automation technology, the WITTE Core Command control was developed. This type of control is specially designed for use with WITTE gear pumps, but can also be... [See More]
- Features: Datalogger
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Pulse
- Interface: Digital Front Panel; Network
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Flow; Level; Pressure
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
from Price Pump Company
Price® Pump is now offering two new variable frequency drives (VFD) that offer precision control and fast response that exceeds the performance of conventional 'general-purpose' AC inverters. These drives meet the requirements of OEMs, end users, installation companies and panel builders. The drives... [See More]
- Features: PLC (optional feature); Multi-Function (optional feature); Datalogger; PC-Based (optional feature)
- Form Factor: DIN (optional feature); Stand-Alone (optional feature)
- Control: Limit; PID; Other (optional feature)
- Interface: Digital Front Panel; Computer Programmable (optional feature); Network (optional feature); Web (optional feature)