Control Pendant Pendant Stations
from Columbus McKinnon Corporation
Magnetek's Mini-MBT bellybox transmitter is one of the smallest, lightest bellyboxes available. Ideal for Crane and Hoist and Fluid Power applications. [See More]
- Pendant Type: Control Pendant
from ifm electronic gmbh
Use as start/stop button or as acknowledgement button on machines. Tactile pushbuttons reduce accidental contact. Clearly visible LEDs for visible feedback of actuation. Active triggering via AS-interface. High protection rating for the requirements of harsh industrial environments [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 2
- Control Type: Pushbutton
- Features: Visual Indicators
from Schmersal Inc.
The BDF series control stations are designed to offer up to 4 operators for various machine or process controls conveniently located at the guard door in one compact, easy to install housing. The BDF series eliminates the need for larger custom control boxes to be designed and manufactured for guard... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 4
- Control Type: Pushbutton
- Features: Emergency Stop; Visual Indicators
from Ewellix
Benefits: Ergonomic. Comfortable and Tactile. Features: Robust design. Tacile buttons, clearly marked. Easy mountable fastening hook. The EHA-1 hand switch can operate actuators MAX7 (AC) or MAX1, MAX3, THG, TLG connected to an MCU. With the pushbuttons positioned on the front panel, the movements... [See More]
- Pendant Type: Control Pendant
- Control Type: Pushbutton
from Allen-Bradley / Rockwell Automation
800F Pendant Station, No Holes, No Color [See More]
- Pendant Type: Control Pendant
- Control Type: Pushbutton
from RS Components, Ltd.
The Guardian Line GLM-SS from IDEM is a compact and robust mini safety rope pull switch. It is designed to protect a 30 m conveyor using just a single switch or up to 50 m using two switches. It is available in a choice of 3 or 4 pole contacts to ensure flexibility with all modern control... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from Columbus McKinnon Corporation
The Intelli-Lift System detects a load misalignment or snag condition and alerts operators with a visible and audible warning before a dangerous situation occurs. [See More]
- Pendant Type: Control Pendant
from ifm electronic gmbh
Use as start/stop button or as acknowledgement button on machines. Tactile pushbuttons reduce accidental contact. Clearly visible LEDs for visible feedback of actuation. Active triggering via AS-interface. High protection rating for the requirements of harsh industrial environments [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 2
- Control Type: Pushbutton
- Features: Visual Indicators
from Schmersal Inc.
Connector M12, 8-pole. Thermoplastic enclosure. E-STOP with electronic OSSDs. slender shock-proof enclosure. to be fitted to commercial-off-the-shelf aluminum profiles [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 4
- Control Type: Pushbutton
- Mechanical Life: 1,000,000 Operations
from Allen-Bradley / Rockwell Automation
800F Pendant Station, No Holes, No Color [See More]
- Pendant Type: Control Pendant
- Control Type: Pushbutton
from RS Components, Ltd.
The Guardian Line GLM-SS from IDEM is a compact and robust mini safety rope pull switch. It is designed to protect a 30 m conveyor using just a single switch or up to 50 m using two switches. It is available in a choice of 3 or 4 pole contacts to ensure flexibility with all modern control... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from Columbus McKinnon Corporation
Protect personnel and improve facility throughput with Intelli-Protect ® Systems featuring no-fly zone technology. [See More]
- Pendant Type: Control Pendant
from Allen-Bradley / Rockwell Automation
800F Pendant Station, No Holes, No Color [See More]
- Pendant Type: Control Pendant
- Control Type: Pushbutton
from RS Components, Ltd.
The Guardian Line GLM-SS from IDEM is a compact and robust mini safety rope pull switch. It is designed to protect a 30 m conveyor using just a single switch or up to 50 m using two switches. It is available in a choice of 3 or 4 pole contacts to ensure flexibility with all modern control... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from Columbus McKinnon Corporation
Magnetek is your source for custom power solutions that optimize your specific power control application. We have over 30 years and 10,000 drives of experience designing and manufacturing state-of-the-art industrial power controllers. From transportation and mining, to marine and locomotive... [See More]
- Pendant Type: Control Pendant
from RS Components, Ltd.
The Guardian Line GLM-SS from IDEM is a compact and robust mini safety rope pull switch. It is designed to protect a 30 m conveyor using just a single switch or up to 50 m using two switches. It is available in a choice of 3 or 4 pole contacts to ensure flexibility with all modern control... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from Columbus McKinnon Corporation
Magnetek ’s rugged line of radio controls incorporate the latest electronic technology in a wide range of lightweight, comfortably contoured transmitters designed to meet the needs of a variety of industrial radio control applications and industries and can be customized to meet almost any... [See More]
- Pendant Type: Control Pendant
from RS Components, Ltd.
The Guardian Line GLM-SS from IDEM is a compact and robust mini safety rope pull switch. It is designed to protect a 30 m conveyor using just a single switch or up to 50 m using two switches. It is available in a choice of 3 or 4 pole contacts to ensure flexibility with all modern control... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from Columbus McKinnon Corporation
The Flex EX series of radio remote controls provides a cost-effective solution to the restrictive use of hardwired pendants. [See More]
- Pendant Type: Control Pendant
from RS Components, Ltd.
The Guardian Line GLM-SS from IDEM is a compact and robust mini safety rope pull switch. It is designed to protect a 30 m conveyor using just a single switch or up to 50 m using two switches. It is available in a choice of 3 or 4 pole contacts to ensure flexibility with all modern control... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from Columbus McKinnon Corporation
The Latest Control Technology in the Palm of Your Hand. The Flex Mini system is designed for any single step application. You can configure the transmitters with eight on/off push buttons, seven on/off pushbuttons with an on/off switch, or 6 on/off switches with an and an off switch. System options... [See More]
- Pendant Type: Control Pendant
from RS Components, Ltd.
The Guardian Line GLM-SS from IDEM is a compact and robust mini safety rope pull switch. It is designed to protect a 30 m conveyor using just a single switch or up to 50 m using two switches. It is available in a choice of 3 or 4 pole contacts to ensure flexibility with all modern control... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from Columbus McKinnon Corporation
Magnetek ’s Mini-PGT pistol grip transmitter incorporates the latest electronic technology in a compact and lightweight case. This reliable handheld transmitter is available with several options to meet the requirements of a variety of applications and industries; including Fluid Power and... [See More]
- Pendant Type: Control Pendant
from RS Components, Ltd.
The XY2-CH emergncy stop rope pull switch (also known as a grab wire switch) is ideal for applications such as conveyor systems, packaging, textiles, transfer machines, presses, woodworking equipment, paint lines and test laboratories. For machine tools, conveyers & handling applications. [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from RS Components, Ltd.
The XY2-CH emergncy stop rope pull switch (also known as a grab wire switch) is ideal for applications such as conveyor systems, packaging, textiles, transfer machines, presses, woodworking equipment, paint lines and test laboratories. For machine tools, conveyers & handling applications. [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from RS Components, Ltd.
Telemecanique XY2CED emergency stop dual rope pull switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. These dual rope pull switches feature double anchor points and can support up to 2 x 100 m with supports and pulleys. They can be... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from RS Components, Ltd.
Telemecanique XY2CED emergency stop dual rope pull switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. These dual rope pull switches feature double anchor points and can support up to 2 x 100 m with supports and pulleys. They can be... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from RS Components, Ltd.
Telemecanique XY2CED emergency stop dual rope pull switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. These dual rope pull switches feature double anchor points and can support up to 2 x 100 m with supports and pulleys. They can be... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from RS Components, Ltd.
These emergency stop trip wire switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the trip wire... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from RS Components, Ltd.
These emergency stop trip wire switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the trip wire... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from RS Components, Ltd.
These emergency stop trip wire switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the trip wire... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from RS Components, Ltd.
These emergency stop trip wire switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the trip wire... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from RS Components, Ltd.
Telemecanique XY2CE EX ATEX emergency stop rope pull switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from RS Components, Ltd.
These emergency stop trip wire switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the trip wire... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from RS Components, Ltd.
These emergency stop trip wire switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the trip wire... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from RS Components, Ltd.
Telemecanique XY2CE EX ATEX emergency stop rope pull switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from RS Components, Ltd.
Telemecanique XY2CE EX ATEX emergency stop rope pull switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of... [See More]
- Pendant Type: Control Pendant; Grab Wire Switches
from Gullco International Limited
Supplied with 10 ft. (3048mm) cable providing control of numerous KAT functions. [See More]
- Pendant Type: Control Pendant
- Control Type: Handwheel
from Demag Cranes & Components
DSE Control Pendants are mutually actuated pushbutton switches for the contactor control of machinery. They are particularly suitable for the control of hoists and materials handling equipment from ground level in your applications. Benefits. The curved housing of the pendant switch permits... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 10
- Control Type: Pushbutton
- Features: Visual Indicators (optional feature)
from Gorbel Inc.
This handle is a two-button infinitely variable control handle for use with our G-Force ® and the Easy Arm ™. It is an optional alternative to our standard G-Force ® slide handle. The buttons of the G-Force ® Pendant Control require less than one pound of force to depress,... [See More]
- Pendant Type: Control Pendant
from Eaton Corporation
PUSHBUTTON/INDICATING LIGHT TYPE. 2.25 INCH W X 2.38 INCH D X 6 INCH H SIZE. 1NO-1NC CONTACT CONFIGURATION. 550 VAC/600 VDC 10 AMPERE CONTACT RATING. SURFACE MOUNTING. NEMA 1 ENCLOSURE. START/STOP LEGEND. (2) FLUSH RECTANGULAR, (1) NEON INDICATION LIGHT 110/220V OPERATOR TYPE. 3 ELEMENT(S). GREEN,... [See More]
- Pendant Type: Control Pendant
- Features: Visual Indicators
- Control Type: Pushbutton
from steute
Features/Options. Thermoplastic enclosure. sWave ® wireless technology (SW868/SW915). No power supply, no wiring and pipe laying required. Easy programming of receiver. Output signal can be individually configurated at the receiver [See More]
- Pendant Type: Control Pendant
- Mechanical Life: 800 000 Operations
- Control Type: Pushbutton
from Schneider Electric
Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex process systems. [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 2 to 10
- Control Type: Multifunction Keypad; Pushbutton
- Features: LCD/LED Display
from Euchner-U.S.A., Inc.
The black body handheld top button ZSA enabling switch provides complete range of switching contacts and cables in an ergonomic design. Features. 3 stage version. Wide variety of configurations. Tactical and optical feedback. Positive-break safety contacts. Single-hand operation. ASI compatible. [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 1 to 2
- Control Type: Pushbutton
- Certifications: CE, cULus
from Conductix-Wampfler
20 Series Push Button Pendants give you direct control over small single-phase motors at 120 or 240 volts. Durable NEMA 4 housing. C-UL Listed. [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 2
- Control Type: Pushbutton
- Mechanical Life: 1000000
from LINAK U.S. Inc.
Flexible Patient Panel (FPP). Comes with a flexible arm making it ideal for hospital and nursing home beds. It enables patients to control and adjust backrest and leg support, for instance. The FPP (Flexible Patient Panel) is a user-friendly control panel especially for elderly people, placed on a... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 6
- Control Type: Multifunction Keypad
- Certifications: EN 60601-1
from Demag Cranes & Components
Manually actuated DSK control pendants are used for contactor controls for machinery, however, preferably for the control of hoists and conveying systems from the ground in your applications. Benefits. The curved housing of the pendant switch permits operators to work in a natural, comfortable... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 3
- Control Type: Pushbutton
- Speeds: Single (optional feature); Two (optional feature)
from Eaton Corporation
SELECTOR SWITCH TYPE. 2.63 INCH W X 2.25 INCH D X 4.25 INCH H SIZE. 1NO-1NC CONTACT CONFIGURATION. 550 VAC/600 VDC 10 AMPERE CONTACT RATING. WALL MOUNTING. OPEN ENCLOSURE. RUN/OFF/AUTO LEGEND. 3 POSITION SELECTOR SWITCH KNOB OPERATOR TYPE. 1 ELEMENT(S). BLACK OPERATOR COLOR. 10250H MODEL [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 1
- Control Type: Pushbutton
from steute
Features/Options. Thermoplastic enclosure. sWave ® wireless technology. No power supply, no wiring and pipe laying required. Easy programming of receiver. Output signal can be individually configurated at the receiver [See More]
- Pendant Type: Control Pendant
- Mechanical Life: 800 000 Operations
- Control Type: Pushbutton
from Euchner-U.S.A., Inc.
The ZSB enabling switches provide extra function beyond an enabling switch. Features available on some ZSB enabling switches are E-stop, control pushbuttons, key selector switch and LED's. Features. 3 stage version. Wide variety of configurations. Tactical and optical feedback. Positive-break safety... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 1 to 2
- Control Type: Multifunction Keypad; Pushbutton
- Certifications: CE, cULus
from Conductix-Wampfler
60 Series Push Button Pendants are an economical solution to crane control and can handle 2 or 4 buttons. Many standard configurations available. NEMA 4X impact-resistant case. A two-button Pistol-Grip version is available! C-UL listed. [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 2 to 4
- Control Type: Pushbutton
- Certifications: UL and CSA Approved
from LINAK U.S. Inc.
LINAK handset control unit for electric linear actuator systems. Control has up to 10 soft-touch buttons and comes with protection class and optionally as IPx6 Washable. The HB70 combines ergonomic design and functionality. LINAK offers HB70 with protection class IPx6 as standard and a range of... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 10
- Control Type: Multifunction Keypad
- Certifications: EN 60601-1, EN 60335-1 and UL 60601-1 as part of a LINAK actuator system
from Demag Cranes & Components
Applications. DST control pendants are used for controlling materials handling installations with several drive functions in your applications. Benefits. The curved housing of the pendant switch permits operators to work in a natural, comfortable posture. Easy, fatigue-free operation thanks to the... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 3 to 9
- Control Type: Pushbutton
- Speeds: Single (optional feature); Two (optional feature)
from Eaton Corporation
MECHANICALLY INTERLOCKED PUSHBUTTON TYPE. 2.63 INCH W X 2.25 INCH D X 4.25 INCH H SIZE. 2NO CONTACT CONFIGURATION. 550 VAC/600 VDC 10 AMPERE CONTACT RATING. WALL MOUNTING. OPEN ENCLOSURE. NO LEGEND LEGEND. (2) FLUSH ROUND OPERATOR TYPE. 2 ELEMENT(S). BLACK, BLACK OPERATOR COLOR. 10250H MODEL [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 2
- Control Type: Pushbutton
from steute
Wireless controls serve as command devices for the performing of tasks from machines and plants, such as acknowledging confirmation. The many different application fields include, for example, materials requests or error notifications, but also security-related tasks in various areas of industrial... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 1 to 3
- Control Type: Pushbutton
- Mechanical Life: 800 000 Operations
from Euchner-U.S.A., Inc.
Euchner ZSG, ZSE and ZXE pushbuttons enabling switches are designed for use in pendant stations (HBA, HBE, HBL) and control panels provides a wide selection of two position (OFF-ON) (dead-man switch) and three position (OFF-ON-OFF) (live-man switch). Features. 3 stage version. Wide variety of... [See More]
- Pendant Type: Control Pendant
- Certifications: CE, BG-PRUFZERT
- Control Type: Pushbutton
- Operating Temperature: 23 to 140
from Conductix-Wampfler
80 Series Push-Button Pendants are excellent for crane control and ergonomically designed to accommodate from 2 to 12 buttons. Many standard and custom configurations possible. High-impact NEMA 4X case with Neoprene-booted buttons for indoor or outdoor use. Two and three button Pistol-Grip versions... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 2 to 12
- Control Type: Pushbutton
- Speeds: Single (optional feature); Two (optional feature); Three (optional feature)
from LINAK U.S. Inc.
Analogue handset for various applications within healthcare. Designed for the LINAK JUMBO system. Allows access to a range of memory functions, enabling present positions to be stored. *The HB50 is primarily designed for the LINAK JUMBO system and LINAK control boxes with memory functions. The HB50... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 4
- Control Type: Multifunction Keypad
- Operating Temperature: 41 to 104
from Eaton Corporation
PUSHBUTTON TYPE. POLYESTER MATERIAL. 3.13 INCH W X 3.38 INCH D X 6.25 INCH H SIZE. 1NO CONTACT CONFIGURATION. NEMA 3/3R/4/4X/13 ENCLOSURE. START LEGEND. FLUSH ROUND OPERATOR TYPE. 1 ELEMENT(S). 0.75 INCH CABLE/CONDUIT ENTRY. 10250H MODEL [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 1
- Control Type: Pushbutton
- Non-Hazardous: Type 3; Type 3R; Type 4; Type 4X; Type 13
from Euchner-U.S.A., Inc.
The ZSM enabling switch is more than a trigger enabling switch. With modular design a large number of additional functions can be integrated including E-stop, LED's and a key-operated switch. A special feature of the ZSM enabling switch is the new vibration signal that tells the operator whether it... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 1
- Control Type: Pushbutton
- Mechanical Life: 1,000,000 Switching Cycles
from LINAK U.S. Inc.
IPX6 Washable DURA ™ handset control for LINAK actuator systems in hospital beds, treatment couches, or patient lifts. Comes with 10-12 ergonomic buttons and optional back light function. The HB80 hand control has an optimized ergonomic design shaped for the hand. The hand control is suitable... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 10 to 12
- Control Type: Multifunction Keypad
- Certifications: IEC60601-1, ANSI/AAMI ES60601-1 and CAN/CSA-22.2 No 60601-1.
from Eaton Corporation
INTERLOCKED PUSHBUTTON TYPE. POLYESTER MATERIAL. 3.13 INCH W X 3.38 INCH D X 6.25 INCH H SIZE. 2NO CONTACT CONFIGURATION. NEMA 3/3R/4/4X/13 ENCLOSURE. FOR/REV LEGEND. (2) FLUSH ROUND OPERATOR TYPE. 2 ELEMENT(S). 0.75 INCH CABLE/CONDUIT ENTRY. 10250H MODEL [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 2
- Control Type: Pushbutton
- Non-Hazardous: Type 3; Type 3R; Type 4; Type 4X; Type 13
from Euchner-U.S.A., Inc.
The ZSR enabling switches provide extra function beyond an enabling switch. The yellow body handheld front button ZSR enabling switch provides range of switching contacts for your needs. Features. 3 stage version. Wide variety of configurations. Tactical and optical feedback. Positive-break safety... [See More]
- Pendant Type: Control Pendant
- Mechanical Life: 1,000,000 Switching Cycles
- Control Type: Pushbutton
- Features: Emergency Stop
from LINAK U.S. Inc.
LINAK handset control unit, ideal for actuator systems in patient lifts, treatment chairs, couches and tables. Available for both analogue and OpenBus control boxes. The hand control HB30 is designed for a better user experience and ergonomic fit for carers' hands. The compact size ensures single... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 4
- Control Type: Multifunction Keypad
- Features: Visual Indicators
from Eaton Corporation
PUSHBUTTON TYPE. 2.63 INCH W X 2.25 INCH D X 4.25 INCH H SIZE. 1NO-1NC CONTACT CONFIGURATION. 550 VAC/600 VDC 10 AMPERE CONTACT RATING. WALL MOUNTING. OPEN ENCLOSURE. START/STOP LEGEND. (2) FLUSH ROUND OPERATOR TYPE. 2 ELEMENT(S). GREEN, RED OPERATOR COLOR. 10250H MODEL [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 2
- Control Type: Pushbutton
from Euchner-U.S.A., Inc.
EUCHNER Pendant Stations are hand held control devices that allow tasks such as machine setup, troubleshooting and maintenance to be performed at the point of operation. Their durable, lightweight, ergonomic design provide for years of service even in harsh environments. Features such as E-stops,... [See More]
- Pendant Type: Control Pendant
- Pulses / Revolution: 25, 100
- Control Type: Handwheel
- Speeds: Single
from LINAK U.S. Inc.
Weight measuring system made for the hospital and care environments. It consists of the Quad Load Cell Interface 2 (QLCI2) and a display unit, the display hand control, HB100, alternatively with the touch screen, Attendant Control Touch (ACT). The HB100 is an intelligent hand control with the LINAK... [See More]
- Pendant Type: Control Pendant
- Features: Visual Indicators
- Control Type: Multifunction Keypad; Touch Screen
- Certifications: IEC 60601-1:2005 + Amd.1:2012 (Consolidated version IEC 60601-1:2012 Ed. 3.1), IEC 60601-1-2:2014 Ed. 4
from Eaton Corporation
SELECTOR SWITCH TYPE. 2.63 INCH W X 2.25 INCH D X 4.25 INCH H SIZE. 1NO-1NC CONTACT CONFIGURATION. 550 VAC/600 VDC 10 AMPERE CONTACT RATING. SURFACE MOUNTING. NEMA 1 ENCLOSURE. RUN/OFF/AUTO LEGEND. 3 POSITION SELECTOR SWITCH KNOB OPERATOR TYPE. 1 ELEMENT(S). BLACK OPERATOR COLOR. 10250H MODEL [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 1
- Control Type: Pushbutton
from LINAK U.S. Inc.
LINAK handset control for actuator systems in a variety of different applications, such as nursing home beds, office desks, as well as setups within industry and agriculture. *HB40 series handsets are designed for use with LINAK ® control boxes. These sturdy compact units are ergonomically... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 4
- Control Type: Multifunction Keypad
- Operating Temperature: 41 to 104
from Eaton Corporation
PUSHBUTTON TYPE. 2.25 INCH W X 2.25 INCH D X 4 INCH H SIZE. 1NO CONTACT CONFIGURATION. 550 VAC/600 VDC 10 AMPERE CONTACT RATING. SURFACE MOUNTING. NEMA 1 ENCLOSURE. START LEGEND. FLUSH RECTANGULAR WITH PADLOCK OPERATOR TYPE. 1 ELEMENT(S). GREEN OPERATOR COLOR. 10250H MODEL [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 1
- Control Type: Pushbutton
from Eaton Corporation
PUSHBUTTON TYPE. 2.25 INCH W X 2.25 INCH D X 4 INCH H SIZE. 1NO-1NC CONTACT CONFIGURATION. 550 VAC/600 VDC 10 AMPERE CONTACT RATING. SURFACE MOUNTING. NEMA 1 ENCLOSURE. START/STOP LEGEND. (2) FLUSH RECTANGULAR OPERATOR TYPE. 2 ELEMENT(S). GREEN, RED OPERATOR COLOR. 10250H MODEL [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 2
- Control Type: Pushbutton
from Eaton Corporation
PUSHBUTTON TYPE. 2.25 INCH W X 2.25 INCH D X 6 INCH H SIZE. 2NO-1NC CONTACT CONFIGURATION. 550 VAC/600 VDC 10 AMPERE CONTACT RATING. SURFACE MOUNTING. NEMA 1 ENCLOSURE. FOR/REV/STOP LEGEND. (3) FLUSH RECTANGULAR OPERATOR TYPE. 3 ELEMENT(S). BLACK, BLACK, BLACK OPERATOR COLOR. 10250H MODEL [See More]
- Pendant Type: Control Pendant
- Control Type: Pushbutton
from Eaton Corporation
PUSHBUTTON/POTENTIOMETER TYPE. 2.25 INCH W X 2.56 INCH D X 6 INCH H SIZE. 1NO-1NC CONTACT CONFIGURATION. 550 VAC/600 VDC 10 AMPERE CONTACT RATING. SURFACE MOUNTING. NEMA 1 ENCLOSURE. START/STOP LEGEND. (2) FLUSH RECTANGULAR, (1) 5 KILO OHM POTENTIOMETER OPERATOR TYPE. 3 ELEMENT(S). GREEN, RED... [See More]
- Pendant Type: Control Pendant
- Control Type: Handwheel; Pushbutton
from Eaton Corporation
PUSHBUTTON TYPE. POLYESTER MATERIAL. 4.5 INCH W X 4.5 INCH D X 8.25 INCH H SIZE. DARK BROWN FINISH. 1NO-1NC CONTACT CONFIGURATION. NEMA 3/3S/4/4X/12/13 ENCLOSURE. JOG LEGEND. FLUSH ROUND OPERATOR TYPE. 1 ELEMENT(S). 3/4 INCH NPT HUB CABLE/CONDUIT ENTRY. WITH PROTECTIVE RUBBER GASKET. ALTERNATE... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 1
- Control Type: Pushbutton
- Non-Hazardous: Type 3; Type 3S; Type 4; Type 4X; Type 12; Type 13
from Eaton Corporation
PUSHBUTTON TYPE. POLYESTER MATERIAL. 4.5 INCH W X 4.5 INCH D X 8.25 INCH H SIZE. DARK BROWN FINISH. 1NO-2NC CONTACT CONFIGURATION. NEMA 3/3S/4/4X/12/13 ENCLOSURE. START/STOP LEGEND. (2) FLUSH ROUND OPERATOR TYPE. 2 ELEMENT(S). 3/4 INCH NPT HUB CABLE/CONDUIT ENTRY. WITH PROTECTIVE RUBBER GASKET. [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 2
- Control Type: Pushbutton
- Non-Hazardous: Type 3; Type 3S; Type 4; Type 4X; Type 12; Type 13
from Eaton Corporation
PUSHBUTTON TYPE. POLYESTER MATERIAL. 4.5 INCH W X 4.25 INCH D X 10.75 INCH H SIZE. DARK BROWN FINISH. 2NO-3NC CONTACT CONFIGURATION. NEMA 3/3S/4/4X/12/13 ENCLOSURE. FOR/REV/STOP LEGEND. (3) FLUSH ROUND OPERATOR TYPE. 3 ELEMENT(S). 3/4 INCH NPT HUB CABLE/CONDUIT ENTRY. WITH PROTECTIVE RUBBER GASKET. [See More]
- Pendant Type: Control Pendant
- Non-Hazardous: Type 3; Type 3S; Type 4; Type 4X; Type 12; Type 13
- Control Type: Pushbutton
from Eaton Corporation
PUSHBUTTON TYPE. DIE CAST ZINC MATERIAL. GRAY FINISH. NO-NC CONTACT CONFIGURATION. SURFACE MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. START LEGEND. FLUSH ROUND OPERATOR TYPE. 1 ELEMENT(S). 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY. BLACK OPERATOR COLOR. INDUSTRIAL GRADE. OPERATING TEMPERATURE RANGE 1 TO... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 1
- Control Type: Pushbutton
- Non-Hazardous: Type 4; Type 4X; Type 12; Type 13
from Eaton Corporation
PUSHBUTTON TYPE. DIE CAST ZINC MATERIAL. 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE. GRAY FINISH. 1NO-2NC CONTACT CONFIGURATION. SURFACE MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. START/STOP LEGEND. (2) FLUSH ROUND OPERATOR TYPE. 2 ELEMENT(S). 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY. BLACK, RED... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 2
- Control Type: Pushbutton
- Non-Hazardous: Type 4; Type 4X; Type 12; Type 13
from Eaton Corporation
PUSHBUTTON TYPE. DIE CAST ZINC MATERIAL. 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE. GRAY FINISH. 2NO-3NC CONTACT CONFIGURATION. SURFACE MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. FOR/REV/STOP LEGEND. (3) FLUSH ROUND OPERATOR TYPE. 3 ELEMENT(S). 1 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY. BLACK, BLACK, RED... [See More]
- Pendant Type: Control Pendant
- Non-Hazardous: Type 4; Type 4X; Type 12; Type 13
- Control Type: Pushbutton
from Eaton Corporation
PUSHBUTTON TYPE. DIE CAST ZINC MATERIAL. 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE. GRAY FINISH. 2NO-3NC CONTACT CONFIGURATION. SURFACE MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. OPEN/CLOSE/STOP LEGEND. (3) FLUSH ROUND OPERATOR TYPE. 3 ELEMENT(S). 1 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY. BLACK, BLACK,... [See More]
- Pendant Type: Control Pendant
- Non-Hazardous: Type 4; Type 4X; Type 12; Type 13
- Control Type: Pushbutton
from Eaton Corporation
BREAK GLASS BUTTON TYPE. DIE CAST ZINC MATERIAL. RED FINISH. NC CONTACT CONFIGURATION. SURFACE MOUNTING. NEMA 4/4X/12/13 ENCLOSURE. EMERGENCY OFF LEGEND. FLUSH ROUND OPERATOR TYPE. 1 ELEMENT(S). 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY. BLACK OPERATOR COLOR. INDUSTRIAL GRADE. OPERATING TEMPERATURE... [See More]
- Pendant Type: Control Pendant
- Buttons / Keys: 1
- Control Type: Pushbutton
- Non-Hazardous: Type 4; Type 4X; Type 12; Type 13