Coiled Industrial Hose
from Kuriyama of America, Inc.
Versatile Natural Rubber Tube - Exhibits a good combination of strength and extreme flexibility for ease-of-use. Wide Service Temperature Range - Hose may be used in a wide range of service temperature ranges from - 25 ºF to +185 ºF. Double and Single Jacket Options - Available with a... [See More]
- Specialized Construction: Coiled
- I.D.: 1.614
- Product Form: Hose
- Weight: 0.2
from Kuriyama of America, Inc.
Premium Heavy Duty PVC Water Discharge Hose. Durable PVC Material - Provides good abrasion, chemical and UV resistance. Premium Heavy Duty Construction - Our most durable PVC layflat hose. Designed for applications requiring higher working pressures. MSHA Accepted - Hose accepted by United States... [See More]
- Specialized Construction: Coiled; Lays Flat
- I.D.: 1.610
- Product Form: Hose
- O.D.: 1.784
from Kuriyama of America, Inc.
A specially-designed non-toxic air breathing hose that provides low temperature flexibility and low odor. Good low temperature flexibility. Low odor, compared with traditional rubber hose. Heavy wall construction matches the dimensions of rubber hose. Light-wall version available (1/4" size). [See More]
- Specialized Construction: Coiled
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.500
from Kuriyama of America, Inc.
An all-purpose heavy duty PVC hose that's ideal for golf courses, parks and construction projects. Higher working and burst pressures. Abrasion-resistant cover. Good resistance to weather aging. Silicone-free. One-piece lengths. Individually shrink-wrapped assemblies are available. Phthalate Free!. [See More]
- Specialized Construction: Coiled
- I.D.: 0.750
- Product Form: Hose
- O.D.: 1.025
from Kuriyama of America, Inc.
Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. No wires to break when the hose is flexed. Distinctive color and branding allows... [See More]
- Specialized Construction: Coiled
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.500
from Kuriyama of America, Inc.
Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. No wires to break when the hose is flexed. Distinctive color and branding allows... [See More]
- Specialized Construction: Coiled
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.500
from Kuriyama of America, Inc.
A heavier walled crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF ®-51 certified material. Crystal clear - allows visual confirmation of product flow. Longitudinally-reinforced to... [See More]
- Specialized Construction: Coiled
- I.D.: 1.500
- Product Form: Hose
- O.D.: 2.000
from Kuriyama of America, Inc.
A lightweight standard wall crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF-51 certified material. Crystal clear - allows visual confirmation of product flow. Longitudinally-reinforced to... [See More]
- Specialized Construction: Coiled
- I.D.: 1.500
- Product Form: Hose
- O.D.: 1.938
from Kuriyama of America, Inc.
Made in North America. High Oil Resistance - Meets ARPM (Association for Rubber Product Manufacturers) Class A rating for high oil resistance. Remains flexible when exposed to oils. Won't dry out or crack like other PVC hoses. Fabric Reinforcement - High tensile strength, food grade, polyester yarn... [See More]
- Specialized Construction: Coiled
- I.D.: 1.500
- Product Form: Hose
- O.D.: 1.938
from Kuriyama of America, Inc.
A General Purpose PVC Air and Water Hose for in Plant and Outdoor Applications in Temperate Climate Conditions. Economical, flexible and lightweight. Excellent abrasion resistance. U. V. and weather resistant. Non-marking pin-pricked cover. Silicone-free core and cover. Complies with RMA's Class B... [See More]
- Specialized Construction: Coiled
- I.D.: 1.000
- Product Form: Hose
- O.D.: 1.313
from Kuriyama of America, Inc.
A General Purpose PVC Air and Water Hose for in Plant and Outdoor Applications in Temperate Climate Conditions. Economical, flexible and lightweight. Excellent abrasion resistance. U. V. and weather resistant. Non-marking pin-pricked cover. Silicone-free core and cover. Complies with RMA's Class B... [See More]
- Specialized Construction: Coiled
- I.D.: 1.000
- Product Form: Hose
- O.D.: 1.313
from Kuriyama of America, Inc.
A general service PVC air and water hose for indoor or outdoor applications requiring a lightweight hose that can operate at lower temperatures. Economical, lightweight, low temperature alternative to rubber hose. Excellent abrasion resistance. U. V. and weather resistant. Non-marking pin-pricked... [See More]
- Specialized Construction: Coiled
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.475
from Kuriyama of America, Inc.
A general service PVC air and water hose for indoor or outdoor applications requiring a lightweight hose that can operate at lower temperatures. Economical, lightweight, low temperature alternative to rubber hose. Excellent abrasion resistance. 300 PSI working pressure on all sizes. U. V. and... [See More]
- Specialized Construction: Coiled
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.475
from Kuriyama of America, Inc.
A general service PVC air and water hose for indoor or outdoor applications requiring a lightweight hose that can operate at lower temperatures. Economical, lightweight, low temperature alternative to rubber hose. Excellent abrasion resistance. 300 PSI working pressure on all sizes. U. V. and... [See More]
- Specialized Construction: Coiled
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.475
from Kuriyama of America, Inc.
A general service PVC air and water hose for indoor or outdoor applications requiring a lightweight hose that can operate at lower temperatures. Economical, lightweight, low temperature alternative to rubber hose. Excellent abrasion resistance. 300 PSI working pressure on all sizes. U. V. and... [See More]
- Specialized Construction: Coiled
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.475
from Kuriyama of America, Inc.
A lightweight utility air and water hose economically designed for indoor and outdoor applications operating in temperate climate conditions. Economical, lightweight construction. U. V. and weather resistant. One-piece coils. Individually shrink-wrapped assemblies are available. Phthalate Free!. [See More]
- Specialized Construction: Coiled
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.475
from Kuriyama of America, Inc.
A lightweight utility air and water hose economically designed for indoor and outdoor applications operating in temperate climate conditions. Economical, lightweight construction. U. V. and weather resistant. One-piece coils. Individually shrink-wrapped assemblies are available. Phthalate Free!. [See More]
- Specialized Construction: Coiled
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.475
from Kuriyama of America, Inc.
A lightweight utility air and water hose economically designed for indoor and outdoor applications operating in temperate climate conditions. Economical, lightweight construction. U. V. and weather resistant. One-piece coils. Individually shrink-wrapped assemblies are available. Phthalate Free!. [See More]
- Specialized Construction: Coiled
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.475
from Kuriyama of America, Inc.
Polyurethane Lined Dry Ice Transfer Hose. Lighter Weight - Up to 25% lighter than similar rubber hoses. Easier to use and helps to reduce worker fatigue. Abrasion Resistant Polyurethane Liner - Designed for applications where abrasion is a factor. Provides for longer hose life and lower operating... [See More]
- Specialized Construction: Coiled
- I.D.: 1.250
- Product Form: Hose
- O.D.: 1.810
from Kuriyama of America, Inc.
Made in Europe. Premium Polyurethane (TPU) Material - Exhibits exceptional resistance to abrasion, allowing for use in applications where severe abrasion is a factor and providing longer service life versus rubber or PVC hoses. Also, exhibits exceptional resistance to oils and petroleum based... [See More]
- Specialized Construction: Coiled
- I.D.: 1.559
- Product Form: Hose
- Weight: 0.2
from Kuriyama of America, Inc.
Premium Polyurethane (TPU) Material - Exhibits exceptional resistance to abrasion, allowing for use in applications where severe abrasion is a factor and providing longer service life versus rubber or PVC hoses. Also, exhibits exceptional resistance to oils and petroleum based products. Grounding... [See More]
- Specialized Construction: Coiled
- I.D.: 2.059
- Product Form: Hose
- Weight: 0.3
from Kuriyama of America, Inc.
Made in Europe. Proprietary PVC/Nitrile Material - Specially developed PVC/Nitrile material provides superior abrasion, UV, chemical and oil resistance compared to PVC hoses. Unique Woven Construction - Specially designed weave pattern provides resistance to snaking, kinking, stretching and... [See More]
- Specialized Construction: Coiled
- I.D.: 1.520
- Product Form: Hose
- Weight: 0.2
from Kuriyama of America, Inc.
Heavy Duty PVC/Nitrile Air & Discharge Hose. Proprietary PVC/Nitrile Material - Specially developed PVC/Nitrile material provides superior abrasion, UV, chemical and oil resistance compared to PVC hoses. Unique Woven Construction - Specially designed weave pattern provides resistance to snaking,... [See More]
- Specialized Construction: Coiled
- I.D.: 1.555
- Product Form: Hose
- O.D.: 1.840
from Kuriyama of America, Inc.
An extremely lightweight, tough, flexible pneumatic air tool hose that is suitable for a wide range of industrial and construction applications. Very lightweight and flexible... helps to cut down on work-related injuries. Good flex fatigue and resilience characteristics. Excellent resistance to oils... [See More]
- Specialized Construction: Coiled
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.395
from Kuriyama of America, Inc.
An extremely lightweight, tough, flexible pneumatic air tool hose that is suitable for a wide range of industrial and construction applications. Ultra Flexible!. Very lightweight and flexible.. helps to cut down on work-related injuries. Good flex fatigue and resilience characteristics. Excellent... [See More]
- Specialized Construction: Coiled
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.395
from Advanced Technology Products
Rugged and durable, Armor-Air ™ is constructed of reinforced polyurethane, and is perfect for the most demanding environments. Excellent Flexibility. Supplied with Reusable Fittings. Nickel Plated Fittings Resist Tarnishing and Corrosion. Bend Restrictors Prevent Kinking. Available with... [See More]
- Specialized Construction: Coiled
- Temperature Range: -40 to 155
- Product Form: Assembly
- Material: Thermoplastics; Polyurethane
from Novaflex Group
2 ply reinforced silicone fiberglass exhaust extraction duct. This premium duct is constructed of 2 ply woven fiberglass coated with silicone rubber. The inner and cover plies are high temperature bonded and wire encapsulated to provide maximum flexibility and serviceability. Applications. Medium... [See More]
- Specialized Construction: Coiled
- O.D.: 2.000 to 24.000
- Product Form: Hose
- Weight: 0.9
from Staubli Corporation
HQR coiled hoses, fitted with AQR quick release couplings are ideal complement to our TQR hose range for supplying breathing air to personal protective equipment (PPE). They have an outstanding degree of plastic memory and return completely to their original form after extension, taking up minimal... [See More]
- Specialized Construction: Coiled
- I.D.: 0.354
- Product Form: Assembly
- O.D.: 0.512
from CEJN Industrial Corporation
CEJN Hose Kits come pre-assembled and ready for immediate use. They consist of an extremely flexible, straight braided or spiral polyurethane (PUR) hose combined with Series 342 couplings and nipples with reusable Stream-Line connections. [See More]
- Specialized Construction: Coiled
- I.D.: 0.256 to 0.315
- Product Form: Assembly
- O.D.: 0.394 to 0.472
from Sea Tech, Inc.
High performance U.V. resistant wash-down hose is made from polyurethane tubing, plated brass crimps, and corrosion resistance plastic hose ends. Guaranteed not to kink or fail. [See More]
- Specialized Construction: Coiled
- Material: Thermoplastics; Polyurethane
- Product Form: Assembly
- Media: Water
from Flexaust
Plastic helix supported natural PVC tape hose. Features. Very smooth inner surface assures minimal friction loss & efficient air flow. Light weight & flexible. Can also be compounded in polyurethane & thermoplastic rubber elastomer materials. Ideal as a potable water hose in RV... [See More]
- Specialized Construction: Coiled
- I.D.: 0.750
- Product Form: Hose
- Weight: 0.1
from DME Company
A quality, permanently coiled hose made of tough abrasion resistant Nylon 11. This hose will provide a long service life at temperatures to 170 ºF and pressures to 200 PSI. The coil hose assemblies are resistant to most chemicals, including hydrocarbons ketones, esters and alkalies. [See More]
- Specialized Construction: Coiled
- Material: Thermoplastics; Nylon (polyamide)
- Product Form: Assembly
- Media: Air (optional feature); Water (optional feature)
from Advanced Technology Products
▪ Higher work pressure. ▪ Abrasion resistant. ▪ UV Stabilized. ▪ Used as Air or Fluid Hose [See More]
- Specialized Construction: Coiled
- Material: Thermoplastics; Polyurethane
- Product Form: Assembly
- Media: Air
from Novaflex Group
Applications. Particle control. Pellet and chip handling. Areas of high vibration. Large volume fume control. Construction: Product code: 3ULAF2Y. Material: Polyester/Neoprene coated. Black with yellow or black bonded wear strip. Construction: Two ply fabric over fully encapsulated spring steel wire... [See More]
- Specialized Construction: Coiled
- O.D.: 1.500 to 36.000
- Product Form: Hose
- Weight: 1.0
from Staubli Corporation
With a dual action design, the Helicol-Combi combines the function of balancing and supplying compressed air in a single one-piece vertical unit. For applications requiring sudden rapid extension, the Helicol-Combi is fitted with a stroke limiter ensuring safe and reliable operation. [See More]
- Specialized Construction: Coiled
- Working Pressure: 145
- Product Form: Hose; Assembly (optional feature)
- Temperature Range: -4 to 176
from CEJN Industrial Corporation
CEJN spiral anti-spark hose is resistant to scorching and damage due to exposure to sparks that are present in welding environments or where cutting equipment is in use. Its excellent recoil ability and outstanding aging qualities make it ideal for assembly lines and fixed workplaces. applications. [See More]
- Specialized Construction: Coiled
- I.D.: 0.256 to 0.315
- Product Form: Hose
- O.D.: 0.394 to 0.472
from Sea Tech, Inc.
High performance U.V. resistant wash-down hose is made from polyurethane tubing, plated brass crimps, and corrosion resistance plastic hose ends. Guaranteed not to kink or fail. [See More]
- Specialized Construction: Coiled
- Material: Thermoplastics; Polyurethane
- Product Form: Assembly
- Media: Water
from DME Company
Extremely flexible - resists kinking. Impervious to abrasion & heat. Made with pigtails on coil-no need for whip hoses. Less operator fatigue - low tension. Superior elasticity & coil memory. Special full flow fittings [See More]
- Specialized Construction: Coiled
- Material: Thermoplastics; Polyurethane
- Product Form: Assembly
- Media: Chemicals; Water
from Advanced Technology Products
PTFE spirals have been used in applications from medical to industrial and many other extreme applications along the way. These spirals have all of the features list above plus FDA approved raw material, chemical inertness, flame resistance and it is very easy to clean. Features: Very broad working... [See More]
- Specialized Construction: Coiled
- Material: Thermoplastics
- Product Form: Assembly
- Application: General Purpose
from Novaflex Group
Medium Duty Material Transfer Hose.045 ” TPU wall provides excellent abrasion resistance. Rigid external PVC helix provides strength and flexibility. Applications. Medium duty material handling. mulch blowing. hydro seeding. Construction. Product code: 9SFTPUX__HW. Temperature range: -65... [See More]
- Specialized Construction: Coiled
- O.D.: 2.000 to 12.000
- Product Form: Hose
- Temperature Range: -65 to 200
from CEJN Industrial Corporation
CEJN spiral hose is an excellent choice for applications that call for hose to have excellent recoil ability and crimp resistance. It offers high tensile and tear strength and resistance to impacts. The hose is abrasion resistant and is suitable for applications in a wide temperature range. [See More]
- Specialized Construction: Coiled
- I.D.: 0.197 to 0.433
- Product Form: Hose
- O.D.: 0.315 to 0.630
from Advanced Technology Products
Dura-Pure ™ Hose meets FDA requirements and is NSF-61 ® certified, making it perfect for use with food and beverage applications. Perfect for Food and Beverage Applications. Lightweight and Flexible. Phthalate Free [See More]
- Specialized Construction: Coiled
- O.D.: 0.188 to 1.500
- Product Form: Hose
- Material: Thermoplastics; Vinyl (PVC)
from Novaflex Group
Featuring a low profile outer helix that is easy to clamp and won't snag on corners.Chemical resistant inner tube with a molecularly bonded external wear strip for maximum durability. Smooth interior for optimum product flow. Full vacuum to 4" diameters. Applications. medium duty material handling... [See More]
- Specialized Construction: Coiled
- O.D.: 1.000 to 6.000
- Product Form: Hose
- Temperature Range: -60 to 225
from Advanced Technology Products
▪ For finished surface. ▪ Smallest outside coil. ▪ Smooth bore for full flow. ▪ Used as Air or Fluid Hose [See More]
- Specialized Construction: Coiled
- Material: Thermoplastics; Polyurethane
- Product Form: Assembly
- Application: General Purpose
from Novaflex Group
A lightweight urethane alternative to cumbersome PVC hose. Designed specifically for the landscaping market. Nova-Green all urethane tube provides superior abrasion resistance and excellent flexibility. The hose features a smooth interior with a uniform .045 ” wall gauge for even abrasion... [See More]
- Specialized Construction: Coiled
- O.D.: 4.000
- Product Form: Hose
- Temperature Range: -50 to 200
from Advanced Technology Products
▪ In stock & shipped - 48 hours. ▪ Allows impurities to be seen. ▪ Economical Choice. ▪ Used as Air or Fluid Hose [See More]
- Specialized Construction: Coiled
- Material: Thermoplastics; Polyurethane
- Product Form: Assembly
- Media: Air
from Novaflex Group
Double-ply bonded construction provides enhanced positive pressure performance with UL94V0 approved materials. Applications. Particle control. Pellet and chip handling. Areas of high vibration. Large volume fume control. Construction: Product code: 3ULAF2X. Material: Polyester fabric, Neoprene... [See More]
- Specialized Construction: Coiled
- O.D.: 1.500 to 36.000
- Product Form: Hose
- Weight: 0.9
from Advanced Technology Products
▪ Fractional or metric. ▪ Multiple colors. ▪ Thread sealant supplied. ▪ Used as Air or Fluid Hose [See More]
- Specialized Construction: Coiled
- Material: Thermoplastics; Polyurethane
- Product Form: Assembly
- Media: Air; Chemicals; Oil/Fuel; Water
from Novaflex Group
An extremely flexible and compressible all around medium duty duct.With the enhanced chemical and temperature resistance of TPR an extremely smooth interior for superior flow. A heavy duty external wire encapsulated wear strip protects against abrasion - but will not scuff or mark surfaces. [See More]
- Specialized Construction: Coiled
- O.D.: 2.000 to 12.000
- Product Form: Hose
- Weight: 1.1
from Novaflex Group
Novaflex 164LL. PVC Braided Hose with blue trace yarn. Heavy duty white PVC tube with polyester reinforcement. Excellent for potable water and food transfer where a clear hose is not desirable. FDA-NSF 51 certified. Construction: Tube: White PVC. Reinforcement: Polyester. Cover: Clear PVC. Length:... [See More]
- Specialized Construction: Coiled; Polyester
- I.D.: 0.375 to 0.750
- Product Form: Hose
- O.D.: 0.565 to 0.950
from Novaflex Group
Novaflex 162RL. Red PVC Braided Hose with red trace yarn. Heavy duty clear PVC tube and cover with polyester reinforcement. Excellent for potable water and food transfer. FDA-NSF 51 Certified to 100 °F. Construction: Tube: PVC clear. Reinforcement: Polyester. Cover: PVC Clear. Length: see coil... [See More]
- Specialized Construction: Coiled; Polyester
- I.D.: 0.375 to 1.500
- Product Form: Hose
- O.D.: 0.565 to 1.800
from Novaflex Group
PVCX with static wire “Easy to ground ” Light weight PVC. Lightweight translucent PVC duct has an easily accessible static grounding wire. Economical dust and wood particle collection duct. Applications. Good resistance to oil, alkali and acids. Extremely flexible with good abrasion... [See More]
- Specialized Construction: Coiled
- O.D.: 2.000 to 12.000
- Product Form: Hose
- Temperature Range: -20 to 165
from Novaflex Group
This duct ’s special molecularly bonded construction means less turbulence for maximum flow efficiency. This is a choice duct for many industrial applications, including the transport of particles and gaseous media. Constructed of premium clear Polyvinyl Chloride this duct allows for... [See More]
- Specialized Construction: Coiled
- O.D.: 1.500 to 24.000
- Product Form: Hose
- Weight: 0.9
from Novaflex Group
All extruded, molecularly bonded urethane duct with encapsulated wire offers maximum abrasion resistance and superior tear resistance/tensile strength. Molecularly bonded construction reduces turbulence for maximum flow efficiency. Encapsulated wire protects surfaces from scuffing. Manufactured with... [See More]
- Specialized Construction: Coiled
- O.D.: 1.500 to 24.000
- Product Form: Hose
- Weight: 0.8
from Novaflex Group
Extremely flexible and compressible. Crush resistant duct with excellent shape retention. Enhanced chemical resistance of TPR with an extremely smooth interior for superior flow. Heavy duty external wear strip protects against abrasion, but will not scuff or mark surfaces. No wire. Applications. [See More]
- Specialized Construction: Coiled
- O.D.: 3.000 to 10.000
- Product Form: Hose
- Weight: 1.8
from Novaflex Group
Silicone Nomex Duct For use with hose reels 2 ply silicone nomex exhaust extraction duct offers the added strength and durability required to sustain constant flexing or use on hose reels. Applications. High temperature air movement. exhaust hose reels. Garage fume control involving constant... [See More]
- Specialized Construction: Coiled
- O.D.: 2.000 to 24.000
- Product Form: Hose
- Weight: 0.9
from Novaflex Group
Novaflex Static Dissipating Urethane Duct (Wall gauge 0.030"). Manufactured using inherently dissipating urethane permanently protects against electrostatic discharge. The static dissipating material with the wire helix allows for safe grounding when used with metallic fittings. Excellent... [See More]
- Specialized Construction: Coiled
- O.D.: 2.000 to 12.000
- Product Form: Hose
- Temperature Range: -65 to 200
from Novaflex Group
Applications. Elevated temperature. Fume control. Drying. Air filter intake. Elbow replacement for low pressure. Construction: Product code: 3UL1294, 3UL1304, 3UL1316. Material: Stainless steel with 316Ti alloy, .005 ”. Construction: Triple mechanical lock. Diameters: 2 ” to 24 ”. [See More]
- Specialized Construction: Coiled
- O.D.: 2.000 to 24.000
- Product Form: Hose
- Weight: 0.8
from Novaflex Group
A rubber hose, designed for heavy-duty use on industrial pneumatic tools in mines, quarries and construction jobs. Construction: Tube: Medium oil resistant. Reinforcement: Plies of polyester tire cord. Cover: Yellow weather and abrasion resistant rubber. Length: 100 ft. Temperature Range: -30 °... [See More]
- Specialized Construction: Coiled
- I.D.: 1.250 to 4.000
- Product Form: Hose
- O.D.: 1.710 to 4.680
from Novaflex Group
A highly flexible duct made of a fine wire reinforced (E-Glass ceramic cloth) that is chemically treated and coated. Ideal for higher temperature fume recovery. Applications. High temperature fume recovery. Scuff resistant. Flame resistant. *Air Velocity should be less than 50 m/sec. A negative... [See More]
- Specialized Construction: Coiled
- O.D.: 3.000 to 24.000
- Product Form: Hose
- Weight: 1.0
from Novaflex Group
A clear duct designed for flexibility with excellent abrasion resistance. Clear wall for flow monitoring. External metallic helix for scuff resistance. Applications. Extremely flexible. Ideal for use with articulating equipment. Compressible, saw dust control. In plant clean up. (FDA approved... [See More]
- Specialized Construction: Coiled
- O.D.: 3.000 to 24.000
- Product Form: Hose
- Weight: 0.7
from Novaflex Group
A clear hose designed to handle rugged installation. Designed for flexibility with excellent abrasion resistance. Clear wall for flow monitoring. External metal helix for scuff resistance. Applications. Extremely flexible. Ideal for use with articulating equipment. Compressible, saw dust control. In... [See More]
- Specialized Construction: Coiled
- O.D.: 3.000 to 24.000
- Product Form: Hose
- Weight: 1.2
from Novaflex Group
Constructed of 30 mil urethane, with an extra wide helix for added scuff resistance and strength. This heavy duty service duct will stand up to the toughest jobs. Great flexibility [See More]
- Specialized Construction: Coiled
- Material: Thermoplastics; Polyurethane
- Product Form: Hose
- Color: Black
from Novaflex Group
Applications. Clean room environment. Cool or hot air supply. Air handling, fume control. Meets FDA regulations. Hospitals, food establishments, computer rooms. Meets UL94V0 and Federal Method 5903. Construction. Product code: 3UL1200. Material: White Acrylic on Polyester. Construction: Mechanical... [See More]
- Specialized Construction: Coiled
- O.D.: 3.000 to 24.000
- Product Form: Hose
- Weight: 1.2
from Novaflex Group
This flexible three ply ceramic V4A/SS reinforced duct is designed for ultra high temperature resistance 3 ply with ceramic textile filler. Applications. Fume exhaust systems where a negative pressure system is incorporated. Engine testing vehicle maintenance, indoor environment. High temperature... [See More]
- Specialized Construction: Coiled
- O.D.: 4.000 to 24.000
- Product Form: Hose
- Weight: 2.2
from Novaflex Group
This nylon polyamid duct provides good chemical resistance at an affordable price. With an excellent gas permeability rating this product is ideal for containing noxious odors and gases. Applications. Chemical fume control. Clean room. Visual monitor, sight gauge. Painting. Laboratory. Construction. [See More]
- Specialized Construction: Coiled
- O.D.: 3.000 to 24.000
- Product Form: Hose
- Weight: 0.8
from Novaflex Group
The combination of standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature duct. Double ply reinforced high temperature resistant outer ply with high temperature airtight laminate inner ply fabric provides excellent thermal and chemical... [See More]
- Specialized Construction: Coiled
- O.D.: 2.000 to 24.000
- Product Form: Hose
- Weight: 1.1