Chiorino, Inc. Datasheets for Conveyor Belts
Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific.
Conveyor Belts: Learn more
Product Name | Notes |
---|---|
Chiorino's product range provides belts suitable for most all facets of the material handling and logistics industries. In particular, Chiorino's "SILON" - needled polyester material, the "EL"- series of thermoplastic... | |
CHIORINO ENDLESS “MF L-351 G” Feeder Belts features and advantages: • Jointless mandrel made to ensure constant thickness and surface uniformity • Highly durable • Dimensionally stable • No running... | |
Chiorino manufactures, in a full production cycle, polyurethane round green belts and V-belts, which are used in various market fields for transmission in light-duty drives, at medium-low speed and for... | |
Features and advantages of CHIORINO LOW FRICTION conveyor belts: • Suitable for accumulation • High dehesive properties, enabling excellent product release (ex. shrinkwrap f lm, labels, etc.) • Compliance with... | |
Features and advantages of CHIORINO ELASTICATED conveyor belts: • No textile carcass: no take-up device required • Superb creep recovery and perfect dimensional stability • Thermoplastic polyurethane guarantees the best... | |
Features and advantages of CHIORINO HIGH FRICTION conveyor belts: SOFT POLYURETHANE • Recommended for best inclined conveying • High f exibility and mechanical resistance • Ideal for knife-edge • FDA... | |
New generation of belts with polyamide traction core and elastomer cover Suitable for folder-gluers running at very high speeds (up to 600 m/min) Very high abrasion resistance Superb flexibility Excellent... | |
The Finest Die Cutting Belt Available - Belt Type: (P4, P4/N, & P4 P) Supplied as Original Equipment on Atom-Secom, Bruno Machinery, Cox & Wright, Sysco, (Associated Pacific Machine), Freeman... |