Metal Snap Action Switches
from TE Connectivity
Body Features. Movement Differential : .8 MM [.031 INCH ]. Product Orientation : Vertical. Releasing Force : 5 G [.176 OZ ]. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from TE Connectivity
Body Features. Movement Differential (MM) : .2. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Operating Position (MM) : 6.9. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from TE Connectivity
Body Features. Movement Differential (MM) : .2. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Operating Position (MM) : 6.9. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from TE Connectivity
Body Features. Movement Differential (MM) : .2. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Operating Position (MM) : 6.9. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from TE Connectivity
Body Features. Movement Differential (MM) : .2. Product Orientation : Vertical. Releasing Force (G) : 5. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Operating Position (MM) : 6.9. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from TE Connectivity
Body Features. Movement Differential (MM) : .2. Product Orientation : Vertical. Releasing Force (G) : 5. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Operating Position (MM) : 6.9. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from TE Connectivity
Body Features. Movement Differential (MM) : .2. Product Orientation : Vertical. Releasing Force (G) : 5. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Operating Position (MM) : 6.9. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from TE Connectivity
Body Features. Movement Differential (MM) : .5. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Operating Position (MM) : 8.5. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from TE Connectivity
Body Features. Movement Differential (MM) : .5. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Operating Position (MM) : 8.5. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from TE Connectivity
Body Features. Movement Differential (MM) : .5. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Operating Position (MM) : 8.5. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from TE Connectivity
Body Features. Movement Differential (MM) : .5. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Operating Position (MM) : 8.5. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from TE Connectivity
Body Features. Movement Differential (MM) : .5. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Operating Position (MM) : 8.5. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from TE Connectivity
Body Features. Movement Differential (MM) : .5. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Operating Position (MM) : 8.5. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from TE Connectivity
Body Features. Movement Differential (MM) : .5. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Operating Position (MM) : 9.6. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from TE Connectivity
Body Features. Movement Differential (MM) : .5. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Operating Position (MM) : 9.6. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from TE Connectivity
Body Features. Movement Differential (MM) : .5. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Operating Position (MM) : 9.6. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from TE Connectivity
Body Features. Movement Differential (MM) : .5. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Operating Position (MM) : 9.6. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from TE Connectivity
Body Features. Movement Differential (MM) : .5. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Operating Position (MM) : 9.6. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from TE Connectivity
Body Features. Movement Differential (MM) : .5. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Operating Position (MM) : 9.6. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from TE Connectivity
Body Features. Movement Differential (MM) : .45. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Operating Position (MM) : 10.2. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Roller Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from TE Connectivity
Body Features. Movement Differential (MM) : .45. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Operating Position (MM) : 10.2. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Roller Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from TE Connectivity
Body Features. Movement Differential (MM) : .45. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Operating Position (MM) : 10.2. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Roller Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from TE Connectivity
Body Features. Movement Differential (MM) : .45. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Operating Position (MM) : 10.2. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Roller Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from TE Connectivity
Body Features. Movement Differential (MM) : .45. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Operating Position (MM) : 10.2. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Roller Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from TE Connectivity
Body Features. Movement Differential (MM) : .45. Product Orientation : Vertical. Releasing Force (G) : 2. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Operating Position (MM) : 10.2. Contact Features. Contact Base Material... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Roller Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from ITW Switches USA
HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES. This rugged single-pole double-break Butterfly ® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability. KEY FEATURES: • Available in standard or heavy duty mounting. • Semirefactory... [See More]
- Actuator Material: Metallic
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Schaltbau GmbH
The S834 enabling switch is typically used in automatic handling machines and robotics. When installed in such devices, the S834 greatly increases safety to the operator in the working area. During operation of the machine the enabling switch must be held in the working position to maintain closure... [See More]
- Actuator Material: Metallic
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from ITW Switches USA
5-AMP SUB-MINIATURE SWITCHES. This fully sealed snap action switch series is ideal for applications in harsh environments where ingress of water and dust must be prevented. KEY FEATURES: • Insert molded terminals —. fully sealed base. • Meets IP67. • BEAB and ENEC approvals. [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Schaltbau GmbH
S826 Series switches feature galvanically isolated contact bridges that make it possible to control two separate load circuits with independent voltage levels at the same time. The wiping, double-break contacts ensure high reliability even at low electrical loads. Switches with gold contacts are... [See More]
- Actuator Material: Metallic
- Common Size: Standard
- Actuator Style: Roller Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from ITW Switches USA
DOOR INTERLOCK SWITCHES FOR CABINET, SERVICE DOOR SAFETY. Door interlocks use 10 amp Butterfly ® switch mechanisms to provide long life and reliability. KEY FEATURES: • Protection for testing and servicing. electronic equipment. • Automatic interruption of power. • Manual set... [See More]
- Actuator Material: Metallic
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Schaltbau GmbH
S840 Series snap-action switches feature VDE-approved positive opening. operation, which guarantees a reliable opening of the NC contact even. when welded due to a short-circuit or overload currents . Self-cleaning,. wiping contacts ensure high reliability even at low electric loads. Features. [See More]
- Actuator Material: Metallic
- Common Size: Standard
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Schaltbau GmbH
S800 Series snap-action switches feature positive opening operation, which guarantees a reliable opening of NC contacts, even when welded due to a short-circuit or current overload. That is why S800 Series snap-action switches are particularly suitable for applications where safety is a prime... [See More]
- Actuator Material: Metallic
- Common Size: Standard
- Actuator Style: Roller Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Schaltbau GmbH
S820 switches add to the well proven standard series of snap-action switches with positive opening operation as developed by Schaltbau with an even more ruggedized design, featuring a current-carrying capacity which is twice as high (I th = 20 A). They are, therefore, best suited for... [See More]
- Actuator Material: Metallic
- Common Size: Standard
- Actuator Style: Roller Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Schaltbau GmbH
S847 Series snap-action switches in modular design are available with three degrees of protection according to IEC 60529: IP40 (protected against electric shock), IP60 (dustproof), and IP67 (waterproof). Due to their self-cleaning double-break contacts as well as protection against dust, moisture... [See More]
- Actuator Material: Metallic
- Common Size: Standard
- Actuator Style: Roller Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Schaltbau GmbH
Self-cleaning contacts and protection against dust, humidity and polluting agents allow high reliability even at low contact load. In telecommunications and automation the S870 is used for switching low voltages and currents. Its compact dimensions, protection class up to IP67 and special variants,... [See More]
- Actuator Material: Metallic
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Schaltbau GmbH
S804 Series switches add to the product line featuring the same snap-action mechanism and positive opening operation as the S800 Series switches. They differ, however, in form ,dimensions and position of the screw-type terminals. For these reasons, unlike S800 Series snap-action switches, S804... [See More]
- Actuator Material: Metallic
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Schaltbau GmbH
Unlike series S800 and S804, Schaltbau ’s S814 Series snap-action switches do not possess positive opening operation. They normally come with silver-plated contacts, but are also available with gold contacts. Due to their stable and low contact resistance over the operating life of most... [See More]
- Actuator Material: Metallic
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Schaltbau GmbH
Schaltbau subminiature S880 snap-action switches feature self-cleaning contacts and a positive opening function. Minimum size in combination with maximum reliability make the V4 snap-action switch ideally suited for a host of applications: as a safety limit switch in medical engineering, as a limit... [See More]
- Actuator Material: Metallic
- Common Size: Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Schaltbau GmbH
Self-cleaning contacts and protection against dust, humidity and polluting agents allow high reliability even at low contact load. In telecommunications and automation the S870 is used for switching low voltages and currents. Its compact dimensions, protection class up to IP67 and special variants,... [See More]
- Actuator Material: Metallic
- Common Size: Standard
- Actuator Style: Roller Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)