Copper Gaskets and Gasketing
from Phelps Industrial Products
Phelps Style 9322, a double-jacketed gasket with additional shell offers greater strength and rigidity to withstand higher compressive loads common in high pressure applications. Norminal gasket thickness is 1/8 ”, and the most popular material for this style is Copper or Stainless Steel. [See More]
- Material: Aluminum; Copper; Steel; Tantalum, Inconel, Titanium, Nickel, Monel
- Operating Pressure: 150 to 2500
- Gasket Description: Double-Jacketed
from Phelps Industrial Products
Phelps Style 9320, a double-jacketed gasket, has good compressibility and resilience and is perhaps the most popular jacketed gasket. This gasket is designed for high pressure and temperature applications including boiers, heat exchangers, high pressure valve bonnets, vacuum lines, autoclaves and... [See More]
- Material: Aluminum; Copper; Steel; Tantalum, Inconel, Titanium, Nickel, Monel
- Thickness: 0.1250
- Gasket Description: Double-Jacketed
- Operating Pressure: 150 to 2500
from Phelps Industrial Products
Phelps Style 9323, a double-jacketed corrugated gasket is often used in applications where thermocycling problems need to solved. Building on the strengths of the double-jacketed gaskets, corrugations in this style of gasket materially improves the resilience of the gasket and provides extra... [See More]
- Material: Aluminum; Copper; Steel; Tantalum, Inconel, Titanium, Nickel, Monel
- Operating Pressure: 150 to 2500
- Gasket Description: Double-Jacketed
from Phelps Industrial Products
Phelps Style 9310 is a single-jacketed metal gaskets, which is typical used in low pressure applications include boilers, compressors, pumps, and diesel and gasoline engines. This gasket is also ideal for smooth surface applications, with comparatively narrow flange widths in circular and... [See More]
- Material: Aluminum; Copper; Steel; Tantalum, Inconel, Titanium, Nickel, Monel
- Operating Pressure: 150 to 2500
- Gasket Description: Single-Jacketed