AC Current Input Current Loop Converters

7 Results
DSCA33 Isolated True RMS Input Signal Conditioner -- DSCA33-xx
from Dataforth Corporation

Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output. The field voltage or current input signal is processed through an AC coupled pre-amplifier... [See More]

  • Channels: 1
  • Accuracy: 0.2500
  • Differential Channels: Yes
  • Bandwidth: 0.0200
SCM5B33 Isolated True RMS Input Module -- SCM5B33-xx
from Dataforth Corporation

Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage or current output. The SCM5B modules are designed with a completely isolated computer side circuit which... [See More]

  • Channels: 1
  • Accuracy: 0.2500
  • Differential Channels: Yes
  • Features: SigIsol
600T Series Transmitter, Single Channel -- 611T-0500
from Acromag, Inc.

plusmn;100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input. 0 to 20mA, 0 to 10V DC output. 10-36V DC power. Universal DC I/O transmitters with auto-configuration and self-ranging capabilities. These units receive DC current or voltage input signals, provide isolation, and output... [See More]

  • Channels: 1
  • DC Voltage: ±100 VDC
  • Differential Channels: Yes
  • DC Current: ±100mADC
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • DC Voltage: 0-650 V
  • AC Voltage: 0-650 V
  • DC Current: 0-5 A
  • AC Current: 0-5 A
IntelliPack® 800T Series Intelligent Transmitter, DC Voltage/Current Input -- 811T-0500
from Acromag, Inc.

plusmn;100V or 0 to 22 mA DC input ranges (AC current with optional sensor). 0 to 20mA DC, 0 to 10V DC output • Mechanical relay alarm (25V @ 5A) • 10-36V DC power. Software configured, performs linearization, square root extraction, and optional limit alarm functions. The 811T... [See More]

  • Channels: 1
  • DC Voltage: ±3 or 100VDC
  • Differential Channels: Yes
  • DC Current: 0 to 22 mADC
DC/AC Current Input Signal Conditioner -- DRF-IDC and DRF-IAC
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • DC Current: 0-5 A
  • Form Factor: DIN Rail
  • AC Current: 0-5 A
  • User Interface: None
ST130 Series Transmitter, RTD Input, Loop-Powered -- ST131
from Acromag, Inc.

100 ohm Pt RTD or 0-900 ohm input. 4 to 20mA DC output. 9-32V DC from output loop power. USB-configured. The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current. The transmitter... [See More]

  • AC Current: 0.5mA
  • Excitation: Current
  • Inputs: RTD Input
  • Form Factor: DIN Rail; DIN Form B