Rectangular Optical Linear Encoders

29 Results
3D Photoelectric Sensor -- O3D300
from ifm efector inc.

Reliable volume determination for storage and conveyor technology. Non-contact dimensioning of rectangular objects such as cardboard packages or parcels. Reliable measurement of height, width and length to calculate strap length and volume. Reliable detection of size, orientation and position of the... [See More]

  • Body Shape: Rectangular
  • Operating Temperature: 14 to 122
  • Measurement Range: 11.81 to 394
  • Power Requirements: DC Powered
3D Photoelectric Sensor -- O3D302
from ifm efector inc.

Reliable volume determination for storage and conveyor technology. Non-contact dimensioning of rectangular objects such as cardboard packages or parcels. Reliable measurement of height, width and length to calculate strap length and volume. Reliable detection of size, orientation and position of the... [See More]

  • Body Shape: Rectangular
  • Operating Temperature: 14 to 122
  • Measurement Range: 11.81 to 315
  • Power Requirements: DC Powered
3D Photoelectric Sensor -- O3D310
from ifm efector inc.

Reliable volume determination for storage and conveyor technology. Non-contact dimensioning of rectangular objects such as cardboard packages or parcels. Reliable measurement of height, width and length to calculate strap length and volume. Reliable detection of size, orientation and position of the... [See More]

  • Body Shape: Rectangular
  • Operating Temperature: 14 to 122
  • Measurement Range: 11.81 to 315
  • Power Requirements: DC Powered
3-Channel High Resolution Reflective Incremental Encoder (Digital Outputs) -- AEDR-871x
from Broadcom Inc.

The Avago AEDR-871x is a 3-channel reflective optical encoder device providing dual channel quadrature digital outputs and an index channel digital output. With encoding resolution up to 318 lines per inch (LPI) and built-in 4x, 8x and 16x interpolation, the device enables great flexibility and... [See More]

  • Body Shape: Rectangular
  • Power Requirements: DC Powered
  • Operating Temperature: -4 to 185
  • Height: 0.0376
3D Photoelectric Sensor -- O3D300
from ifm electronic gmbh

Reliable volume determination for storage and conveyor technology. Non-contact dimensioning of rectangular objects such as cardboard packages or parcels. Reliable measurement of height, width and length to calculate strap length and volume. Reliable detection of size, orientation and position of the... [See More]

  • Body Shape: Rectangular
  • Operating Temperature: 14 to 122
  • Measurement Range: 11.81 to 394
  • Power Requirements: DC Powered
3D Photoelectric Sensor -- O3D312
from ifm electronic gmbh

Reliable volume determination for storage and conveyor technology. Non-contact dimensioning of rectangular objects such as cardboard packages or parcels. Reliable measurement of height, width and length to calculate strap length and volume. Reliable detection of size, orientation and position of the... [See More]

  • Body Shape: Rectangular
  • Operating Temperature: 14 to 122
  • Measurement Range: 11.81 to 315
  • Power Requirements: DC Powered
3D Photoelectric Sensor -- O3D352
from ifm electronic gmbh

3D sensor; image resolution 3D 176 x 132 Pixel; Angle of aperture 3D 60 x 45; (nominal value without lens distortion correction) °; DC; 24 V PNP/NPN; Connector [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -22 to 122
  • Measurement Range: 11.81 to 315
  • Power Requirements: DC Powered
3D Photoelectric Sensor for mobile applications -- O3M261
from ifm electronic gmbh

Reliable 3D detection of scenes and objects. Suited for use in mobile machines. Reliable distance measurement due to time-of-flight measurement. With integrated 2D camera and overlay function. Indication of warnings and obstacles in the live view [See More]

  • Body Shape: Rectangular
  • Power Requirements: DC Powered
  • Operating Temperature: -40 to 185
  • Height: 5.66
Diffuse reflection sensor -- O6T200
from ifm electronic gmbh

Particularly compact housing for use where space is restricted. Intuitive setting of the range via potentiometer. User-friendly selection of light-on or dark-on via rotary switch. Excellent price/performance ratio [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 140
  • Measurement Range: 0.1969 to 19.69
  • Power Requirements: DC Powered
Diffuse reflection sensor -- O6T201
from ifm electronic gmbh

Particularly compact housing for use where space is restricted. Intuitive setting of the range via potentiometer. User-friendly selection of light-on or dark-on via rotary switch. Excellent price/performance ratio [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 140
  • Measurement Range: 0.1969 to 19.69
  • Power Requirements: DC Powered
Diffuse reflection sensor -- O6T202
from ifm electronic gmbh

Particularly compact housing for use where space is restricted. Intuitive setting of the range via potentiometer. User-friendly selection of light-on or dark-on via rotary switch. Excellent price/performance ratio [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 140
  • Measurement Range: 0.1969 to 19.69
  • Power Requirements: DC Powered
Diffuse reflection sensor -- O6T210
from ifm electronic gmbh

Particularly compact housing for use where space is restricted. Intuitive setting of the range via potentiometer. Complementary output function NO/NC [See More]

  • Body Shape: Rectangular
  • Operating Temperature: 14 to 140
  • Measurement Range: 0.1969 to 19.69
  • Power Requirements: DC Powered
Diffuse reflection sensor -- O6T300
from ifm electronic gmbh

Robust stainless steel housing for use in the food industry. Resistant to high-pressure cleaning with aggressive cleaning agents. High protection rating for the requirements of harsh industrial environments. Intuitive setting of range and output function [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.1969 to 19.69
  • Power Requirements: DC Powered
Diffuse reflection sensor -- O6T301
from ifm electronic gmbh

Robust stainless steel housing for use in the food industry. Resistant to high-pressure cleaning with aggressive cleaning agents. High protection rating for the requirements of harsh industrial environments. Intuitive setting of range and output function [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.1969 to 19.69
  • Power Requirements: DC Powered
Diffuse reflection sensor -- O6T302
from ifm electronic gmbh

Robust stainless steel housing for use in the food industry. Resistant to high-pressure cleaning with aggressive cleaning agents. High protection rating for the requirements of harsh industrial environments. Intuitive setting of range and output function [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.1969 to 19.69
  • Power Requirements: DC Powered
Diffuse reflection sensor -- O6T320
from ifm electronic gmbh

Robust stainless steel housing for use in the food industry. Resistant to high-pressure cleaning with aggressive cleaning agents. High protection rating for the requirements of harsh industrial environments. Intuitive setting of the range. User-friendly communication and parameterisation via IO-Link [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.1969 to 8.66
  • Power Requirements: DC Powered
Diffuse reflection sensor -- O8T200
from ifm electronic gmbh

Particularly small housing for use where space is restricted. For the reliable position detection in feeding and handling technology. Precise detection of very small, very flat or highly reflective components. Very long range. Easy setting of the range with IO-Link [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 140
  • Measurement Range: 0.0 to 7.09
  • Power Requirements: DC Powered
Diffuse reflection sensor -- O8T202
from ifm electronic gmbh

Particularly small housing for use where space is restricted. For the reliable position detection in feeding and handling technology. Precise detection of very small, very flat or highly reflective components. Very long range. Easy setting of the range with IO-Link [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 140
  • Measurement Range: 0.0 to 7.09
  • Power Requirements: DC Powered
Diffuse reflection sensor -- O8T203
from ifm electronic gmbh

Particularly small housing for use where space is restricted. For the reliable position detection in feeding and handling technology. Precise detection of very small, very flat or highly reflective components. Ready for operation immediately thanks to fixed setting. Very long range [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 140
  • Measurement Range: 0.0 to 7.09
  • Power Requirements: DC Powered
Diffuse reflection sensor -- O8T204
from ifm electronic gmbh

Particularly small housing for use where space is restricted. For the reliable position detection in feeding and handling technology. Precise detection of very small, very flat or highly reflective components. Very long range. Easy setting of the range with IO-Link [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 140
  • Measurement Range: 0.0 to 7.09
  • Power Requirements: DC Powered
Diffuse reflection sensor -- O8T205
from ifm electronic gmbh

Particularly small housing for use where space is restricted. For the reliable position detection in feeding and handling technology. Precise detection of very small, very flat or highly reflective components. Ready for operation immediately thanks to fixed setting. Very long range [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 140
  • Measurement Range: 0.0 to 7.09
  • Power Requirements: DC Powered
Diffuse reflection sensor -- OA0108
from ifm electronic gmbh

Very long range. Intuitive setting of sensitivity and duration of switching delay. Programmable light-on/dark-on mode. With function check output to signal soiling or maladjustment. LED display to check operation, switching status and function [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 140
  • Measurement Range: 0.1969 to 59.06
  • Power Requirements: AC Powered; DC Powered
Diffuse reflection sensor -- OA5120
from ifm electronic gmbh

Very long range. Intuitive setting of sensitivity and duration of switching delay. Programmable light-on/dark-on mode. With function check output to signal soiling or maladjustment. LED display to check operation, switching status and function. phase-out article. Discontinuation date: 03/31/2026 [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 140
  • Measurement Range: 0.1969 to 59.06
  • Power Requirements: DC Powered
Diffuse reflection sensor -- OJ5000
from ifm electronic gmbh

Particularly compact housing for use where space is restricted. Very long range. Simple alignment due to visible red light. Intuitive setting of sensitivity and output function. Easy mounting by clipping onto a mounting base [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 140
  • Measurement Range: 0.0394 to 23.62
  • Power Requirements: DC Powered
Diffuse reflection sensor -- OJ5022
from ifm electronic gmbh

Particularly compact housing for use where space is restricted. Very long range. Simple alignment due to visible red light. Intuitive setting of sensitivity and output function. Easy mounting by clipping onto a mounting base [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 140
  • Measurement Range: 0.0394 to 23.62
  • Power Requirements: DC Powered
Diffuse reflection sensor -- OJ5024
from ifm electronic gmbh

Particularly compact housing for use where space is restricted. Very long range. Simple alignment due to visible red light. Intuitive setting of sensitivity and output function. Easy mounting by clipping onto a mounting base [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 140
  • Measurement Range: 0.0394 to 23.62
  • Power Requirements: DC Powered
Diffuse reflection sensor -- OJ5060
from ifm electronic gmbh

Particularly compact housing for use where space is restricted. Very long range. Simple alignment due to visible red light. Intuitive setting of sensitivity and output function. Easy mounting by clipping onto a mounting base [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 140
  • Measurement Range: 0.0394 to 23.62
  • Power Requirements: DC Powered
Diffuse reflection sensor -- OJ5070
from ifm electronic gmbh

Particularly compact housing for use in robotics, assembly and handling technology. Very long range. Simple alignment due to visible red light. Intuitive setting of sensitivity and output function. Easy mounting by clipping onto a mounting base [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 140
  • Measurement Range: 0.0394 to 39.37
  • Power Requirements: DC Powered
Diffuse reflection sensor -- OJ5100
from ifm electronic gmbh

Particularly compact housing for use where space is restricted. Very long range. Simple alignment due to visible red light. Intuitive setting of sensitivity and output function. Fast mounting by means of mounting holes with robust stainless steel sleeve [See More]

  • Body Shape: Rectangular
  • Operating Temperature: -13 to 140
  • Measurement Range: 0.0394 to 23.62
  • Power Requirements: DC Powered