C-Mount Vision Sensors
from Teledyne DALSA
Features and Benefits. Fully integrated vision solution includes software, processing, lighting and optics. Easy setup for first time or experienced vision users. Versatile toolset supports widespread applicability. Integrated factory protocols make it easy to communicate with 3rd party equipment. [See More]
- Lens Mount: C-Mount
- Inspection Functions: Alignment; Object Measurement; Bar Code Detection; Optical Character Recognition
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 640 to 1280
from Teledyne FLIR
The Blackfly ® S leverages the industry ’s most advanced sensors in an ice-cube form factor. It is packed with powerful features enabling you to easily produce the exact images you need and accelerate your application development. This includes both automatic and precise manual control... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 540
- Monochrome / Color: Color
- Vertical Resolution: 720
from Teledyne DALSA
Teledyne DALSA ’s short-wave infrared (SWIR) GigE line scan camera features a cutting-edge InGaAs sensor in a compact package for a wide variety of machine vision applications. This high speed, high resolution camera is the first product in DALSA ’s SWIR family. The uncooled sensor... [See More]
- Lens Mount: C-Mount
- Inspection Functions: Food and Industrial Sorting, Solar Panel and Silicon Wafer Inspection
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1024
from Teledyne FLIR
On-Camera Deep Learning. Deep learning is a powerful tool for system designers to quickly automate complex and subjective decision making and deliver higher quality products and improved productivity. Deploy your trained neural network to the FLIR Firefly DL with Neuro technology and reduce system... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 1080
- Monochrome / Color: Color
- Vertical Resolution: 1440
from Teledyne FLIR
Offering the highest performance in 5GigE cameras, the Forge supports the industry's fastest frame rates with burst mode to capture images at speeds up to 10Gb/s and an impressive 500 MB image buffer for managing data transfer. To ensure reliability at these speeds, Forge supports the... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 2048
- Monochrome / Color: Color
- Vertical Resolution: 2448
from Teledyne FLIR
The award-winning Oryx 10GigE camera family allows systems designers to take advantage of the latest sensors by supporting transfer speeds of up to 10 Gbit/s enabling capture of 4K resolution, 12-bit images at over 60 FPS. Oryx features include IEEE1588 clock synchronization and full compatibility... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 1536
- Monochrome / Color: Color
- Vertical Resolution: 2048
from Princeton Infrared Technologies, Inc. (PIRT)
The LineCam12 is an advanced linescan SWIR camera with 14-bit digital data at 37klines/s on USB3 or Camera Link ™ outputs. The SWIR camera currently comes in two varieties: 250 μm tall pixels for spectroscopy and 12.5 μm square pixels for machine vision applications. The camera has... [See More]
- Lens Mount: C-Mount; F-Mount; M42
- Vertical Resolution: 1
- Horizontal Resolution: 1024
- Maximum Frame Rate: 37 to 48
from Allied Vision Technologies GmbH
1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 1360
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Matrox Imaging
Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]
- Lens Mount: C-Mount
- Images Stored: 0.0
- Monochrome / Color: Monochrome
- Inspection Rate: 0.0
from Photron
The multi head FASTCAM MH4 from Photron provides superb light sensitivity from an unbelievable small package. Four camera heads, each less than 1.5 ” (35mm) square can be connected to the compact DC processor to enable easy high speed imaging in the most difficult to access and hostile... [See More]
- Lens Mount: C-Mount; NF
- Horizontal Resolution: 512
- Monochrome / Color: Color
- Vertical Resolution: 96 to 512
from PixeLINK
Details. The PL-B956 is a high performance 1.45 mega pixel (1392 x 1040) color CCD camera at 15 fps is designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX285 progressive scan sensor with a 2/3 ” optical format and a 6.45 um pixel pitch. External... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 1392
- Monochrome / Color: Color
- Vertical Resolution: 1040
from Baumer Ltd.
CX series cameras merge high quality and reliability with the performance of the latest CMOS sensor generation Sony ® Pregius ™ and ON Semiconductor ®PYTHON for realizing future-oriented applications. Thanks to the wide variety of sensors you are sure to find the ideal GigE or USB 3.0... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 1280
- Monochrome / Color: Color
- Vertical Resolution: 1024
from Emergent Vision Technologies
HX-2000-G features the Gpixel GSPRINT4502 CMOS sensor. At full resolution (2048 x 1216), you get 1730 frames per second in 8-bit mode. Its ultra high-speed 50GigE QSFP28 interface offers many benefits including low-cost accessories, low CPU overhead, low latency, low jitter, and accurate multicamera... [See More]
- Lens Mount: C-Mount; F-Mount; C Mount, EF/F Mount Available
- Vertical Resolution: 1216
- Horizontal Resolution: 2048
- Maximum Frame Rate: 890 to 1730
from Xenics nv
The XSW-320 SWIR module is a shortwave infrared OEM module with a resolution of 320 x 256 pixels and a pixel pitch of 20 µm. It is equipped with a single-stage thermoelectric cooler which guarantees low noise and dark current characteristics. The XSW-320 is available with a variety of interfaces and... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 320
- Monochrome / Color: Monochrome
- Vertical Resolution: 256
from Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific* CIDI3710D-XD4 is a very-low-light-level, gated, intensified, CID-based camera consisting of CID3710D solid state RS-170 version camera fiberoptically coupled to XD-4 version 18mm microchannel plate image intensifier. Solid-state video monochrome video camera features a 2:1... [See More]
- Lens Mount: C-Mount
- Inspection Functions: Object Measurement
- Monochrome / Color: Monochrome
- Horizontal Resolution: 776
from Banner Engineering Corp.
No PC required to configure, change or monitor. Installation and configuration in 4 easy steps. High-speed processing. Intuitive operation with menu driven tools to guide you through setup. Compact, rugged housing available with or without a variety of integrated ring lights. On-board USB port for... [See More]
- Lens Mount: C-Mount
- Inspection Functions: Object Detection (optional feature)
- Monochrome / Color: Color
- Horizontal Resolution: 752
from Smartmore Corporation Limited
When dealing with massive data, the powerful and strong camera is absolutely the best choice for businesses. With the help of 10 GigE transmission technology, it is no longer a problem. You need to consider plenty of issues such as your requirements of stability, speed and cost when purchasing... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 2592
- Monochrome / Color: Color
- Vertical Resolution: 2160
from SensoPart
Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR ® Code Reader. The VISOR ® Code Reader from SensoPart easily reads bar codes of numerous types as well as printed and direct marked data matrix codes according to the ECC 200... [See More]
- Lens Mount: C-Mount
- Inspection Functions: Bar Code Detection
- Monochrome / Color: Monochrome
- Horizontal Resolution: 600
from Sentech America
The STC-CMB120APCL monochrome camera, featuring Power Over Camera Link, is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 12 Megapixel sensor which outputs full resolution at 62 fps. STC-CMB120APCL also provides full triggering capabilities, a user... [See More]
- Lens Mount: C-Mount
- Maximum Frame Rate: 62.3
- Monochrome / Color: Monochrome
- Imaging Technology: CMOS Camera; CMOSIS
from Princeton Infrared Technologies, Inc. (PIRT)
This non-ITAR reduced weight (3000g) lattice matched, InGaAs scientific SWIR camera allows for high resolution SWIR imaging at 1280x1024 with high frame rates >93 frames per second (fps) at full frame size. This small pitch array,12 μm, combined with the high quantum efficiency of lattice... [See More]
- Lens Mount: C-Mount; F-Mount
- Vertical Resolution: 1024
- Horizontal Resolution: 1280
- Maximum Frame Rate: 93 to 385
from Allied Vision Technologies GmbH
5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 2448
- Monochrome / Color: Monochrome
- Vertical Resolution: 2050
from Baumer Ltd.
The VeriSens ® XC series offers the full functionality of the XF series and in addition strong adaptability to complex applications. This makes it versatile and universally usable: whether with the fully integrated flash controller, C-mount connector for lenses, CCD sensor technology for... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 640
- Monochrome / Color: Color
- Vertical Resolution: 480
from Emergent Vision Technologies
HZ-2000-G features the Gpixel GSPRINT4502 CMOS sensor. At full resolution (2048 x 1216), you get 3462 frames per second in 8-bit mode. Its ultra high-speed 100GigE QSFP28 interface offers many benefits including low-cost accessories, low CPU overhead, low latency, low jitter, and accurate... [See More]
- Lens Mount: C-Mount; F-Mount; C Mount, EF/F Mount Available
- Vertical Resolution: 1216
- Horizontal Resolution: 2048
- Maximum Frame Rate: 1782 to 3462
from Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific* CID3710D solid-state monochrome video camera features an RS-170 video format, interlace-scanned, 776(H) x 512(V) pixel CID array in a compact remote head configuration. Compact remote head configuration connects to the Camera Control Unit via flexible cable supplied to length. [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 776
- Monochrome / Color: Monochrome
- Vertical Resolution: 512
from Banner Engineering Corp.
Overview. The iVu Remote Display provides a solution for applications where the sensor location makes it difficult to use an integrated display. Separate touch screen display mounts remotely from the sensor to allow easy access for setup and monitoring. iVu Remote Display features 3.5" diagonal... [See More]
- Lens Mount: C-Mount
- Inspection Functions: Object Detection (optional feature)
- Monochrome / Color: Color
- Horizontal Resolution: 752
from Smartmore Corporation Limited
Smart camera facilitates a set of complete machine vision system without involving PC ’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve collection and... [See More]
- Lens Mount: C-Mount; M12
- Horizontal Resolution: 1280
- Monochrome / Color: Monochrome; Color
- Vertical Resolution: 960
from SensoPart
Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR ® Code Reader. The VISOR ® Code Reader from SensoPart easily reads bar codes of numerous types as well as printed and direct marked data matrix codes according to the ECC 200... [See More]
- Lens Mount: C-Mount
- Inspection Functions: Bar Code Detection
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1024
from Sentech America
The STC-CMB2MCL is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 2 Megapixel sensor which outputs full resolution at 340 fps. The STC-CMB2MCL also provides full triggering capabilities, a configurable AOI (Area of Interest) and comes in a small... [See More]
- Lens Mount: C-Mount
- Maximum Frame Rate: 340
- Monochrome / Color: Monochrome
- Imaging Technology: CMOS Camera; CMOSIS
from Princeton Infrared Technologies, Inc. (PIRT)
The MVCam series SWIR and visible camera supports the highest commercially available frame rate at Megapixel resolution with no ITAR restrictions!. This megapixel InGaAs SWIR camera provides 1280x1024 resolution shortwave infrared (SWIR) imagery at up to 90 frames per second (fps), with higher frame... [See More]
- Lens Mount: C-Mount; F-Mount
- Vertical Resolution: 1024
- Horizontal Resolution: 1280
- Maximum Frame Rate: 90 to 385
from Allied Vision Technologies GmbH
Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Banner Engineering Corp.
Uses the Color Match tool to inspect for specific colors. Combines all P4 OMNI Gray Scale tools: Locate, Geometric Find and Count, Edge, Object, Blob, Average Gray Scale and Measure. Features models with optional Bar Code Reader. Captures images using a 752 x 480 pixel color CMOS imager. Delivers... [See More]
- Lens Mount: C-Mount
- Inspection Functions: Object Detection (optional feature); Edge Detection (optional feature); Object Measurement (optional feature); Bar Code Detection (optional feature); BLOB, Gray Scale
- Monochrome / Color: Color
- Horizontal Resolution: 752
from Smartmore Corporation Limited
This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]
- Lens Mount: C-Mount; CS-Mount
- Horizontal Resolution: 640
- Monochrome / Color: Color
- Vertical Resolution: 480
from Sentech America
The STC-SBA503POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an Aptina CMOSS Sensor. It features a 1/2.5" monochome QSXGA sensor, 15 fps and communication over a 12 pin Hirose or Ethernet connector. The STC-SCA503POE boasts a compact 35(w) x 35(H) x 53.5 (D) mm size,... [See More]
- Lens Mount: C-Mount
- Maximum Frame Rate: 14
- Monochrome / Color: Monochrome
- Imaging Technology: CMOS Camera
from Allied Vision Technologies GmbH
High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Banner Engineering Corp.
Rugged, nickel-plated aluminum, waterproof housing; rated IEC IP68. Features a 640 x 480 CCD imager. Performs inspections up to 2,000 parts per minute (PPM). Choose either lens cover or integrated IP68 Ring Light (sold separately). Direct connectivity to EtherNet/IP and Modbus/TCP industrial... [See More]
- Lens Mount: C-Mount
- Inspection Functions: Object Detection (optional feature); Edge Detection (optional feature); Object Measurement (optional feature); BLOB, Gray Scale
- Monochrome / Color: Monochrome (optional feature); Color (optional feature)
- Horizontal Resolution: 640
from Smartmore Corporation Limited
This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]
- Lens Mount: C-Mount; CS-Mount
- Horizontal Resolution: 1280
- Monochrome / Color: Color
- Vertical Resolution: 960
from Sentech America
The STC-GE152OX is part of Sentech's GigE camera line. It features a 1/2" monochrome SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE152OX boasts a user-programmable Xilinx FPGA, a 32MB user memory and eight opto-isolated configurable I/Os. This camera... [See More]
- Lens Mount: C-Mount
- Maximum Frame Rate: 19
- Monochrome / Color: Monochrome
- Imaging Technology: CCD Camera
from Allied Vision Technologies GmbH
XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 1024
- Monochrome / Color: Monochrome
- Vertical Resolution: 768
from Banner Engineering Corp.
Features compact size for tight locations. Delivers high-performance vision inspections in a two-piece housing. Includes all the PresencePLUS Gray Scale tools: Locate, Pattern Find and Count, Geometric Find and Count, Edge, Object, Blob, Average Gray Scale and Measure. Features models with optional... [See More]
- Lens Mount: C-Mount
- Inspection Functions: Object Detection (optional feature); Edge Detection (optional feature); Alignment (optional feature); Object Measurement (optional feature); Bar Code Detection (optional feature); BLOB, Gray Scale
- Monochrome / Color: Monochrome
- Format / Output: Ethernet (optional feature); DB9, STP
from Smartmore Corporation Limited
GigE Network Line Scan Camera. Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and ultra-high-speed, which is... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 2048
- Monochrome / Color: Color
- Vertical Resolution: 1088
from Sentech America
The STC-MBCM200U3V monochrome camera with an CMOSIS sensor supports the USB 3 Vision standard proposed by the Automated Imaging Association. Vision control software/libraries that support USB3 Vision can deploy their own USB3 Vision-compliant driver to control the camera. Otherwise, Sentech also... [See More]
- Lens Mount: C-Mount
- Maximum Frame Rate: 167
- Monochrome / Color: Monochrome
- Shutter Speed: 2.20E-8 to 16
from Allied Vision Technologies GmbH
Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1280 runs 27 frames per second at 1280x1024 resolution over the GigE Vision-compliant Gigabit... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 1280
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Banner Engineering Corp.
Includes five models with Locate, Measure, Test, Communications and function-specific vision tools. Delivers high-performance vision inspections in a self-contained housing. Fits in the palm of your hand. Supports nine languages. Communicates over Ethernet, flexible I/O and serial protocols. [See More]
- Lens Mount: C-Mount
- Inspection Functions: Object Detection (optional feature); Edge Detection (optional feature); Image Direction (optional feature); Alignment; Object Measurement (optional feature); Bar Code Detection (optional feature); BLOB, Gray Scale
- Monochrome / Color: Color
- Format / Output: NTSC (optional feature); RS232 (optional feature); Ethernet (optional feature); 3-Pin Threaded
from Smartmore Corporation Limited
This series of cameras are mini Gigabit Ethernet cameras (29mm x 29mm x 31.5mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. The camera is developed based on the GigE Vision standard protocol and is compatible with... [See More]
- Lens Mount: C-Mount
- Vertical Resolution: 240 to 1024
- Horizontal Resolution: 320 to 1280
- Maximum Frame Rate: 93.5 to 427
from Sentech America
Sentech is releasing a brand new USB 3.0, 2.3MP monochrome USB3 Vision camera. The STC-MBS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MBS241U3V is capable of capturing moving objects without any motion blur. By utilizing the user friendly USB 3.0... [See More]
- Lens Mount: C-Mount
- Maximum Frame Rate: 165
- Monochrome / Color: Monochrome
- Shutter Speed: 1.86E-5 to 20
from Allied Vision Technologies GmbH
Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 1280
- Monochrome / Color: Monochrome
- Vertical Resolution: 960
from Smartmore Corporation Limited
Ultra-high-speed industrial cameras adopt the industry's top ultra-high-speed image sensor, which has the characteristics of large pixel size, low noise, ultra-high frame rate, and long-distance transmission. ◆The camera uses a 40G Ethernet fiber interface, supports GenlcamGenTI standards... [See More]
- Lens Mount: C-Mount
- Vertical Resolution: 1080 to 7000
- Horizontal Resolution: 2048 to 9344
- Maximum Frame Rate: 71 to 150
from Allied Vision Technologies GmbH
1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GC1350 runs 20... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 1360
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Smartmore Corporation Limited
This series of cameras is cost-effective, with pixels ranging from 300,000 to 10 million pixels, CCD, CMOS; supports PC linux system and ARM linux system, and can be integrated into embedded devices; there are various sizes to choose from, suitable for various complex workstations. - USB2.0... [See More]
- Lens Mount: C-Mount; CS-Mount
- Horizontal Resolution: 1280
- Monochrome / Color: Monochrome; Color
- Vertical Resolution: 960
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 1360
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Smartmore Corporation Limited
This series of cameras is a USB2.0 interface miniature industrial camera (29mm ×29mm ×29mm), adhering to the product concept: easy to use, stable and reliable. It has good versatility and compatibility, and also has a very high cost performance.Support Windows XP SP3 and above operating... [See More]
- Lens Mount: C-Mount
- Vertical Resolution: 240 to 480
- Horizontal Resolution: 320 to 752
- Maximum Frame Rate: 111 to 226
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 1360
- Monochrome / Color: Color
- Vertical Resolution: 1024
from Smartmore Corporation Limited
This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support PC linux The system... [See More]
- Lens Mount: C-Mount; CS-Mount
- Horizontal Resolution: 1600
- Monochrome / Color: Color
- Vertical Resolution: 1200
from Allied Vision Technologies GmbH
Ultra-compact 2 Megapixel CCD camera with GigE VisionThe 2 Megapixel GC1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GC1600 runs 15... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 1620
- Monochrome / Color: Monochrome
- Vertical Resolution: 1220
from Smartmore Corporation Limited
The product concept of USB3.0 frame color series cameras is: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. Helps you easily integrate the camera into your system. It is especially suitable for applications that have strict requirements on stability,... [See More]
- Lens Mount: C-Mount
- Vertical Resolution: 720 to 2048
- Horizontal Resolution: 1280 to 3072
- Maximum Frame Rate: 71 to 178
from Allied Vision Technologies GmbH
Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 1620
- Monochrome / Color: Color
- Vertical Resolution: 1220
from Allied Vision Technologies GmbH
Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 2448
- Monochrome / Color: Monochrome
- Vertical Resolution: 2050
from Allied Vision Technologies GmbH
Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for applications where speed and... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Allied Vision Technologies GmbH
Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The 1/2" CCD sensor has excellent image quality and sensitivity. Features include: 90 fps at 640x480. 1/2" Sony Progressive Scan... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Allied Vision Technologies GmbH
The GC660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and excellent NIR response for excellent image quality and... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 659
- Monochrome / Color: Monochrome
- Vertical Resolution: 493
from Allied Vision Technologies GmbH
Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC780 incorporates the Sony ICX415 CCD sensor and runs 64 frames per second at 782x582 resolution over the GigE Vision-compliant... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 782
- Monochrome / Color: Monochrome
- Vertical Resolution: 582
from Allied Vision Technologies GmbH
Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GE1050 incorporates the 1024 x 1024 Kodak KAI-01050 CCD running 60 frames per second at megapixel resolution and even... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 1024
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
Ultra-compact, inexpensive 1394a Wide VGA camera. The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX424 (progressive scan). One... [See More]
- Lens Mount: C-Mount; CS-Mount (optional feature)
- Horizontal Resolution: 656
- Monochrome / Color: Monochrome
- Vertical Resolution: 494
from Allied Vision Technologies GmbH
1k x 1k CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/s The 1 Megapixel GX1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GX1050 has two screw-captivated Gigabit Ethernet ports configured as a... [See More]
- Lens Mount: C-Mount; CS-Mount (optional feature)
- Horizontal Resolution: 1024
- Monochrome / Color: Monochrome
- Vertical Resolution: 1024
from Allied Vision Technologies GmbH
Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two configurable inputs,... [See More]
- Lens Mount: C-Mount
- Horizontal Resolution: 656
- Monochrome / Color: Monochrome
- Vertical Resolution: 494
from Allied Vision Technologies GmbH
High-quality (mid-priced) VGA camera with many image pre-processing functions. The Stingray F-033B/C is a high-quality VGA camera. It is equipped with a sensitive SONY HAD CCD sensor and includes many image pre-processing functions. At full resolution, it runs at 84 fps. Higher frame rates can be... [See More]
- Lens Mount: C-Mount; CS-Mount (optional feature)
- Horizontal Resolution: 656
- Monochrome / Color: Monochrome
- Vertical Resolution: 492