Sleeve (Sheath) Material: None Coil Heaters
1 Result
OCH Series Open Coil Heater
from Heat Exchange & Transfer, Inc.
from Heat Exchange & Transfer, Inc.
The OCH (open coil heater) series of elements consists of helical wound nickel chromium resistance wires supported by interlocking ceramic insulators. The ceramic insulators are mounted on a flexible stainless steel strap which allows the element to be bent to an 18 ” radius. These flexible... [See More]
- Sleeve (Sheath) Material: None
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- AC Voltage Required: 120 to 600
- Watt Density: 1 to 12