+13 dBm RF Mixers
from Richardson RFPD
The CSM1-13 is a double balanced mixer, designed for use in the high volume wireless applications. The design utilizes Schottky ring quad diodes and broadBand baluns to attain excellent performance. [See More]
- LO Power: +13 dBm
- LO: 10 to 1500
- RF: 10 to 1500
- IF: 1 to 500
from Richardson RFPD
The HMC-C014 is a general purpose passive double-balanced mixer housed in a miniature hermetic module that can be used as an upconverter or downconverter between 16 and 32 GHz. This mixer requires no external components or matching circuitry. The HMC-C014 provides excellent LO to RF and LO to IF... [See More]
- LO Power: +13 dBm
- RF: 16000 to 32000
- Package Type: Connectorized; SMA Connectorized
- IF: 0.0 to 8000
from Richardson RFPD
The HMC-C049 is a 7 - 14 GHz double balanced mixer which provides a low conversion loss, high isolation, and a wide IF bandwidth. This mixer does not require a DC bias and can operate with an LO power level of +9 dBm. The package is a hermetically sealed module that is assembled and tested to meet... [See More]
- LO Power: +13 dBm
- RF: 7000 to 14000
- Package Type: Connectorized; SMA Connectorized
- IF: 0.0 to 5000
from Custom MMIC
The CMD177 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 6 and 14 GHz. The CMD177 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The... [See More]
- LO Power: +13 dBm
- LO: 6000 to 14000
- Package Type: DIE
- IF: 5000
from Emhiser Research, Inc.
Features. High TOI +20 dBm Typical. 4 GHz Upper Frequency. SMA Connectors. HI-REL Capability [See More]
- LO Power: +13 dBm
- RF: 0.1000 to 4
- Package Type: Connectorized
- LO: 0.1000 to 4
from Spectrum Microwave
Spectrum Microwave draws upon an extensive design library and a talented staff of experienced microwave engineers with backgrounds in amplifiers, mixers, filters, Oscillators, Synthesizers and systems. The company now is a single organization focused on providing a wide range of microwave solutions. [See More]
- LO Power: +13 dBm; 9 Min, 13 Max
- RF: 6000 to 18000
- Package Type: Connectorized
- LO: 6000 to 18000
from Crane Aerospace & Electronics
Crane's Microwave Solutions offers a wide range of product solutions from component level devices to complex, advanced integrated microwave assemblies. Products include: Ferrite products. Circulators and Isolators. Passive products. Mixers, Power Dividers, Couplers, Hybrids, Modulators, Beamformers,... [See More]
- LO Power: +13 dBm
- RF: 10 to 2000
- Package Type: Flatpack
- LO: 10 to 2000
from Custom MMIC
The CMD177C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 6 and 14 GHz. The CMD177C3 mixer MMIC has very high isolation to both the RF and IF ports due to the optimized balun structures, and can... [See More]
- LO Power: +13 dBm
- LO: 6000 to 14000
- Package Type: Surface Mount
- IF: 5000
from Emhiser Research, Inc.
Features. Flat Pack. Wide Range. Low Conversion Loss. Hermetic Package [See More]
- LO Power: +13 dBm
- RF: 0.0100 to 100
- Package Type: Flatpack
- LO: 0.0100 to 100
from Crane Aerospace & Electronics
The DML-6B-10G SQ is a broadband, high reliability microwave mixer with removable SMA connectors. This mixer has been designed, manufactured and qualified per Merrimac document CENG-0001, “Standard Design Requirements for Space Qualified Devices. ” Connectors are supplied installed, but... [See More]
- LO Power: +13 dBm; +10 dBm; +20 dBm
- RF: 2000 to 18000
- Package Type: Connectorized
- LO: 2000 to 18000
from Custom MMIC
The CMD178C3 is a general purpose double balanced mixer MMIC in a leadless surface mount (SMT) package that can be used for up- and downconverting applications between 11 and 20 GHz. The CMD178C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can... [See More]
- LO Power: +13 dBm
- LO: 11000 to 21000
- Package Type: Surface Mount
- IF: 6000
from Emhiser Research, Inc.
Features. Low Cost. High Level. Relay Header [See More]
- LO Power: +13 dBm
- RF: 10 to 750
- Package Type: Plugin
- LO: 10 to 750
from Crane Aerospace & Electronics
The DTG-2B-1250 SQ is a broadband, high reliability mixer utilizing a termination insensitive design. This mixer has been designed, manufactured and qualified per Merrimac document CENG-0001, “Standard Design Requirements for Space Qualified Devices. ” [See More]
- LO Power: +13 dBm; +10 dBm
- RF: 10 to 2500
- Package Type: Surface Mount
- LO: 10 to 2500
from Custom MMIC
The CMD179 is a general purpose double balanced mixer MMIC die that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD179 mixer MMIC has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as... [See More]
- LO Power: +13 dBm
- LO: 16000 to 26000
- Package Type: DIE
- IF: 9000
from Emhiser Research, Inc.
Reliability. All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]
- LO Power: +13 dBm
- RF: 5 to 1000
- Package Type: Plugin
- LO: 5 to 1000
from Custom MMIC
The CMD179C3 is a general purpose double balanced mixer MMIC in a leadless surface mount (SMT) package that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD179C3 MMIC has very high isolation to both the RF and IF ports due to the optimized balun structures, and can... [See More]
- LO Power: +13 dBm
- LO: 16000 to 26000
- Package Type: Surface Mount
- IF: 9000
from Emhiser Research, Inc.
Features. High TOI +20 dBm Typical. 4 GHz Upper Frequency. Small Footprint <0.2 in ². HI-REL Capability [See More]
- LO Power: +13 dBm
- RF: 1.00E-5 to 4
- Package Type: Plugin
- LO: 1.00E-5 to 4
from Custom MMIC
The CMD180 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 20 and 32 GHz. The CMD180 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO... [See More]
- LO Power: +13 dBm
- LO: 20000 to 32000
- Package Type: DIE
- IF: 10000
from Emhiser Research, Inc.
Reliability. All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which areapplicable. [See More]
- LO Power: +13 dBm
- RF: 2 to 30
- Package Type: Surface Mount
- LO: 2 to 30
from Custom MMIC
The CMD180C3 is a general purpose double balanced mixer in a leadless surface mount (SMT) package that can be used for up- and downconverting applications between 20 and 32 GHz. The CMD180C3 mixer MMIX has very high isolation to both the RF and IF ports due to the optimized balun structures, and can... [See More]
- LO Power: +13 dBm
- LO: 20000 to 32000
- Package Type: Surface Mount
- IF: 10000
from Emhiser Research, Inc.
Reliability. All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]
- LO Power: +13 dBm
- RF: 20 to 1.20E6
- Package Type: Surface Mount
- LO: 20 to 1.20E6