Potentiometry Titration Instruments

14 Results
2026 HD Titrolyzer -- A062026110C
from Metrohm USA, Inc.

The 2026 HD Titrolyzer is a heavy-duty online analyzer designed for precise potentiometric titrations in demanding industrial environments. It supports a wide range of titration methods, including acid/base, redox, and precipitation titrations, and can also be configured for pH measurement when... [See More]

  • Titration Indication Method: Potentiometry
902 Titrando -- 2.902.0010
from Metrohm USA, Inc.

High-end potentiometric titrator for endpoint titration (SET), as well as enzymatic and pH-STAT titrations (STAT) with one measuring interface. up to four dosing device systems of the 800 Dosino type. Dosing functions with monitoring, liquid handling and tandem dosing. four MSB connectors for... [See More]

  • Titration Indication Method: Potentiometry
904 Titrando -- 2.904.0010
from Metrohm USA, Inc.

High-end titrator for potentiometric titration with one measuring interface and internal buret drive. internal buret drive. dynamic (DET), monotonic (MET), and endpoint titration (SET). Measurement with ion-selective electrodes (MEAS CONC). Dosing functions with monitoring, Liquid Handling. four MSB... [See More]

  • Titration Indication Method: Potentiometry
905 Titrando -- 2.905.0010
from Metrohm USA, Inc.

High-end titrator for potentiometric titration with one measuring interface for use with Dosino dosing systems. up to four dosing systems of the 800 Dosino type. dynamic (DET), monotonic (MET), and endpoint titration (SET). Measurement with ion-selective electrodes (MEAS CONC). Dosing functions with... [See More]

  • Titration Indication Method: Potentiometry
906 Titrando -- 2.906.0010
from Metrohm USA, Inc.

High-end titrator for potentiometric and volumetric Karl Fischer titration with one measuring interface and internal buret drive. built-in buret drive. dynamic (DET), monotonic (MET) and endpoint titration (SET), enzymatic and pH-STAT titrations (STAT), Karl Fischer titration (KFT). Measurement with... [See More]

  • Titration Indication Method: Potentiometry
  • Titrant Adding Method: Volumetric
907 Titrando -- 2.907.0010
from Metrohm USA, Inc.

High-end titrator for potentiometric and volumetric Karl Fischer titration with one measuring interface and Dosino dosing units. up to four dosing device systems of the 800 Dosino type. dynamic (DET), monotonic (MET) and endpoint titration (SET), enzymatic and pH-STAT titrations (STAT), Karl Fischer... [See More]

  • Titration Indication Method: Potentiometry
  • Titrant Adding Method: Volumetric
916 Ti-Touch with magnetic stirrer -- 2.916.0020
from Metrohm USA, Inc.

Reduce to the max'' – this is the 916 Ti-Touch concept. The compact titrator from Metrohm offers the maximum in the class of stand-alone systems for routine analysis. The 916 Ti-Touch with built-in magnetic stirrer supports all potentiometric titrations: the titration modes DET (dynamic... [See More]

  • Titration Indication Method: Potentiometry
  • Titration Method: Manual
Automated COD determination -- MATi 12
from Metrohm USA, Inc.

Automatic system for potentiometric titration of COD samples in series up to 21 samples. The titration is carried out directly in the reaction vessel on the rack. Afterwards, the electrode is cleaned automatically by means of the membrane pumps built into the sample changer and the reaction vessel... [See More]

  • Titration Indication Method: Potentiometry
Automated pipetting and titration system for up to 100 samples -- MATi 08
from Metrohm USA, Inc.

Automated system for the performance of potentiometric titrations on acids and bases. Up to 100 samples can be placed on the sample rack. The sample is pipetted out of the beaker into the external titration vessel, after which a completely automatic determination is carried out. The volume to be... [See More]

  • Titration Indication Method: Potentiometry
Automated titration system for up to 28 samples -- MATi 07
from Metrohm USA, Inc.

Fully automated system for the performance of potentiometric titrations such as acid/base, Redox and classic halogenide titration in series of up to 28 samples. The system is controlled with the OMNIS software. At the end of the determination, the electrode and buret tips are cleaned automatically... [See More]

  • Titration Indication Method: Potentiometry
Automatic Titrators -- AT1000 and KF1000
from Hach

The AT1000 and KF1000 instruments are one touch, automatic laboratory analyzers covering both Potentiometric Titration (AT1000 Series) and Karl Fischer Volumetric Titration (KF1000 Series). These instruments utilize pre-set application packs to deliver accurate and reliable results straight from the... [See More]

  • Titration Indication Method: Voltametry (optional feature); Potentiometry; Amperometry
  • Titrant Adding Method: Volumetric
  • Titration Method: Autotitration
  • Resolution Description: Conductivity: ±0.5% of reading; mV/pH: ±0.1 mV / ±0.001 pH; Temperature: ±0.3 °C
Automated Potentiometric Titrator -- AT-710B
from CANNON Instrument Company

The AT-710B Automated Potentiometric Titrator features a burette unit designed with a top-mounted switching value to reduce dead space. The optional “smart ” cable permits storage of electrode information in the electrode itself (rather than the titration unit) to eliminate the need for... [See More]

  • Titration Indication Method: Potentiometry
  • Titrant Adding Method: Volumetric
  • Titration Method: Autotitration
Automated Potentiometric Titrator -- AT-710M
from CANNON Instrument Company

The AT-710M Automated Potentiometric Titrator features wireless connectivity and allows simultaneous measurement on up to 4 titration units. The burette unit is designed with a top-mounted switching value to reduce dead space. The titrator stores reagent information to ensure appropriate reagent... [See More]

  • Titration Indication Method: Potentiometry
  • Titrant Adding Method: Volumetric
  • Titration Method: Autotitration
Automated Potentiometric Titrator -- AT-710S
from CANNON Instrument Company

The AT-710S Automated Potentiometric Titrator features a burette unit designed with a top-mounted switching value to reduce dead space. The titrator stores reagent information to ensure appropriate reagent use, while an optional “smart ” cable permits storage of electrode information in... [See More]

  • Titration Indication Method: Potentiometry
  • Titrant Adding Method: Volumetric
  • Titration Method: Autotitration