Non-contact - Optical / Laser Form Gages and Form Gaging Systems
from Micro-Epsilon Group
Precise. The TLS 8303.I is applied in the extrusion line immediately after the cutting machine including two cameras in order to verify rubber strips re- garding their profile and length for tire produc- tion. The cameras record synchronously the cutting edge of the strips and detect deviations from... [See More]
- Technology: Optical / Laser
- Diameter / Width: 7.87 to 21.65
- Additional Capability: 2D / Line Profile
- Scan Rate: 19.69
from Micro-Epsilon Group
scanCONTROL 25x0 laser scanners are designed for industrial measurement tasks. The combination of compact design, versatility and signal stability creates an excellent price/performance ratio, especially for measurement tasks involving large quantities. The scanCONTROL 25x0 laser scanners are... [See More]
- Technology: Optical / Laser
- Additional Capability: 2D / Line Profile; Area or three dimensional profile; Thickness; Defects, dimples or film residues
- Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
- Diameter / Width: 3.62
from Micro-Epsilon Group
scanCONTROL 30x2 laser scanners are powerful profile sensors in terms of size, accuracy and measuring rate. These laser scanners provide calibrated 2D profile data with up to 5.12 million points per second. With a maximum profile frequency of 5 kHz, the scanners are designed for precise profile... [See More]
- Technology: Optical / Laser
- Additional Capability: 2D / Line Profile; Area or three dimensional profile; Thickness; Defects, dimples or film residues
- Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
- Diameter / Width: 4.41
from Micro-Epsilon Group
scanCONTROL 30x0 laser scanners are among the highest performing profile sensors in terms of their size, accuracy and measuring rate. They provide calibrated 2D profile data with up to 7.37 million points per second. Their profile frequency of max. 10 kHz enables precise profile measurements in... [See More]
- Technology: Optical / Laser
- Additional Capability: 2D / Line Profile; Area or three dimensional profile; Thickness; Defects, dimples or film residues
- Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
- Diameter / Width: 4.41
from Micro-Epsilon Group
scanCONTROL 30x0 laser scanners are among the highest performing profile sensors in terms of their size, accuracy and measuring rate. They provide calibrated 2D profile data with up to 7.37 million points per second. Their profile frequency of max. 10 kHz enables precise profile measurements in... [See More]
- Technology: Optical / Laser
- Additional Capability: 2D / Line Profile; Area or three dimensional profile; Thickness; Defects, dimples or film residues
- Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
- Diameter / Width: 4.41
from Micro-Epsilon Group
The reflectCONTROL deflectometry sensor is used for shape measurements of shiny objects. This sensor displays a striped pattern which is mirrored by the surface of the measuring object into the sensor cameras. The sensor provides a 3D image of the surface which allows for the topology of the... [See More]
- Technology: Optical / Laser
- Additional Capability: Area or three dimensional profile; Defects, dimples or film residues
- Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
- Diameter / Width: 16.54
from Micro-Epsilon Group
The high-precision surfaceCONTROL 3D snapshot sensor is ideal for automated inline inspection of geometries, shapes and surfaces on diffuse reflective surfaces such as metal, plastic or ceramic. [See More]
- Technology: Optical / Laser
- Additional Capability: Area or three dimensional profile; Defects, dimples or film residues
- Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
- Diameter / Width: 24.65
from Micro-Epsilon Group
The high-precision surfaceCONTROL 3D snapshot sensor is ideal for automated inline inspection of geometries, shapes and surfaces on diffuse reflective surfaces such as metal, plastic or ceramic. [See More]
- Technology: Optical / Laser
- Additional Capability: Area or three dimensional profile; Defects, dimples or film residues
- Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
- Diameter / Width: 8.66
from LMI Technologies
MikroCAD delivers sub-micron accuracy and repeatability on a variety of challenging scan surfaces such as shiny, reflective and steep edges, in contrast to confocal solutions that are unable to handle steeply angled geometries. With MikroCAD 3D Surface Metrology you can: Measure roughness and... [See More]
- Technology: Optical / Laser
- Measuring Path / Scan Length: 0.0315
- Additional Capability: Area or three dimensional profile
- Mounting / Loading Options: Benchtop
from Mahr Inc.
Product features. Mahr developed the MarForm MFU 200 Aspheric 3D to enable optical components to be tested in 2D / 3D quickly and close to the production area. MarForm measuring machines have been recognized for decades for their accuracy and stability. With the MarForm MFU 200 Aspheric 3D this... [See More]
- Technology: Optical / Laser
- Additional Capability: 2D / Line Profile; Area or three dimensional profile
- Form Parameters: Parallelism; Roundness; Runout
- Scan Rate: 0.0039 to 1.97
from MTI Instruments Inc.
The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a... [See More]
- Technology: Optical / Laser
- Mounting / Loading Options: Unit Mounted on Machine or Production Line
- Additional Capability: Thickness
- Display & Special Features: PC Interface / Networkable
from Mahr Inc.
Product features. Reference form measuring machine for the precision measuring room and production with tactile and optical probe. Use of the benefits of the most modern, optical metrology. Non-tacticle measurement of sensitive parts. Particularly high measuring accuracy. Lowers your production... [See More]
- Technology: Optical / Laser
- Scan Rate: 3.94E-4 to 1.97
- Form Parameters: Coaxiality; Cylindricity or Cylinder Gage; Differential / Taper; Eccentricity / Concentricity; Flatness; Parallelism; Roundness; Runout; Straightness
- Mounting / Loading Options: Floor
from MTI Instruments Inc.
The latest 1D laser displacement sensor from MTI provides excellent speed and accuracy for even the most difficult applications and provides data output and power through a single USB cable. The Microtrak ™ 4 is the ultimate 2d laser measurement sensor for measuring height, thickness,... [See More]
- Technology: Optical / Laser
- Additional Capability: Thickness
- Form Parameters: Runout; Step Height
- Vertical Range: 0.0787
from MTI Instruments Inc.
High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak ™ 3 is undoubtedly an essential measurement tool for process automation,... [See More]
- Technology: Optical / Laser
- Standards Compliance: ISO / EN
- Form Parameters: Flatness; Runout; Step Height; Warp / Bow
- Additional Capability: Thickness