ISO-CF (Metal Seal) Vacuum Viewports and Access Doors
2 Results
NW Zero Length Kodial Viewport
from Edwards Vacuum
from Edwards Vacuum
Choose the optimum material to match your application and budget. Aluminum is ideal for achieving dependable cost-effective performance down to 10-7 mbar. Edwards also offers 316L/DIN 1.4404 stainless steel fittingsfor rugged corrosion resistance in semiconductor processing and excellent... [See More]
- Flange System / Seal: ISO-CF (Metal Seal)
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Viewport
- Temperature Range: 14 to 392
Zero Length Quartz Viewport
from Edwards Vacuum
from Edwards Vacuum
Choose the optimum material to match your application and budget. Aluminum is ideal for achieving dependable cost-effective performance down to 10-7 mbar. Edwards also offers 316L/DIN 1.4404 stainless steel fittingsfor rugged corrosion resistance in semiconductor processing and excellent... [See More]
- Flange System / Seal: ISO-CF (Metal Seal)
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Viewport
- Temperature Range: 14 to 392