Parallel Interface Temperature Indicators

1 Result
Series 3000 -- Model 3000
from Seaward Group USA

Precision Digital Thermometer with PRT 25, 100 and thermocouples with CVD and ITS90 Coefficients. The Series 3000 is a digital thermometer of very high accuracy (0.01 °C) and very high resolution (0.001 °C) at an economical price. To ensure that the very best measurements are achieved, PRT... [See More]

  • Communications Interface: Serial Interface; Parallel Interface
  • # of Inputs / Channels: 0.0
  • Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
  • Display: Digital Readouts