Dry Grinding Superabrasives and Diamond Tools
from Norton Abrasives
ASD100S-R75B105-1/16 Cup Wheel [See More]
- Applications: Coarse Grit Rough Grinding / Material Removal; Bench, Pedestal or Backstand; Dry Grinding; Toolroom, Sharpening or Precision Grinding; Profile or Gear Grinding; Wet Grinding
- Outer / OD: 3.75
- Type: Discs; FlaringCup
- Bore / Shank: 1.250
from RS Components, Ltd.
Single point industrial diamond-tipped dressing tools . Suitable for use on AVS, CVS and tool room grinding wheels, up to 200mm diameter. 150mm long à 12.7mm diameter. Safety glasses recommended. Material = Diamond. Grit Size = 0.5ct. Diameter = 12.7mm. Length = 150mm [See More]
- Applications: Dry Grinding
- Type: Diamond
- Type: Dresser / Tool
- Grit Size: 0
from Norton Abrasives
Brake Controlled Truing Devices are designed for truing diamond and CBN wheels rapidly, effectively and with a minimum of superabrasive loss. Typical Applications. Truing 1A1, 11V9, 11A2, 6A2 and 12A2 wheels: Straight wheels, used on chip breaker, tool and cutter, surface and cylindrical grinding... [See More]
- Applications: Dry Grinding
- Type: Diamond
- Type: Dresser / Tool
- Mounting: Handheld (optional feature)
from RS Components, Ltd.
0.5mm carat industrial diamond. For use on wheels up to 200mm. Length 150mm, diameter 12.7mm. Material = Diamond. Grit Size = 0.5ct. Diameter = 12.7mm. Length = 150mm [See More]
- Applications: Dry Grinding
- Type: Diamond
- Type: Dresser / Tool
- Grit Size: 0
from Norton Abrasives
Norton Diamond Cluster Tools are designed specifically for straight face dressing of large diameter, coarse grinding wheels on single or double disc, centerless or surface grinders. [See More]
- Applications: Dry Grinding; Profile or Gear Grinding
- Type: Diamond
- Type: Dresser / Tool
from Norton Abrasives
Dry High Speed Diamond Wheel [See More]
- Applications: Coarse Grit Rough Grinding / Material Removal; Dry Grinding; Portable Grinder or Handheld; Walk Behind, Gas Saw, Circular Saw
- Outer / OD: 4.00
- Type: Discs; Cutoff Wheel or Sectioning Saw Blade; StraightWheel; Relieved or Recessed Wheel
- Bore / Shank: 0.625
from Norton Abrasives
Electroplated Diamond Hand HPK-6 Pack [See More]
- Applications: Coarse Grit Rough Grinding / Material Removal; Dry Grinding; Wet Grinding; Manual Finishing, Shaping & Repair
- Type: Diamond
- Type: Abrasive Pad or Block
- Grit Size: 60
from Norton Abrasives
FDD2SL60 Diamond Electroplated TR Disc [See More]
- Applications: Coarse Grit Rough Grinding / Material Removal; Dry Grinding; Portable Grinder or Handheld
- Outer / OD: 2.00
- Type: Discs
- Type: Diamond
from Norton Abrasives
NMVC400-J5VCA Vitrified Superfine Sticks [See More]
- Applications: Dry Grinding
- Type: Diamond
- Type: Dresser / Tool
from Norton Abrasives
The Norton line of Single Point Diamond Tools sets the industry standard for straight and simple form dressing applications. It includes: resettable and non-resettable products, tools for all abrasive types (conventional and advanced ceramic grains) and the technology-leading Norton “Indexable... [See More]
- Applications: Dry Grinding
- Type: Diamond
- Type: Dresser / Tool
from Norton Abrasives
S/C VC (JT276) Vitrified Dressing Stick [See More]
- Applications: Dry Grinding
- Type: Diamond
- Type: Dresser / Tool
- Mounting: Handheld (optional feature)
from Flexovit USA, Inc.
For dry or wet grinding applications using angle grinders. For smoothing, shaping and removing flash on concrete, masonry and stone surfaces. Standard - CWSG-ST. Single rim, rowed segment cups are designed for economical, speedy grinding and smoothing of concrete and masonry products. [See More]
- Applications: Dry Grinding; Wet Grinding
- Outer / OD: 4.00
- Type: Discs
- Bore / Shank: 0.625
from CS UNITEC
Diamond Wheels for cleaning and grinding metal, fiberglass and more. Eco Brazing (EB) diamond cluster wheels from CS Unitec are designed for removing paint, rust and epoxy on metal. Also for high material removal on fiberglass, composites and plastics without loading up like traditional abrasives. [See More]
- Applications: Coarse Grit Rough Grinding / Material Removal; Dry Grinding; Portable Grinder or Handheld
- Outer / OD: 4.00
- Type: Discs
- Bore / Shank: 0.875
from CS UNITEC
Diamond wheels for grinding and cutting steel and stainless steel. Eco Brazing (EB) diamond combination metal grinding and cutting wheels from CS Unitec are designed for grinding and cutting steel and stainless steel bolts and plate. Last 100x longer than ordinary resin bonded wheels. Reduce sparks,... [See More]
- Applications: Coarse Grit Rough Grinding / Material Removal; Dry Grinding; Portable Grinder or Handheld
- Outer / OD: 4.00
- Type: Discs; Cutoff Wheel or Sectioning Saw Blade
- Bore / Shank: 0.875
from CS UNITEC
Slicer" diamond disc for cutting metal and more. Eco Brazing (EB) diamond cutting wheels from CS Unitec are designed for cutting steel and stainless steel pipe, tubing, bolts and plate, as well as composites, fiberglass and other materials. Last 100x longer than ordinary resin bonded wheels. Reduce... [See More]
- Applications: Coarse Grit Rough Grinding / Material Removal; Dry Grinding; Portable Grinder or Handheld
- Outer / OD: 4.00
- Type: Discs; Cutoff Wheel or Sectioning Saw Blade; StraightWheel
- Bore / Shank: 0.875