Parallel Interface Water Quality Photometers and Colorimeters

5 Results
Silica Analyzer -- Navigator 600 - AW641
from ABB Measurement & Analytics

Many years of experience and innovation in the design and successful application of continuous chemical analyzers has been combined with the latest electronics and production technologies to produce the Navigator 600 Series of analyzers from ABB. Based on colorimetric techniques, they feature a... [See More]

  • Interface Options: Parallel Interface
  • Range, low: 0.0
  • Measured Parameter: Silica
  • Range, high: 0.0065
UV Nitrate Monitor -- AV450
from ABB Measurement & Analytics

The AV450 provides continuous analysis with the minimum of manual intervention and extremely low running costs – no expensive chemical reagents are required. Data. Reagentless operation. Automatic cleaning. Virtually zero maintenance. Dual-wavelength measurement for turbidity and dissolved... [See More]

  • Interface Options: Parallel Interface
  • Range, low: 0.0
  • Measured Parameter: Nitrate
  • Range, high: 100
BLACK-Comet Concave Grating Spectrometer -- C (UV-VIS)
from StellarNet, Inc.

StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are... [See More]

  • Interface Options: Serial Interface; Parallel Interface
  • Maximum wavelength of Light source: 850
  • Response Time: 0.0020
  • Instrument Type: Portable
GREEN-Wave Mini Fiber Optic Spectrometer -- UV
from StellarNet, Inc.

The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or... [See More]

  • Interface Options: Serial Interface; Parallel Interface
  • Maximum wavelength of Light source: 600
  • Response Time: 0.0030
  • Instrument Type: Handheld; Portable
RED-Wave NIR InGaAs Spectrometer -- NIR
from StellarNet, Inc.

StellarNets â € ™ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 Î ¼m. Â The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75 â € � x 4 â €... [See More]

  • Interface Options: Serial Interface; Parallel Interface
  • Maximum wavelength of Light source: 1700
  • Response Time: 1.00E-3
  • Instrument Type: Portable