Rotating Vises
from Vektek, LLC
Compact design yields 750 lb. collet closing force at 100 psi air line pressure. Concentric piston pulls the standard 5-C collet on centerline. Available with or without mounting flange for easy fastening from either top or bottom. Through hole design allows you to feed bar stock (1.062" maximum... [See More]
- Vise Features: Rotating
- Jaw Opening: 2.62
- Vise Type: Collet Vise
- Jaw Width: 2.62
from Vektek, LLC
Compact design, the smallest known footprint in hydraulic collet vises. Concentric piston design "pulls" the collet without the potential side loading of two cylinder styles. Ideal for secondary operations on "screw machine parts". BHC ™ (Black Hard Coat) surfaces provide long life. Special... [See More]
- Vise Features: Rotating
- Jaw Opening: 1.44
- Vise Type: Collet Vise
- Jaw Width: 1.44
from Vektek, LLC
Compact design yields 750 lb. collet closing force at 100 psi air line pressure. Concentric piston pulls the standard 5-C collet on centerline. Available with or without mounting flange for easy fastening from either top or bottom. Through hole design allows you to feed bar stock (1.062" maximum... [See More]
- Vise Features: Rotating
- Jaw Opening: 2.27
- Vise Type: Collet Vise
- Jaw Width: 2.27