Horizontal Milling Machines
from Yamazaki Mazak Europe Ltd.
The μ-4800 is a high-performance small machining center for 400 mm x 400 mm pallets. It is equipped with a variety of countermeasures for heat displacement to ensure stable accuracy over long periods of operation, providing the same machining accuracy as a Jig-borer. [See More]
- Spindle Orientation: Horizontial
- Spindle Speed: 12000
- Machine Type: Machining Center
- X-Axis Travel: 22.05
from Kitamura Machinery of U.S.A. Inc.
Solid box way design combined with the rigidity of high grade Meehanite casting Positioning Accuracy: +/-0.000078 " stroke, Repeatability: +/-0.000039 " 2-Station 180 ° rotating pallet change system maximizes machining uptime and operator convenience and safety Twin servo motors and... [See More]
- Spindle Orientation: Horizontial
- Spindle Speed: 20 to 8000
- Machine Type: Machining Center
- Tools: 150
from Haas Automation, Inc.
Horizontal Machining Center; 64" x 50" x 32" (1626 x 1270 x 813 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer; includes 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping, power-failure detection module and... [See More]
- Spindle Orientation: Horizontial
- Special Construction Features: Bed Mill
- Control: CNC / Computer Numerical Control
- Spindle Speed: 7500 to 10000
from LPKF Laser & Electronics North America
The LPKF ProtoMat E-Series rapid PCB milling systems are a low-cost introduction to the world of professional in-house printed circuit board prototyping. They will structure single or double-sided circuit boards, drill holes for through-plating and cut individual boards from the base material... [See More]
- Spindle Orientation: Horizontial
- Special Construction Features: Bench Mill
- Control: Manual
- Spindle Speed: 30000
from Yamazaki Mazak Europe Ltd.
The μ-5800 is a high-performance machining center for 500 mm x 500 mm pallets. It is equipped with a variety of countermeasures for heat displacement to ensure stable accuracy over long periods of operation, providing the same machining accuracy as a Jig-borer. [See More]
- Spindle Orientation: Horizontial
- Spindle Speed: 15000
- Machine Type: Machining Center
- X-Axis Travel: 28.74
from Kitamura Machinery of U.S.A. Inc.
Solid box way design combined with the rigidity of high grade Meehanite casting. Casting is aligned and shipped complete to ensure accuracy and reduce installation time. Positioning Accuracy: +/-0.000078 " stroke, Repeatability: +/-0.000039 " Long spindle nose design improves accessibility... [See More]
- Spindle Orientation: Horizontial
- Spindle Speed: 20 to 8000
- Machine Type: Machining Center
- Tools: 150
from Haas Automation, Inc.
Horizontal Machining Center; 64" x 50" x 40" (1626 x 1270 x 1016 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer; includes 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping, power-failure detection module and... [See More]
- Spindle Orientation: Horizontial
- Special Construction Features: Bed Mill
- Control: CNC / Computer Numerical Control
- Spindle Speed: 7500 to 10000
from LPKF Laser & Electronics North America
The ProtoMat D104's integrated UV laser separates it from traditional milling machines by extending the range of possible applications. With a focused laser beam spot size of just 15 µm, PCB track widths of 50 µm and spaces of 30 µm can be achieved depending on copper thickness,... [See More]
- Spindle Orientation: Horizontial
- Special Construction Features: Bench Mill
- Control: 15 Position Automatic Tool Selector
- Spindle Speed: 100000
from Yamazaki Mazak Europe Ltd.
The μ-8800 is a high-performance small machining center for 800 mm x 800 mm pallets. It is equipped with a variety of countermeasures for heat displacement to ensure stable accuracy over long periods of operation, providing the same machining accuracy as a Jig-borer. [See More]
- Spindle Orientation: Horizontial
- Machine Type: Machining Center
from Kitamura Machinery of U.S.A. Inc.
Ideal for simultaneous 4-Axis machining of small parts Positioning Accuracy: +/-0.000078 " / full stroke Repeatability: +/-0.000039 " Ultra-Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Exceptional chip evacuation Rigid Meehanite Cast Iron... [See More]
- Spindle Orientation: Horizontial
- Spindle Speed: 150 to 15000
- Machine Type: High-speed Milling; Machining Center
- Tools: 40
from Haas Automation, Inc.
HMC; 20" x 20" x 20" (508 x 508 x 508mm), 40 taper, 400 mm twin-pallet system, 20 hp (14.9 kW) vector drive, inline direct-drive, 8000 rpm, 24+1 side-mount tool changer, triple chip auger system, 1-degree pallet indexing, shower washdown, 1 MB program memory, 15" color LCD monitor, memory lock... [See More]
- Spindle Orientation: Horizontial
- Control: CNC / Computer Numerical Control
- Machine Type: Machining Center
- Spindle Speed: 8000
from LPKF Laser & Electronics North America
The ProtoMat S63 is ideal for printed circuit board prototyping applications ranging from digital to RF, offering a great mix of performance and price. The system is capable of producing multiple design iterations in a single day and has the features that make in-house prototyping the choice method... [See More]
- Spindle Orientation: Horizontial
- Special Construction Features: Bench Mill
- Control: Manual
- Spindle Speed: 60000
from Yamazaki Mazak Europe Ltd.
Flexible high-productivity and high efficiency horizontal machining. center FF-510 competitive as a transfer line which allows mass-production. [See More]
- Spindle Orientation: Horizontial
- Spindle Speed: 15000
- Machine Type: Machining Center
- X-Axis Travel: 20.08
from Kitamura Machinery of U.S.A. Inc.
Ideal for simultaneous 4-Axis machining of medium size parts Positioning Accuracy: +/-0.000078 " / full stroke Repeatability: +/-0.000039 " Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Twin servo motors and fine pitch ballscrew drives on all axes. [See More]
- Spindle Orientation: Horizontial
- Spindle Speed: 35 to 13000
- Machine Type: High-speed Milling; Machining Center
- Tools: 50
from Haas Automation, Inc.
HMC; 32" x 20" x 28" (813 x 508 x 711 mm), 40 taper, 500 mm twin-pallet system, 20 hp (14.9 kW) vector drive, inline direct-drive, 8000 rpm, 40+1 side-mount tool changer, triple chip auger system, 1-degree pallet indexing, showerwashdown, 1 MB program memory, memory lock keyswitch, 15" color LCD... [See More]
- Spindle Orientation: Horizontial
- Control: CNC / Computer Numerical Control
- Machine Type: Machining Center
- Spindle Speed: 8000
from LPKF Laser & Electronics North America
The ProtoMat S103 is the premier system in the LPKF S-Series line of printed circuit board milling machines with a 9 ” x 12 ” working area and is recommended for softer PTFE based RF and microwave materials. It is capable of processing advanced PCB applications with ease thanks to system... [See More]
- Spindle Orientation: Horizontial
- Special Construction Features: Bench Mill
- Control: Manual
- Spindle Speed: 100000
from Yamazaki Mazak Europe Ltd.
Flexible high-productivity and high efficiency horizontal machining center FF-660 competitive as a transfer line which allows mass-production. [See More]
- Spindle Orientation: Horizontial
- Spindle Speed: 15000
- Machine Type: Machining Center
- X-Axis Travel: 25.98
from Kitamura Machinery of U.S.A. Inc.
Full 4th axis rotary table with direct drive motor enabling speeds of 125rpm and positioning of ±2.5 arc/sec. Maximum work piece size of 24.80 ” x 29.33 ” (Dia. x H) within an exceptionally small footprint Positioning Accuracy: ±0.000078 ”/full stroke, Repeatability:... [See More]
- Spindle Orientation: Horizontial
- Spindle Speed: 20 to 15000
- Machine Type: High-speed Milling; Machining Center
- Tools: 40
from LPKF Laser & Electronics North America
The ProtoMat X60 is a milling system designed for very large printed circuit board and electronics applications. A working area of 25.6" x 20.8" ensures even the largest PCB applications can be processed with precision and accuracy. The system works straight from CAD data to process boards and is... [See More]
- Spindle Orientation: Horizontial
- Special Construction Features: Bench Mill
- Control: Manual
- Spindle Speed: 60000
from Yamazaki Mazak Europe Ltd.
FH-128000 provides high-speed, high-precision positioning and machining to realize unsurpassed accuracy. High productivity, faster workpiece cycle times and higher reliability. . [See More]
- Spindle Orientation: Horizontial
- Spindle Speed: 10000
- Machine Type: Machining Center
- X-Axis Travel: 82.68
from Kitamura Machinery of U.S.A. Inc.
Ideal for simultaneous 4-Axis machining of large size parts Positioning Accuracy: +/-0.000078 " / full stroke Repeatability: +/-0.000039 " Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Twin servo motors and fine pitch ballscrew drives on all axes. [See More]
- Spindle Orientation: Horizontial
- Spindle Speed: 35 to 12000
- Machine Type: High-speed Milling; Machining Center
- Tools: 50
from Yamazaki Mazak Europe Ltd.
The new generation world-class horizontal machining center series combines Advanced Technology, Productivity and Value. A variety of pallet sizes - from 400mm x 400mm to 1000mm x 1000mm - are available to meet your requirements. [See More]
- Spindle Orientation: Horizontial
- Spindle Speed: 10000
- Machine Type: Machining Center
- X-Axis Travel: 66.93
from Kitamura Machinery of U.S.A. Inc.
Ideal for simultaneous 4-Axis machining of large size parts Positioning Accuracy: +/-0.000078 " / full stroke Repeatability: +/-0.000039 " Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Twin servo motors and fine pitch ballscrew drives on all axes. [See More]
- Spindle Orientation: Horizontial
- Spindle Speed: 35 to 12000
- Machine Type: High-speed Milling; Machining Center
- Tools: 50